- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABL-16.128MHZ-B2 Abracon LLC | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Bulk | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | 5mm | - | 16.128MHz | ±50ppm | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | 40Ohm | 3.5052mm | 0.138 3.50mm | 11.5mm | 5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-147.4-20-28AX-TR ECS Inc. | 153 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | - | - | 14.7456MHz | ±50ppm | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 14.7456MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | 5.0038mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CX3225SA40000D0PTWCC Kyocera International Inc. Electronic Components | 2800 |
| Datasheet | 14 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | CX3225SA, Kyocera | 0.126Lx0.098W 3.20mmx2.49mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 40MHz | - | - | - | 50Ohms | 8pF | Fundamental | ±50ppm | - | - | - | 0.031 0.80mm | - | - | - | - | - | - | AEC-Q200 | ||
![]() ABM11W-20.0000MHZ-4-D1X-T3 Abracon LLC | 14415 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 20MHz | ±20ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 20MHz | 120Ohm | 4pF | Fundamental | ±10ppm | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-16.0000MHZ-6-B1U-T3 Abracon LLC | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | TR, 7 INCH | - | - | - | 16MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 16MHz | 200Ohm | 6pF | Fundamental | - | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-100-20-5G3XDS-TR ECS Inc. | 9 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | - | 10MHz | ±100ppm | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 10MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM11W-26.0000MHZ-4-B1U-T3 Abracon LLC | 7230 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 26MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26MHz | 100Ohm | 4pF | Fundamental | - | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-27.0000MHZ-4-B1U-T3 Abracon LLC | 30 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 27MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 27MHz | 100Ohm | 4pF | Fundamental | - | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM11W-27.1200MHZ-4-B1U-T3 Abracon LLC | 7230 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | Not Applicable | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | unknown | 27.12MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 27.12MHz | 100Ohm | 4pF | Fundamental | - | 10 μW | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABMM2-10.000MHZ-D1-T Abracon LLC | 6000 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | - | - | - | 10MHz | ±20ppm | - | 10MHz | 50Ohm | 18pF | Fundamental | - | 100 μW | 72Ohm | 1.1938mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECS-160-18-23A-EN-TR ECS Inc. | 2745 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR | 8541.60.00.50 | - | - | 16MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 16MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-20-1 ECS Inc. | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 18.432MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 18.432MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | - | 13.462mm | 0.530 13.46mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-110.5-S-5P-TR ECS Inc. | 18330 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9C-25.000MAGJ-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49S | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR | - | - | - | 25MHz | ±50ppm | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 25MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 1 μW | - | 4.0894mm | 0.161 4.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-221-18-5PXEN-TR ECS Inc. | 19 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 22.1184MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-180-S-4 ECS Inc. | 24 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | 18MHz | ±50ppm | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 7V-12.000MAHE-T TXC Corporation | 10745 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 7V | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR | - | 2.5mm | - | 12MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 100Ohm | 12pF | Fundamental | - | 1 µW | 150Ohm | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3-36.000MHZ-B4Y-T Abracon LLC | 1848 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 36MHz | ±30ppm | - | - | 25Ohms | 18pF | Fundamental | ±30ppm | - | - | 1.2954mm | 0.051 1.30mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | - | ||
![]() ABLS2-25.000MHZ-D4YF-T Abracon LLC | 2000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | 4.7mm | - | 25MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 40Ohm | 3.3mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECS-250-20-28A-F-TR ECS Inc. | 28 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 25MHz | ±50ppm | - | - | 30Ohms | 20pF | Fundamental | ±30ppm | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | - | - | Non-RoHS Compliant | Contains Lead | - |