- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM3-25.000MHZ-B2-T Abracon LLC | 184500 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.2mm | 25MHz | ±50ppm | - | - | - | 30Ohms | 500MOhm | 18pF | Fundamental | ±20ppm | - | - | 30Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | - | Yes | ROHS3 Compliant | Lead Free | ||
![]() ST3215SB32768B0HPWB3 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABMM-6.000MHZ-B2-T Abracon LLC | 150000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | - | 6MHz | ±50ppm | - | - | - | 70Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 70Ohm | 1.2954mm | 0.051 1.30mm | 7.0104mm | 5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM3-25.000MHZ-D2Y-T Abracon LLC | 184500 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | Ceramic | - | 3.2mm | 25MHz | ±30ppm | - | - | - | 30Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 30Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | - | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM10-16.000MHZ-E20-T Abracon LLC | 2134 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | - | - | 2mm | 16MHz | ±20ppm | - | - | - | 150Ohms | - | 10pF | Fundamental | ±20ppm | - | - | 150Ohm | 508μm | 0.028 0.70mm | 2.5mm | 2.0066mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() XRCGB48M000F0L00R0 Murata Electronics | 4000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.01% | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 1.6mm | 48MHz | ±50ppm | - | L2.0XB1.6XH0.7 (mm)/L0.079XB0.063XH0.028 (inch) | 48MHz | 100Ohm | - | 6pF | Fundamental | ±100ppm | - | 300 μW | 100Ohm | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AB26TRQ-32.768KHZ-T Abracon LLC | 89220 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Cylindrical Can, Radial | 2 | AB26TRQ-32.768KHZ-T | Industrial grade | -40°C~85°C | Tape & Reel (TR) | AB26TRQ | 0.264Lx0.059W 6.70mmx1.50mm | 0.002% | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | 12.5pF | - | 32.768kHz | - | 1mm | - | - | 50kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | 50kOhm | 1.4478mm | 0.058 1.48mm | 6.7056mm | 1.4986mm | No | Yes | RoHS Compliant | Lead Free | ||
![]() ABS06-32.768KHZ-T Abracon LLC | 138600 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS06 | 0.079Lx0.047W 2.00mmx1.20mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.2mm | 32.768kHz | 20 ppm | - | - | - | 90kOhms | 500MOhm | 12.5pF | Fundamental | ±20ppm | - | - | 90kOhm | 600μm | 0.024 0.60mm | 2mm | 1.2mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-12.000MHZ-B4-T Abracon LLC | 17000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | - | - | 4.7mm | 12MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() XRCGB30M000F0L00R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.01% | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 1.6mm | 30MHz | ±50ppm | - | L2.0XB1.6XH0.7 (mm)/L0.079XB0.063XH0.028 (inch) | 30MHz | 100Ohm | - | 6pF | Fundamental | ±100ppm | - | 300 μW | 100Ohm | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS-8.000MHZ-B4-T Abracon LLC | 1202 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | - | 18pF | 4.7mm | 8MHz | ±50ppm | - | - | - | 80Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 80Ohm | 4.2mm | 0.165 4.20mm | 12.7mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABS05-32.768KHZ-9-T Abracon LLC | 150000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS05 | 0.063Lx0.039W 1.60mmx1.00mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1mm | 32.768kHz | - | - | - | - | 90kOhms | - | 9pF | Fundamental | ±20ppm | - | - | 90kOhm | 500μm | 0.020 0.50mm | 1.6mm | 990.6μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABMM2-25.000MHZ-E2-T Abracon LLC | 226985 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.6mm | 25MHz | ±20ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.1938mm | 0.047 1.20mm | 6mm | 3.6068mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS07-120-32.768KHZ-T Abracon LLC | 150000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | 1.5mm | 32.768kHz | - | - | - | - | 55kOhms | - | 6pF | Fundamental | ±20ppm | - | - | 60kOhm | 889μm | 0.035 0.90mm | 3.2mm | 1.5494mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3-24.000MHZ-B2-T Abracon LLC | 1624 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.2mm | 24MHz | ±50ppm | - | - | - | 30Ohms | - | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM3-16.000MHZ-B2-T Abracon LLC | 6000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.2mm | 16MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | 0.002 % | - | 60Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2mm | - | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABLS-10.000MHZ-B2-T Abracon LLC | 150000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | 2 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | - | - | 4.7mm | 10MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM2-30.000MHZ-D4YF-T Abracon LLC | 4000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | Ceramic | - | - | 30MHz | ±30ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8.001mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() ABM8G-24.000MHZ-18-D2Y-T Abracon LLC | 168000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 85°C | -40°C | - | - | 2.5mm | 24MHz | ±30ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABMM2-12.000MHZ-E2-T Abracon LLC | 1620 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | Active | Not Applicable | SMD/SMT | MHz Crystal | 70°C | -20°C | Ceramic | - | 3.6mm | 12MHz | ±20ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.1938mm | 0.047 1.20mm | 6mm | 3.6mm | - | No SVHC | RoHS Compliant | Lead Free |