- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXTAL036577Reel IQD Frequency Products | In Stock | - | - | - | 2.5 mm x 2 mm | YES | SURFACE MOUNT | 1000 | IQD FREQUENCY PRODUCTS LTD | LFXTAL036577REEL | + 85 C | - | - 40 C | SMD/SMT | 25 MHz | 85 °C | -40 °C | - | SMD, 4 PIN | - | Active | - | - | 5.65 | Details | Yes | - | - | MouseReel | CFPX-218 | - | 10 PPM | Quartz Crystal | TR | compliant | 25 MHz | 20 PPM | SMD/SMT | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | - | - | 20 pF | - | 10 ppm | 100 uW | 100 Ohms | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 100 Ω | Crystals | - | 0.6 mm | - | 2.5 mm | 2 mm | - | ||
![]() LFXTAL036703Reel IQD Frequency Products | In Stock | - | - | - | 7.5 mm x 5.2 mm | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | 12SMX | - | 20 PPM | Quartz Crystal | - | - | 16 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 40 Ohms | - | - | - | Crystals | - | 1.4 mm | - | 7.5 mm | 5.2 mm | - | ||
![]() LFXTAL029997Reel IQD Frequency Products | In Stock | - | - | - | 11.4 mm x 4.9 mm | - | - | 1000 | - | - | + 60 C | - | - 10 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | HC49/4HSMX | - | 30 PPM | Quartz Crystal | - | - | 24 MHz | 50 PPM | SMD/SMT | - | - | - | 27 pF | - | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.3 mm | - | 11.4 mm | 4.9 mm | - | ||
![]() LFXTAL060069REEL IQD Frequency Products | In Stock | - | - | - | - | YES | SURFACE MOUNT | 1000 | IQD FREQUENCY PRODUCTS LTD | LFXTAL060069REEL | + 85 C | - | - 40 C | - | 3.6864 MHz | 85 °C | -40 °C | - | HC49/3HSMX, SMD, 2 PIN | - | Active | - | - | 5.36 | Details | Yes | 0.025842 oz | - | MouseReel | HC49/3HSMX | - | 30 PPM | Quartz Crystal | TR | compliant | 3.6864 MHz | 30 PPM | SMD/SMT | L11.4XB4.9XH3.1 (mm)/L0.449XB0.193XH0.122 (inch) | - | - | 18 pF | - | 30 ppm | 500 uW | 300 Ohms | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 300 Ω | Crystals | - | 4.9 mm | - | 11.4 mm | 4.9 mm | - | ||
![]() LFXTAL060055Bulk IQD Frequency Products | In Stock | - | - | - | 11.4 mm x 4.7 mm | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | IQXC-41 | - | 20 PPM | Quartz Crystal | - | - | 24 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.9 mm | - | 11.4 mm | 4.7 mm | - | ||
![]() LFXTAL034477Bulk IQD Frequency Products | In Stock | - | - | - | 11.05 mm x 4.65 mm | - | - | 100 | - | - | + 70 C | - | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | HC49 | - | 20 PPM | Quartz Crystal | - | - | 16 MHz | 30 PPM | Radial | - | - | 4.88 mm | 22 pF | - | - | 1 mW | 35 Ohms | - | - | - | Crystals | - | 4.65 mm | - | 13.46 mm | 11.05 mm | - | ||
![]() LFXTAL060602Reel IQD Frequency Products | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | HC49/3.5H | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL071469Reel IQD Frequency Products | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | MouseReel | CFPX-104 | - | 30 PPM | Quartz Crystal | - | - | 24 MHz | 50 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 40 Ohms | - | - | - | Crystals | - | 1 mm | - | 5 mm | 3.2 mm | - | ||
![]() LFXTAL078377Cutt IQD Frequency Products | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | 100 | - | - | + 75 C | - | - 20 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | IQXC-42 | - | 10 PPM | Quartz Crystal | - | - | 26 MHz | 10 PPM | SMD/SMT | - | - | - | 12 pF | - | - | 100 uW | 100 Ohms | - | - | - | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
![]() ECS-491.5-10-36-CGP-TR-835 ECS Inc. International | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | 1000 | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | ECX-2236 | - | 10 PPM | - | - | - | 49.15 MHz | 30 PPM | SMD/SMT | - | - | - | 10 pF | - | - | 100 uW | 40 Ohms | - | - | - | Crystals | - | 0.5 mm | - | 2.5 mm | 2 mm | - | ||
![]() CM7VT1A-0.3-32.768kHz-12.5pF-20PPM-TA-QC Micro Crystal | 37 |
| - | Surface Mount | 2-SMD, No Lead | YES | SURFACE MOUNT | 1000 | MICRO CRYSTAL AG | CM7V-T1A0.332.768KHZ12.5PF+/-20PPMTAQC | + 85 C | Micro Crystal AG | - 40 C | SMD/SMT | 0.032768 MHz | 85 °C | -40 °C | Bulk | - | 202532-MG01 202532-MG01 | Active | Active | - | 5.63 | Details | Yes | - | -40°C ~ 85°C | MouseReel | CM7V-T1A 0.3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 PPM | Tuning Fork Crystal | - | compliant | 32.768 kHz | - | SMD/SMT | 3.2mm x 1.5mm x 0.35mm | 70 kOhms | - | 12.5 pF | Fundamental | ±20ppm | 1 uW | 70 kOhms | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 45000 Ω | - | - | 0.65 mm | 0.026 (0.65mm) | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768k-9pF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | 200962-MG01 200962-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | MouseReel | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768k-12.5pF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | 201484-MG01 201484-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | MouseReel | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 12.5 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768k-12.5pF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 200014-MG01 200014-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 12.5 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768k-7pF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 201567-MG01 201567-MG01 | - | - | AEC-Q200 | - | Details | - | 0.015207 oz | - | MouseReel | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 7 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CC7V-T1A-32.768k-9pF-20PPM-TB-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 202389-MG01 202389-MG01 | - | - | AEC-Q200 | - | Details | - | 0.038292 oz | - | - | CC7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.9 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-0.3-32.768kHz-7pF-20PPM-TA-QC Micro Crystal | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | 1000 | - | - | + 85 C | Micro Crystal AG | - 40 C | SMD/SMT | - | - | - | Bulk | - | 202969-MG01 202969-MG01 | - | Active | - | - | Details | - | 0.051683 oz | -40°C ~ 85°C | MouseReel | CM7V-T1A 0.3 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | 50 kOhms | - | 7 pF | Fundamental | ±20ppm | 1 uW | 70 kOhms | - | - | - | - | - | 0.65 mm | 0.026 (0.65mm) | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768k-9pF-20PPM-TA-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 201568-MG01 201568-MG01 | - | - | AEC-Q200 | - | Details | - | - | - | - | CM7V-T1A | - | 20 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() CM7V-T1A-32.768k-9pF-100PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | 1000 | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | 202072-MG01 202072-MG01 | - | - | AEC-Q200 | - | Details | - | 0.025230 oz | - | MouseReel | CM7V-T1A | - | 100 PPM | Tuning Fork Crystal | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | 9 pF | - | - | 1 uW | 70 kOhms | - | - | - | - | - | 0.65 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() ABM10W-16.93MHZ-8-D1X-T3 Abracon LLC. | In Stock | - | - | - | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | ABM10W | - | 10 PPM | IoT Optimized Crystal | - | - | 16.93 MHz | 20 PPM | SMD/SMT | - | - | - | 8 pF | - | - | 10 uW | 100 Ohms | - | - | - | Crystals | - | 0.6 mm | - | 2.5 mm | 2 mm | - |