- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Type | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Lead Spacing | Load Capacitance | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXTAL018430Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 60 C | - 10 C | Through Hole | - | - | - | - | - | - | Details | - | 0.021164 oz | Bulk | HC49/4H | 30 PPM | Quartz Crystal | - | - | 28.224 MHz | 50 PPM | Radial | - | 4.88 mm | 30 pF | - | 500 uW | 100 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm | ||
![]() LFXTAL011052Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 60 C | - 10 C | Through Hole | - | - | - | - | - | - | Details | - | 0.021164 oz | Bulk | HC49/4H | 20 PPM | Quartz Crystal | - | - | 10.7 MHz | 50 PPM | Radial | - | - | 30 pF | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm | ||
![]() LFXTAL031585Bulk IQD Frequency Products | In Stock | - | - | HC-49/S | YES | SURFACE MOUNT | 100 | IQD FREQUENCY PRODUCTS LTD | LFXTAL031585BULK | + 60 C | - 10 C | SMD/SMT | 12.8 MHz | 60 °C | -10 °C | HC49/4HSMX, SMD, 2 PIN | Active | 5.65 | Details | Yes | - | Bulk | HC49/4HSMX | 30 PPM | Quartz Crystal | BULK | compliant | 12.8 MHz | 50 PPM | SMD/SMT | L11.4XB4.9XH4.3 (mm)/L0.449XB0.193XH0.169 (inch) | - | 18 pF | 30 ppm | 500 uW | 40 Ohms | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() LFXTAL028140Reel IQD Frequency Products | In Stock | - | - | HC-49/S | YES | SURFACE MOUNT | 1000 | IQD FREQUENCY PRODUCTS LTD | LFXTAL028140REEL | + 60 C | - 10 C | SMD/SMT | 8 MHz | 60 °C | -10 °C | HC49/4HSMX, SMD, 2 PIN | Active | 5.65 | Details | Yes | - | MouseReel | HC49/4HSMX | 30 PPM | SMD Quartz | TR | compliant | 8 MHz | 30 PPM | SMD/SMT | L11.4XB4.9XH4.3 (mm)/L0.449XB0.193XH0.169 (inch) | - | 18 pF | 30 ppm | 500 uW | 40 Ohms | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() LFXTAL022064Reel IQD Frequency Products | In Stock | - | - | 11.4 mm x 4.9 mm | - | - | 1000 | - | - | + 60 C | - 10 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | HC49/4HSMX | 30 PPM | Quartz Crystal | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | 16 pF | - | 500 uW | 100 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() LFXTAL058737Bulk IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | - | - | 100 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | Bulk | 12SMX-B | 30 PPM | Quartz Crystal | - | - | 7.3728 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | 100 uW | 150 Ohms | - | - | - | Crystals | - | 1.4 mm | 7.5 mm | 5.2 mm | ||
![]() LFXTAL063498Bulk IQD Frequency Products | In Stock | - | - | 5 mm x 3.2 mm | - | - | 100 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | Bulk | CFPX-104 | 30 PPM | Quartz Crystal | - | - | 28.63636 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | - | 100 uW | 40 Ohms | - | - | - | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() LFXTAL062204Reel IQD Frequency Products | In Stock | - | - | HC-49/S | - | - | 1000 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | HC49/4HSMX | 30 PPM | Quartz Crystal | - | - | 5 MHz | 50 PPM | SMD/SMT | - | - | 30 pF | - | 500 uW | 130 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() LFXTAL037014Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | Details | - | - | Bulk | HC49/4H | 30 PPM | Quartz Crystal | - | - | 18 MHz | 50 PPM | Radial | - | 4.88 mm | 18 pF | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm | ||
![]() LFXTAL059704Reel IQD Frequency Products | In Stock | - | - | 5 mm x 3.2 mm | - | - | 1000 | - | - | + 60 C | - 10 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | CFPX-104 | 10 PPM | Quartz Crystal | - | - | 40 MHz | 10 PPM | SMD/SMT | - | - | 10 pF | - | 100 uW | 30 Ohms | - | - | - | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() LFXTAL011009Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 60 C | - 10 C | Through Hole | - | - | - | - | - | - | Details | - | 0.021164 oz | Bulk | HC49/4H | 30 PPM | Quartz Crystal | - | - | 4 MHz | 50 PPM | Radial | - | - | 20 pF | - | 500 uW | 130 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm | ||
![]() LFXTAL054597Reel IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | - | - | 1000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | 12SMX | 30 PPM | Quartz Crystal | - | - | 19.6608 MHz | 50 PPM | SMD/SMT | - | - | 16 pF | - | 100 uW | 40 Ohms | - | - | - | Crystals | - | 1.4 mm | 7.5 mm | 5.2 mm | ||
![]() LFXTAL024027Reel IQD Frequency Products | In Stock | - | - | HC-49/S | - | - | 1000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | HC49/4HSMX | 30 PPM | Quartz Crystal | - | - | 18.432 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() LFXTAL023340Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 60 C | - 10 C | Through Hole | - | - | - | - | - | - | Details | - | - | Bulk | HC49/4H | 30 PPM | Quartz Crystal | - | - | 12.353 MHz | 50 PPM | Radial | - | 4.88 mm | 30 pF | - | 500 uW | 40 Ohms | - | - | - | - | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() LFXTAL063480Cutt IQD Frequency Products | In Stock | - | - | 5 mm x 3.2 mm | - | - | 100 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | Cut Tape | CFPX-104 | 30 PPM | Quartz Crystal | - | - | 14.7456 MHz | 30 PPM | SMD/SMT | - | - | 18 pF | - | 100 uW | 70 Ohms | - | - | - | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() XT9S20ANA12M288 Vishay / Dale | In Stock | - | - | HC-49/US | - | - | 100 | - | - | + 70 C | - 20 C | Through Hole | - | - | - | - | - | - | Details | - | 0.018695 oz | Bulk | XT9S | 50 PPM | Resistance Welded Holder | - | - | 12.288 MHz | 50 PPM | Radial | - | - | 20 pF | - | - | - | - | - | - | - | - | 13.46 mm | - | - | ||
![]() LFXTAL035769Bulk IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | - | - | 100 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | Bulk | 12SMX-B | 30 PPM | Quartz Crystal | - | - | 13.56 MHz | 50 PPM | SMD/SMT | - | - | 20 pF | - | 100 uW | 60 Ohms | - | - | - | Crystals | - | 1.4 mm | 7.5 mm | 5.2 mm | ||
![]() LFXTAL054929Reel IQD Frequency Products | In Stock | - | - | CFPX-180 | YES | SURFACE MOUNT | 1000 | IQD FREQUENCY PRODUCTS LTD | LFXTAL054929REEL | + 85 C | - 40 C | SMD/SMT | 27.12 MHz | 85 °C | -40 °C | SMD, 4 PIN | Active | 5.65 | Details | Yes | - | MouseReel | CFPX-180 | 30 PPM | Quartz Crystal | TR | compliant | 27.12 MHz | 50 PPM | SMD/SMT | L3.4XB2.7XH0.8 (mm)/L0.134XB0.106XH0.031 (inch) | - | 12 pF | 30 ppm | 100 uW | 50 Ohms | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50 Ω | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() LFXTAL053611Reel IQD Frequency Products | In Stock | - | - | 7 mm x 5 mm | - | - | 1000 | - | - | + 70 C | - 20 C | SMD/SMT | - | - | - | - | - | - | Details | - | - | MouseReel | 12SMX-B | 20 PPM | Quartz Crystal | - | - | 8 MHz | 50 PPM | SMD/SMT | - | - | 18 pF | - | 100 uW | 80 Ohms | - | - | - | Crystals | - | 1.4 mm | 7.5 mm | 5.2 mm | ||
![]() LFXTAL029155Bulk IQD Frequency Products | In Stock | - | - | HC-49-4H | - | - | 100 | - | - | + 60 C | - 10 C | Through Hole | - | - | - | - | - | - | Details | - | - | Bulk | HC49/4H | 30 PPM | SMD Quartz | - | - | 25 MHz | 30 PPM | Radial | - | 4.88 mm | Series | - | 500 uW | 40 Ohms | - | - | - | Crystals | - | 4.3 mm | 11.05 mm | 4.7 mm |