- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS06-32.768KHZ-1-T Abracon LLC | 4000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS06 | 0.079Lx0.047W 2.00mmx1.20mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) - electroplated | - | - | - | TAPE AND REEL | 8541.60.00.10 | 1.2mm | 32.768kHz | - | - | 0.032768MHz | 90kOhm | - | 12.5pF | Fundamental | ±10ppm | - | 0.1 μW | 90kOhm | 609.6μm | 0.024 0.60mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABS13-32.768KHZ-T Abracon LLC | 3000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS13 | 0.264Lx0.055W 6.70mmx1.40mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.4mm | 32.768kHz | - | - | - | 65kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | 65kOhm | 1.2954mm | 0.055 1.40mm | 6.9mm | 1.397mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM8G-25.000MHZ-B4Y-T Abracon LLC | 1868 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2.5mm | 25MHz | ±30ppm | - | - | 60Ohms | - | 10pF | Fundamental | ±30ppm | - | - | 60Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XRCGB30M000F3M00R0 Murata Electronics | 6000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 1.6mm | 30MHz | ±40ppm | L2.0XB1.6XH0.7 (mm)/L0.079XB0.063XH0.028 (inch) | 30MHz | 100Ohm | - | 6pF | Fundamental | ±30ppm | - | 300 μW | 100Ohm | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS2-8.000MHZ-D4Y-T Abracon LLC | 57000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.7mm | 8MHz | ±30ppm | - | - | 80Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 80Ohm | 3.302mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XRCGB32M000F2P10R0 Murata Electronics | 2920 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, PLASTIC, 7 INCH | 8541.60.00.60 | - | 32MHz | ±20ppm | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 32MHz | 70Ohm | - | 6pF | Fundamental | - | - | 300 μW | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM8G-12.000MHZ-18-D2Y-T Abracon LLC | 36680 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | 12MHz | ±30ppm | - | - | 120Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 120Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ABLS-10.000MHZ-K4T Abracon LLC | 1000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | 4.7mm | 10MHz | ±50ppm | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ABM10-25.000MHZ-E20-T Abracon LLC | 168000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 2mm | 25MHz | ±20ppm | - | - | 100Ohms | - | 10pF | Fundamental | ±20ppm | - | - | 100Ohm | 508μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-18.432MHZ-B2-T Abracon LLC | 17000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | 18.432MHz | ±50ppm | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | 0.002 % | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABM10-16.000MHZ-D30-T3 Abracon LLC | 9500 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2mm | 16MHz | ±30ppm | - | - | 150Ohms | - | 10pF | Fundamental | ±20ppm | - | - | 150Ohm | 711.2μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3C-24.000MHZ-D4Y-T Abracon LLC | 4000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | 24MHz | ±30ppm | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() ABM8-48.000MHZ-B2-T Abracon LLC | 168000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 2.5mm | 48MHz | ±50ppm | - | - | 35Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 35Ohm | 787.4μm | 0.031 0.80mm | 3.2mm | 2.4892mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-26.000MHZ-10-1-U-T Abracon LLC | 1026 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | 26MHz | ±10ppm | - | - | 50Ohms | 500MOhm | 10pF | Fundamental | ±10ppm | - | - | 50Ohm | 1.1mm | 0.043 1.10mm | 5mm | 3.2004mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABM2-8.000MHZ-D4Y-T Abracon LLC | 884 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | 8MHz | ±30ppm | - | - | 100Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() XRCGB32M000F2P00R0 Murata Electronics | 60256 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 3 | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR, PLASTIC, 7 INCH | 8541.60.00.60 | - | 32MHz | ±20ppm | - | 32MHz | 100Ohm | - | 6pF | Fundamental | - | - | - | 100Ohm | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ABLS2-12.000MHZ-D4Y-T Abracon LLC | 1000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.7mm | 12MHz | ±30ppm | - | - | 50Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 50Ohm | 3.302mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABLS-4.000MHZ-B2-T Abracon LLC | 17000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | 4MHz | ±50ppm | - | - | 180Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 180Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() ABS25-32.768KHZ-1-T Abracon LLC | 3000 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 3.8mm | 32.768kHz | - | - | - | 50kOhms | - | 12.5pF | Fundamental | ±10ppm | - | - | 50kOhm | 2.4892mm | 0.098 2.50mm | 8mm | 3.81mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() XRCGB27M120F2P00R0 Murata Electronics | 4921 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 3 | Commercial grade | -30°C~85°C | Tape & Reel (TR) | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR, PLASTIC, 7 INCH | 8541.60.00.60 | - | 27.12MHz | ±20ppm | - | 27.12MHz | 150Ohm | - | 6pF | Fundamental | - | - | - | 150Ohm | 711.2μm | 0.028 0.70mm | - | - | - | No SVHC | ROHS3 Compliant | - |