- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXA18-FBFF8-10.000MHz Abracon LLC. | In Stock | - | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - | - 40 C | SMD/SMT | - | ABM3AIG-10.000MHZ-8-K4Z-T | - | AEC-Q200 | Details | - | - | MouseReel | IXA18 | - | 20 PPM | - | 10 MHz | 50 PPM | SMD/SMT | - | 8 pF | - | - | 300 uW | 100 Ohms | Crystals | - | 1.1 mm | - | 5 mm | 3.2 mm | - | ||
![]() ILCX19-FF5F10-25.000MHz Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM11-25.000MHZ-R80-D4Y-T | - | - | Details | - | - | Reel | ILCX19 | - | 30 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 80 Ohms | Crystals | - | 0.55 mm | - | 2 mm | 1.6 mm | - | ||
![]() DF18CC1-25.000MHZ-T Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | D&F | - | 15 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 1 mW | 30 Ohms | Crystals | - | 4.5 mm | - | 11.7 mm | 4.8 mm | - | ||
![]() IXA10-HF5F10-26.000MHz Abracon LLC. | In Stock | - | - | - | 1.6 mm x 1.2 mm | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM12AIG-26.000MHZ-10-D2Y-T | - | AEC-Q200 | Details | - | - | Reel | IXA10 | - | 20 PPM | - | 26 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | - | 150 Ohms | Crystals | - | 0.4 mm | - | 1.6 mm | 1.2 mm | - | ||
![]() T10GC1-20.000MHZ-T Abracon LLC. | In Stock | - | - | - | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | T | - | 10 PPM | - | 20 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 10 uW | - | Crystals | - | 0.75 mm | - | 3.45 mm | 2.75 mm | - | ||
![]() IXA16-HF5F12-12.000MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM8AIG-12.000MHZ-12-D2Y-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 12 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 100 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA16-HBFF12-27.000MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | ABM8AIG-27.000MHZ-12-2Z-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 27 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA16-HBFF12-16.000MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | ABM8AIG-16.000MHZ-12-2Z-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 16 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 70 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA16-HF5F12-28.63636MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM8AIG-28.63636MHZ-12-D2Y-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 28.63636 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA16-HF5F12-24.576MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM8AIG-24.576MHZ-12-D2Y-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 24.576 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA16-HBFF12-24.000MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | ABM8AIG-24.000MHZ-12-2Z-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 24 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() IXA12-HF5F10-26.000MHz Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | ABM11AIG-26.000MHZ-D2Y-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA12 | - | 20 PPM | - | 26 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | - | 2 mm | 1.6 mm | - | ||
![]() IXA16-HBFF12-28.63636MHz Abracon LLC. | In Stock | - | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | ABM8AIG-28.63636MHZ-12-2Z-T3 | - | AEC-Q200 | Details | - | - | Reel | IXA16 | - | 20 PPM | - | 28.63636 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FL6000004 Diodes Incorporated | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 3000 | + 60 C | Diodes Incorporated | - 10 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | -30°C ~ 90°C | Reel | US | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | Quartz Crystal | 60 MHz | 5 PPM | SMD/SMT | 60 Ohms | 20 pF | Fundamental | ±10ppm | 10 uW | 60 Ohms | Crystals | - | 0.65 mm | 0.031 (0.78mm) | 3.2 mm | 2.5 mm | - | ||
![]() ECS-384-8-37TC-CZY-TR ECS Inc. International | In Stock | - | - | - | - | 3000 | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | Quartz Thermistor Crystal | 38.4 MHz | 12 PPM | SMD/SMT | - | 8 pF | - | - | 10 uW | 80 Ohms | Crystals | - | 0.8 mm | - | 2.05 mm | 1.65 mm | - | ||
![]() ECS-260-9-36TC-CZY-TR ECS Inc. International | In Stock | - | - | - | - | 3000 | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | Quartz Thermistor Crystal | 26 MHz | 12 PPM | SMD/SMT | - | 9 pF | - | - | 10 uW | 50 Ohms | Crystals | - | 1 mm | - | 2.55 mm | 2.05 mm | - | ||
![]() ECS-240-6-37B-JTN-TR ECS Inc. International | In Stock | - | - | - | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | Cut Tape | - | - | 20 PPM | - | 24 MHz | 20 PPM | SMD/SMT | - | 6 pF | - | - | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | - | 2 mm | 1.6 mm | - | ||
![]() XRCGB32M000F2P55R0 Murata Electronics | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 3000 | + 85 C | Murata Electronics | - 30 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0.000243 oz | -30°C ~ 85°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | MHz Crystal | 32 MHz | 20 PPM | SMD/SMT | 80 Ohms | 6 pF | Fundamental | ±20ppm | 300 uW | 80 Ohms | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | - | ||
![]() XRCGB24M000F2C01R0 Murata Electronics | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 3000 | + 105 C | Murata Electronics | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0.000243 oz | -40°C ~ 105°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | MHz Crystal | 24 MHz | 50 PPM | SMD/SMT | 120 Ohms | 8 pF | Fundamental | ±20ppm | 300 uW | 120 Ohms | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 | ||
![]() XRCGE27M000F2A1AR0 Murata Electronics | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | 3000 | + 125 C | Murata Electronics | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | 0.000243 oz | -40°C ~ 125°C | MouseReel | XRCGB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 20 PPM | MHz Crystal | 27 MHz | 10 PPM | SMD/SMT | 80 Ohms | 6 pF | Fundamental | ±20ppm | 300 uW | 80 Ohms | Crystals | - | 0.65 mm | 0.028 (0.70mm) | 2 mm | 1.6 mm | AEC-Q200 |