- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q24FA20H0081001 | Active | Details | - | -40°C ~ 85°C | Bulk | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 30 MHz | - | SMD/SMT | 60 Ohms | 16 pF | Fundamental | - | 100 μW | - | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
![]() FA-238 20.0000MB-CX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380000211 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 20 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1.65 mm x 1.05 mm x 0.5 mm | FC1610AN | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1A000121000801 | Active | Details | - | -40°C ~ 85°C | Bulk | FC1610AN | 0.065 L x 0.041 W (1.65mm x 1.05mm) | 20 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 90 kOhms | 7 pF | Fundamental | - | 0.1 uW | 90 kOhms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 1.65 mm | 1.05 mm | - | ||
![]() FC-135R 32.7680KF-AG Epson | In Stock | - | - | Surface Mount | 3.2 mm x 1.5 mm x 0.8 mm | FC-135R | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1A000141001101 | Active | - | 0.001482 oz | -40°C ~ 85°C | Bulk | FC-135R | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 50 kOhms | 7 pF | Fundamental | - | 0.5 uW | 50 kOhms | Crystals | - | 0.8 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380055511 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 48 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 40 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280046711 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 24 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 80 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2 mm x 1.6 mm | FA-128 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA1280053012 | Active | Details | 0.005997 oz | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 32 MHz | - | SMD/SMT | 60 Ohms | 10 pF | Fundamental | - | 100 μW | 60 Ohms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280049911 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 24 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 80 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
![]() FA-238 26.0000MB-CX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380063111 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 26 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 50 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA2380142411 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | 50 PPM | - | 33.3333 MHz | - | SMD/SMT | - | 10 pF | - | - | 200 μW | 40 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC-135R 32.7680KF-EX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000141001611 | - | Details | 0.001482 oz | - | Reel | FC-135R | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 50 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0079300 | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 33.3333 MHz | - | SMD/SMT | 50 Ohms | 8 pF | Fundamental | - | 100 μW | 50 Ohms | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.65 mm x 1.05 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000121000611 | - | Details | - | - | Reel | FC1610AN | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 90 kOhms | Crystals | - | 0.5 mm | - | 1.65 mm | 1.05 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021057911 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 24 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021013611 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 25 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021097201 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 48 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 2000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021014100 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021073001 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 40 MHz | ±10ppm | SMD/SMT | 40 Ohms | 9 pF | Fundamental | ±10ppm | 200 μW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 100 | + 85 C | - | - 30 C | SMD/SMT | - | X1E000021056611 | - | Details | 0.001728 oz | - | Cut Tape | TSX-3225 | - | 10 PPM | - | 26 MHz | 10 PPM | SMD/SMT | - | 15 pF | - | - | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021025811 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 32 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - |