- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021041711 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 24.576 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 2000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021057400 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 26.6353 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021107701 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021098114 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 48 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021074711 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 25 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 2000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021093200 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021016411 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 32 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021072601 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 μW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021066611 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 26 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021100211 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | 10 PPM | - | 33.33333 MHz | - | SMD/SMT | - | 8 pF | - | - | 200 μW | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021106214 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 38.4 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021016101 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 32 MHz | ±10ppm | SMD/SMT | 40 Ohms | 8 pF | Fundamental | ±10ppm | 200 μW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 100 | + 70 C | - | - 30 C | SMD/SMT | - | X1E000021054811 | - | Details | 0.001728 oz | - | Cut Tape | TSX-3225 | - | 10 PPM | - | 24 MHz | 10 PPM | SMD/SMT | - | 10 pF | - | - | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021006511 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Reel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 19.2 MHz | ±10ppm | SMD/SMT | 60 Ohms | 7 pF | Fundamental | ±10ppm | 200 μW | 60 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021101812 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 38.4 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.65 mm x 1.05 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000121000711 | - | Details | - | - | Reel | FC1610AN | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 90 kOhms | Crystals | - | 0.5 mm | - | 1.65 mm | 1.05 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0004611 | - | Details | - | - | Reel | FA-20H | - | 10 PPM | - | 38.4 MHz | - | SMD/SMT | - | 8 pF | - | - | 100 μW | 40 Ohms | Crystals | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q24FA20H0081101 | Active | Details | - | -40°C ~ 85°C | Bulk | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 32 MHz | - | SMD/SMT | 50 Ohms | 8 pF | Fundamental | - | 100 μW | 50 Ohms | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
![]() LFXTAL081609Cutt IQD Frequency Products | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | + 85 C | IQD Frequency Products | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 85°C | Cut Tape | IQXC-26 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 25 MHz | 20 PPM | SMD/SMT | 200 Ohms | 8 pF | Fundamental | ±10ppm | 100 uW | 200 Ohms | Crystals | - | 0.4 mm | 0.018 (0.45mm) | 1.6 mm | 1.2 mm | - | ||
![]() LFXTAL082131Cutt IQD Frequency Products | In Stock | - | - | - | - | - | - | + 70 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | Cut Tape | IQXC-42 | - | 10 PPM | - | 38.4 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | - | - | - | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - |