- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8Q-40.000MAAQ-T TXC Corporation | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm | - | 5000 | + 70 C | TXC CORPORATION | - 20 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -20°C ~ 70°C | Reel | 8Q | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 30 PPM | MHz Crystal | 40 MHz | 30 PPM | SMD/SMT | 80 Ohms | 10 pF | Fundamental | ±30ppm | 50 uW | 80 Ohms | Crystals | 0.35 mm | 0.016 (0.40mm) | 1.6 mm | 1.2 mm | - | ||
![]() 8Q-37.400MDDE-T TXC Corporation | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm | - | 5000 | + 70 C | TXC CORPORATION | - 20 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -20°C ~ 70°C | Reel | 8Q | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 20 PPM | MHz Crystal | 37.4 MHz | 20 PPM | SMD/SMT | 80 Ohms | 12 pF | Fundamental | ±20ppm | 50 uW | 80 Ohms | Crystals | 0.35 mm | 0.016 (0.40mm) | 1.6 mm | 1.2 mm | - | ||
![]() 8Q-26.000METI-T TXC Corporation | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm | - | 5000 | + 85 C | TXC CORPORATION | - 30 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | -30°C ~ 85°C | Reel | 8Q | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 26 MHz | 10 PPM | SMD/SMT | 100 Ohms | 16 pF | Fundamental | ±10ppm | 50 uW | 100 Ohms | Crystals | 0.35 mm | 0.016 (0.40mm) | 1.6 mm | 1.2 mm | - | ||
![]() 8Q-38.400MEIY-T TXC Corporation | In Stock | - | - | - | 1.6 mm x 1.2 mm | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | - | Reel | 8Q | - | 10 PPM | - | 38.4 MHz | 20 PPM | SMD/SMT | - | 7 pF | - | - | 50 uW | 80 Ohms | Crystals | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.001482 oz | - | Bulk | FC-135 | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SOJ, 5.50mm pitch | MC-306 | 1 | - | EPSON | - | - | Tape & Reel (TR) | Active | Details | 0.043310 oz | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.005997 oz | - | MouseReel | FA-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | MC-146 | 1 | - | EPSON | - | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | MC-146 | 2000 | - | EPSON | - | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | FA-128 | 250 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.005997 oz | -20°C ~ 75°C | MouseReel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 48 MHz | - | - | 60 Ohms | - | Fundamental | ±15ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SOJ, 5.50mm pitch | MC-306 | 1 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.043310 oz | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 25 MHz | ±30ppm | - | 50 Ohms | - | Fundamental | ±20ppm | - | - | - | - | 0.028 (0.70mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.043310 oz | - | Reel | MC-306 | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | MC-146 | 1 | - | EPSON | - | - | Bulk | Active | Details | - | -40°C ~ 85°C | Bulk | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 40 MHz | ±10ppm | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 25 MHz | ±10ppm | - | 40 Ohms | - | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.005997 oz | -40°C ~ 85°C | MouseReel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 24 MHz | ±15ppm | - | 80 Ohms | 7pF | Fundamental | ±10ppm | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -40°C ~ 85°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 24 MHz | ±18ppm | - | 40 Ohms | 13pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - |