- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Packaging | Series | Tolerance | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILCX13-FF5F10-30.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM8-30.000MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 30 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX13-FF5F10-33.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | ABM8-33.000MHZ-10-D4Y-T | - | Details | Reel | ILCX13 | 30 PPM | 33 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() IXA10-HF5F10-32.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM12AIG-32.000MHZ-10-D2Y-T | AEC-Q200 | Details | Reel | IXA10 | 20 PPM | 32 MHz | 30 PPM | SMD/SMT | 10 pF | - | 150 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() IXA20-FBFF12-12.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 125 C | - 40 C | SMD/SMT | ABM3BAIG-12.000MHZ-12-R60-4Z-T | AEC-Q200 | Details | MouseReel | IXA20 | 30 PPM | 12 MHz | 50 PPM | SMD/SMT | 12 pF | 300 uW | 60 Ohms | Crystals | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() DF18CC1-16.9344MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 16.9344 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 40 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() IXA16-HBFF12-13.560MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-13.560MHZ-12-R80-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 13.56 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() IXA16-HF5F12-20.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | ABM8AIG-20.000MHZ-12-D2Y-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 20 MHz | 30 PPM | SMD/SMT | 12 pF | 200 uW | 70 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() E1SJA18-19.6608M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 19.6608 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 50 Ohms | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() ILCX19-FF5F10-24.576MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM11-24.576MHZ-R80-D4Y-T | - | Details | MouseReel | ILCX19 | 30 PPM | 24.576 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 80 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ILCX20-FF5F8-27.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-27.000MHZ-R150-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 27 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 150 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() IXA16-HBFF12-24.576MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-24.576MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 24.576 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX20-FF5F8-26.000MHz Abracon LLC. | In Stock | - | - | 1.6 mm x 1.2 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM12-26.000MHZ-R150-D4Y-T | - | Details | Reel | ILCX20 | 30 PPM | 26 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 150 Ohms | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() DF18CC1-15.360MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 15.36 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 40 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm | ||
![]() E1SJA18-6.144M TR Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | E1S | 15 PPM | 6.144 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 120 Ohms | Crystals | - | 3.2 mm | 13.3 mm | 4.85 mm | ||
![]() IXA20-FBFF12-24.000MHz Abracon LLC. | In Stock | - | - | - | 1000 | + 125 C | - 40 C | SMD/SMT | ABM3BAIG-24.000MHZ-12-4Z-T | AEC-Q200 | Details | MouseReel | IXA20 | 30 PPM | 24 MHz | 50 PPM | SMD/SMT | 12 pF | 300 uW | 40 Ohms | Crystals | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() MMC-463F-32.768KHZ-T Abracon LLC. | In Stock | - | - | - | 3000 | - | - | SMD/SMT | - | - | Details | MouseReel | MMC | - | 32.768 kHz | - | SMD/SMT | 12.5 pF | - | - | Crystals | - | - | - | - | ||
![]() IXA16-HBFF12-25.000MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-25.000MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 25 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ILCX19-FF5F10-50.000MHz Abracon LLC. | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | - 40 C | SMD/SMT | ABM11-50.000MHZ-D4Y-T | - | Details | Reel | ILCX19 | 30 PPM | 50 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 60 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() IXA16-HBFF12-18.432MHz Abracon LLC. | In Stock | - | - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | ABM8AIG-18.432MHZ-12-2Z-T3 | AEC-Q200 | Details | Reel | IXA16 | 20 PPM | 18.432 MHz | 50 PPM | SMD/SMT | 12 pF | 200 uW | 70 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() DF18CC1-7.3728MHZ-T Abracon LLC. | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | Details | MouseReel | D&F | 15 PPM | 7.3728 MHz | 30 PPM | SMD/SMT | 18 pF | 1 mW | 90 Ohms | Crystals | - | 4.5 mm | 11.7 mm | 4.8 mm |