- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-110.5-20-4X-EN ECS Inc. International | 3269 | - | - | - | 11.35 mm x 3.5 mm | - | 1000 | + 85 C | - | - 40 C | Through Hole | - | - | - | - | Details | - | - | Cut Tape | - | - | 30 PPM | Quartz Crystal | 11.0592 MHz | 50 PPM | Radial | - | 20 pF | - | - | 500 uW | 40 Ohms | Crystals | 3.5 mm | - | 11.35 mm | 5 mm | - | ||
![]() ECS-240-8-33-RTN-TR ECS Inc. International | 3524 | - | - | - | 3.2 mm x 2.5 mm | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 15 PPM | SMD Crystal | 24 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 40 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-200-20-20BM-DP ECS Inc. International | 699 | - | - | - | 7 mm x 5 mm | - | 1000 | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 30 PPM | SMD Crystal | 20 MHz | 100 PPM | SMD/SMT | - | 20 pF | - | - | 100 uW | 40 Ohms | Crystals | 1.3 mm | - | 7 mm | 5 mm | - | ||
![]() ECS-240-18-33B-CWN-TR3 ECS Inc. International | 7415 | - | - | - | SMD-4 | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | ECS-33B | - | 10 PPM | SMD Crystal | 24 MHz | 15 PPM / C | SMD/SMT | - | 18 pF | - | - | 200 uW | 40 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ABS05-32.768kHz-6-T Abracon LLC. | 2449 | - | - | Surface Mount | 2-SMD, No Lead | - | 3000 | + 85 C | Abracon LLC | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | -40°C ~ 85°C | MouseReel | ABS05 | 0.063 L x 0.039 W (1.60mm x 1.00mm) | 20 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 90 kOhms | 6 pF | Fundamental | ±20ppm | 0.5 uW | - | Crystals | 0.5 mm | 0.020 (0.50mm) | 1.6 mm | 1 mm | - | ||
![]() ECS-80-10-33-CGN-TR3 ECS Inc. International | 832 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | Sub Miniature | 8 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 100 uW | 400 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-100-12-33Q-JES-TR ECS Inc. International | 4068 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | AEC-Q200 | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 10 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | 100 uW | 100 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-100-12-33-JGN-TR3 ECS Inc. International | 4761 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 10 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | - | 100 uW | 100 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-80-20-33-JEN-TR3 ECS Inc. International | 1781 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 8 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | 100 uW | 400 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-80-8-33-JEN-TR3 ECS Inc. International | 282 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 8 MHz | 50 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 400 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-100-8-33Q-JES-TR ECS Inc. International | 6599 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 125 C | - | - 40 C | SMD/SMT | - | - | - | AEC-Q200 | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 10 MHz | 50 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 100 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() ECS-100-8-33-JGN-TR3 ECS Inc. International | 6999 | - | - | - | 3.2 mm x 2.5 mm | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 20 PPM | Sub Miniature | 10 MHz | 30 PPM | SMD/SMT | - | 8 pF | - | - | 100 uW | 100 Ohms | Crystals | 0.8 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 2823 | - | - | - | - | - | 3000 | + 85 C | - | - 30 C | - | - | - | - | - | Details | - | - | MouseReel | NX1210AB | - | - | - | 26 MHz to 52 MHz | - | SMD/SMT | - | 8 pF | - | - | 10 uW | - | Crystals | 0.25 mm | - | 1.2 mm | 1 mm | - | ||
Tiny WHSL | 3004 | - | - | - | - | - | 3000 | + 85 C | - | - 30 C | - | - | - | - | - | Details | - | - | MouseReel | NX1210AB | - | - | - | 26 MHz to 52 MHz | - | SMD/SMT | - | 8 pF | - | - | 10 uW | - | Crystals | 0.25 mm | - | 1.2 mm | 1 mm | - | ||
Tiny WHSL | 983 | - | - | - | - | - | 3000 | + 85 C | - | - 30 C | - | - | - | - | - | Details | - | - | MouseReel | NX1210AB | - | - | - | 26 MHz to 52 MHz | - | SMD/SMT | - | 8 pF | - | - | 10 uW | - | Crystals | 0.25 mm | - | 1.2 mm | 1 mm | - | ||
Tiny WHSL | 4209 | - | - | - | - | - | 3000 | + 85 C | - | - 30 C | - | - | - | - | - | Details | - | - | MouseReel | NX1008AA | - | - | - | - | - | SMD/SMT | - | 8 pF | - | - | 10 uW | - | Crystals | 0.25 mm | - | 1 mm | 0.8 mm | - | ||
Tiny WHSL | 19 | - | - | Surface Mount | 4-SMD, No Lead | FA-118T | 1 | - | EPSON | - | - | Bulk | X1E000251010601 | Active | - | Details | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | 32 MHz | ±20ppm | - | 100 Ohms | 8pF | Fundamental | ±15ppm | - | - | - | - | 0.014 (0.35mm) | - | - | - | ||
Tiny WHSL | 48 | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1 | - | EPSON | - | - | Bulk | X1E000021079401 | Active | - | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 22.5792 MHz | ±10ppm | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 35 | - | - | Surface Mount | 4-SMD, No Lead | FA-118T | 1 | - | EPSON | - | - | Bulk | X1E000251015601 | Active | - | Details | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | 24 MHz | ±20ppm | - | 200 Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | 0.014 (0.35mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Q22FA1280059211 | - | - | Details | 0.005997 oz | - | Bulk | FA-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |