- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Capacitance Tolerance | Category | Continuous Drain Current Id | Frequency Aging | Ihs Manufacturer | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Orientation | Mounting Styles | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Standard Frequency | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Type | Terminal Finish | Color | Capacitance | Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Load Capacitance | Operating Mode | Power Dissipation | Viewing Angle | Frequency Tolerance | Manufacturer Size Code | Family | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Luminous Flux | Reverse Voltage | Screening Level | Channel Type | Number of LEDs | Peak Wavelength | Dominant Wavelength | Output Level | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CXT-8192U Cirrus Logic | 1232 | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | ±5 ppm/Year | - | - | - | - | - | - | - | - | Cirrus Logic Inc. | - | Fundamental | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | Non-Compliant | - | 8.192 MHz | HC-49/UN | - | -40 to 85 °C | - | - | 0.512 L x 0.435 W (13.00mm x 11.05mm) | - | - | Crystal | - | - | - | - | - | 6.175197 MHz | ±245ppm | 2 | - | - | 40 Ohms | - | - | - | 19 pF | Fundamental | - | - | - | - | - | - | - | - | - | 40 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 (5.99mm) | - | - | - | - | ||
![]() FC7BSBBGM25.0-T2 Fox Electronics | In Stock | - | - | 9 Weeks | - | - | YES | SURFACE MOUNT | - | - | - | - | FOX ELECTRONICS | - | - | - | Fox Electronics | FC7BSBBGM25.0-T2 | - | - | Fox Electronics | - | - | - | - | - | 25 MHz | - | 85 °C | -40 °C | Tape & Reel (TR) | SMD, 4 PIN | Active | - | Active | - | 5.65 | - | Yes | - | - | - | - | - | * | - | - | e4 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | compliant | - | 0.005% | - | - | 7.5mm X 5.15mm X 1.1mm | - | - | - | - | - | - | - | - | 50 ppm | - | - | 500 µW | - | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 12 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP073F23CET CTS | In Stock | - | - | - | - | 11.1 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | CLCC | - | -20 to 70 °C | - | - | - | 20 PPM | - | - | - | - | - | 2.5400 | - | 7.3728 MHz | 25 ppm | 6 | SMD/SMT | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | 80 Ohms | - | - | 80 Ohm | - | - | - | - | - | - | - | LVDS | 5 | 3.2 mm | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2.5 mm x 2 mm | - | - | 20% | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | CSMD | - | -20 to 70 °C | - | - | - | 20 PPM | - | - | - | - | 10 uF | - | - | 16.384 MHz | 20 PPM | 4 | SMD/SMT | - | - | Polar | 5 mm | 450 mA | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 x 20 | - | - | 0.65 mm | - | 2.5 mm | 2 mm | - | - | ||
![]() LP19BF33IDT CTS | In Stock | - | - | - | - | 11.1 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6608 MHz | HC-49/US SM | - | -40 to 85 °C | - | ATSSMLP | - | 30 PPM | - | - | - | - | - | - | - | 19.6608 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | 40 Ohms | - | - | 40 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | 7.8 | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | SMD | - | -20 to 70 °C | - | - | - | 30 PPM | - | Crystal | - | - | - | - | - | 27 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | - | 18 pF | - | 4 | - | - | - | - | 10 uW | 40 Ohms | - | - | 50 Ohm | - | - | - | N | - | - | - | - | - | - | - | - | 1.05 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() GL050F33IDT CTS | In Stock | - | - | - | - | 11.7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | 5 MHz | HC-49/US SM | - | -40 to 85 °C | - | - | - | 30 PPM | - | - | - | - | 51 pF | - | - | 5 MHz | 30 PPM | 3 | SMD/SMT | - | - | - | - | - | 18 pF | - | - | - | - | - | - | 100 uW | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | 4.3 mm | - | 11.7 mm | 5 mm | - | - | ||
![]() 402F160XXCKR CTS | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | SMD | - | -20 to 70 °C | - | 402 | - | 15 PPM | - | Crystal | - | - | 2.2 uF | - | - | 16 MHz | 15 PPM | 4 | SMD/SMT | - | - | - | - | - | 8 pF | - | - | - | - | R | - | - | 15 Ohm | - | - | 300 Ohm | - | - | - | - | - | - | - | - | 2.2 mm | 2.2 x 1.25 x 0.65 | - | - | 0.55 mm | - | 2 mm | 1.6 mm | - | - | ||
![]() TS040F33IET CTS | In Stock | - | - | - | - | 11.1 mm x 4.83 mm | - | - | - | Standard LED | - | - | - | GaP | 2.95x2.95x2.35 mm | Circular | - | - | 30 mA | + 85 C | - | - 40 C | - | Through Hole | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 MHz | T-1 | - | -40 to 100 °C | - | - | - | 30 PPM | - | Uni-Color | - | Green | - | - | - | 4 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | - | - | 20 pF | - | - | 170 ° | - | - | - | - | 120 Ohms | - | - | - | 0.02 lm | 15 V | - | - | 1 | 555 nm | 565(Max) nm | - | - | - | - | - | 4.3 mm | - | 11.1 mm | 4.83 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 6 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | 24 MHz | CSMD | - | -20 to 70 °C | - | 406 | - | 30 PPM | - | - | - | - | 82 pF | - | - | 24 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | - | 18 pF | - | - | - | - | - | - | 10 uW | 40 Ohms | - | - | 40 Ohm | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | 1.2 mm | - | 6 mm | 3.5 mm | - | - | ||
![]() 402F1601XIAR CTS | In Stock | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | Surface Mount | - | -40C to 85C | - | - | - | - | - | 1.6(mm) | - | - | - | - | - | 16 MHz | SMD | Industrial grade | -40 to 85 °C | Tape and Reel | 402 | - | 10 PPM | - | Crystal | - | - | 330 uF | - | - | 16(MHz) | ±15(ppm) | 4 | SMD/SMT | - | - | - | - | 360 mA | 10(pF) | - | - | - | ±10 | - | - | - | 120(ohm) | - | - | 300 Ohm | - | - | Industrial | - | - | - | - | - | - | 8 x 11.5 | 2(mm) | - | 0.55 mm | - | 2 mm | 1.6 mm | 0.55(mm) | - | ||
![]() ATS125-E CTS | In Stock | - | - | - | - | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | HC-49/US | - | - | - | ATS | - | 30 PPM | - | - | - | - | - | - | - | 12.288 MHz | 50 PPM | 2 | Radial | - | - | - | - | - | Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3 x 4.3 x 2.8 | - | - | 3.68 mm | - | 10.85 mm | 4.5 mm | - | - | ||
![]() 416F50035CLR CTS | In Stock | - | - | - | - | 1.6 mm x 1.2 mm | - | - | - | Application Tooling | - | ±3 ppm/Year | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | - | - | -20 to 70 °C | - | - | - | 30 PPM | - | Application Tooling | - | - | - | - | - | 50 MHz | 0 ppm | 4 | SMD/SMT | - | - | - | - | - | 12 pF | - | - | - | ±30 ppm | - | 90136 | - | 100 Ohms | - | - | 100 Ohm | - | - | - | - | - | - | - | - | 285.75 mm | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | ||
![]() 416F37035CTR CTS | In Stock | - | - | - | - | 1.6 mm x 1.2 mm | - | - | - | - | - | ±3 ppm/Year | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 MHz | - | - | -20 to 70 °C | - | - | - | 30 PPM | - | Crystal | - | - | - | - | - | 37 MHz | 0 ppm | 4 | SMD/SMT | - | - | - | - | - | 6 pF | - | - | - | ±30 ppm | - | Barrier Strips and Tab Accessories | - | 200 Ohms | - | - | 200 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | ||
![]() 416F40625AAR CTS | In Stock | - | - | - | - | 1.6 mm x 1.2 mm | - | - | - | Humidity and Temperature Module | - | ±3 ppm/Year | - | - | - | - | - | - | - | + 60 C | - | - 10 C | Fundamental | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.61 MHz | - | - | -40 to 100 °C | T/R | - | - | 20 PPM | - | Humidity and Temperature Module | - | - | - | - | - | 40.61 MHz | 0 ppm | 4 | SMD/SMT | - | - | - | - | - | 10 pF | - | - | - | ±20 ppm | - | - | - | 100 Ohms | - | - | 100 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | ||
![]() TS320T33CDT CTS | In Stock | - | - | - | - | 11.1 mm x 4.83 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | HC-49/US SM | - | -20 to 70 °C | - | - | - | 30 PPM | - | - | - | - | 6.8 uF | - | - | 32 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | 80 Ohms | - | - | 80 Ohm | - | - | - | - | - | - | - | - | 7.37 mm | - | - | - | 4.3 mm | - | 11.1 mm | 4.83 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 6 mm x 3.5 mm | - | - | 5% | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.768 MHz | CSMD | - | -20 to 70 °C | - | - | - | 30 PPM | - | - | - | - | 0.001 uF | - | - | 32.768 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | - | 13 pF | - | - | - | - | - | - | 100 uW | 40 Ohms | - | - | 40 Ohm | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.55 mm | - | - | 1.2 mm | - | 6 mm | 3.5 mm | - | - |