- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Frequency Aging | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Package | Product Status | Standard Frequency | Supplier Package | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Drive Level | ESR | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 435F29BX3CET CTS Corporation | 44 | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 70°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | 29.4912 MHz | ±30ppm | - | - | 40 Ohms | - | - | 20pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | ||
![]() FC4SDCBMF48.0-1-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 435F120Y3GKT CTS Corporation | 44 | - | - | Surface Mount | 2-SMD, No Lead | 435F | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | 12 MHz | ±30ppm | - | - | 60 Ohms | - | - | 8pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | ||
![]() 435F240XXIDT CTS Corporation | 35 | - | - | Surface Mount | 2-SMD, No Lead | 435F | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | 24 MHz | ±15ppm | - | - | 40 Ohms | - | - | 18pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | ||
![]() 435F27115IET CTS Corporation | 44 | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | CTS-Frequency Controls | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MHz Crystal | - | - | 27.12 MHz | ±50ppm | - | - | 40 Ohms | - | - | 20pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | ||
![]() 416F25025AAR CTS | In Stock | - | - | - | - | - | ±3 ppm/Year | Contains lead / RoHS non-compliant | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | 25 MHz | - | 13000V (13kV) | - | - | - | - | ±20% | 1 (Unlimited) | - | Crystal | General Purpose | 4000pF | 25 MHz | 0 ppm | 4 | SMD/SMT | - | - | - | 10 pF | - | - | ±20 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | - | - | ||
![]() TS192F11CDT CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | - | Surface Mount | - | - | 19.2 MHz | HC-49/US SM | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 51pF | 19.2 MHz | 10 PPM | 2 | SMD/SMT | - | - | - | 18 pF | - | - | - | 100 uW | 40 Ohms | 40 Ohm | High Q, Low Loss | - | 4.3 mm | - | 11.1 mm | 4.83 mm | 0.057 (1.45mm) | - | ||
![]() ATS240CSM-1 CTS | In Stock | - | - | Requires Holder | Disk, Metal Fitting - Threaded | - | - | Contains lead / RoHS non-compliant | + 70 C | - | - 20 C | - | Surface Mount | - | - | 24 MHz | HC-49/US SM | 15000V (15kV) | -55°C ~ 100°C | Bulk | P | 5.512 Dia (140.00mm) | ±20% | 1 (Unlimited) | R16 | - | RF, Microwave, High Frequency | 250pF | 24 MHz | 50 PPM | 2 | SMD/SMT | - | - | - | 12 pF | - | - | - | 100 uW | 30 Ohms | - | - | - | 4.3 mm | - | 11.1 mm | 3.8 mm | - | - | ||
![]() ATS120SM CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | - | Surface Mount | - | - | 12 MHz | HC-49/US SM | 100V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | 1 (Unlimited) | X8R | - | Automotive | 390pF | 12 MHz | 50 PPM | 2 | SMD/SMT | - | - | - | Series | - | - | - | 100 uW | 40 Ohms | 40 Ohm | High Temperature | - | 4.3 mm | - | 12.3 mm | 4.83 mm | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 416F320X2CKR CTS | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 32 MHz | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±5% | 1 (Unlimited) | X7R | Crystal | Boardflex Sensitive | 1200pF | 32 MHz | 20 ppm | 4 | SMD/SMT | - | - | - | 8 pF | - | - | ±15 ppm | - | 200 Ohms | 200 Ohm | Soft Termination, High Voltage | - | - | - | 1.6 mm | 1.2 mm | 0.086 (2.18mm) | - | ||
![]() GL122F33CET CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 12.288 MHz | HC-49/US SM | 100V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | 1 (Unlimited) | X7R | - | Automotive | 1800pF | 12.288 MHz | 30 PPM | 3 | SMD/SMT | - | - | - | 20 pF | - | - | - | 100 uW | - | - | - | - | 4.3 mm | - | 11.7 mm | 5 mm | 0.038 (0.97mm) | AEC-Q200 | ||
![]() 416F27022CLR CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 27 MHz | - | 200V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | X7R | Crystal | General Purpose | 560pF | 27 MHz | 20 ppm | 4 | SMD/SMT | - | - | - | 12 pF | - | - | ±20 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | 0.057 (1.45mm) | - | ||
![]() 416F27111ASR CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | 27.12 MHz | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | C0G, NP0 | Crystal | General Purpose | 1200pF | 27.12 MHz | 10 ppm | 4 | SMD/SMT | - | - | - | Series | - | - | ±10 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | 0.035 (0.90mm) | - | ||
![]() 416F38423AKR CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | 38.4 MHz | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | Crystal | RF, Microwave, High Frequency | 1.1pF | 38.4 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | 8 pF | - | - | ±20 ppm | - | 200 Ohms | 200 Ohm | High Q, Low Loss | - | - | - | 1.6 mm | 1.2 mm | 0.037 (0.94mm) | - | ||
![]() LP120F35IET CTS | In Stock | - | - | Surface Mount, MLCC | 1825 (4564 Metric) | - | - | Lead free / RoHS Compliant | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | 12 MHz | HC-49/US SM | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR35 | 0.177 L x 0.252 W (4.50mm x 6.40mm) | ±5% | 1 (Unlimited) | BP | - | General Purpose | 6800pF | 12 MHz | 50 PPM | 2 | SMD/SMT | - | P (0.1%) | - | 20 pF | - | - | - | - | 40 Ohms | 40 Ohm | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | 0.059 (1.50mm) | - | ||
![]() 416F26033AKR CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | 26 MHz | - | 50V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Crystal | Automotive | 390pF | 26 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | 8 pF | - | - | ±30 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | 0.057 (1.45mm) | AEC-Q200 | ||
![]() 416F250X3CLR CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 25 MHz | - | 200V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | 1 (Unlimited) | X7R | Crystal | Automotive | 3300pF | 25 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | 12 pF | - | - | ±15 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | 0.038 (0.97mm) | AEC-Q200 | ||
![]() 416F271XXAAR CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | ±3 ppm/Year | Contains lead / RoHS non-compliant | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | 27.12 MHz | - | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±2% | 1 (Unlimited) | C0G, NP0 | Crystal | RF, Microwave, High Frequency | 27pF | 27.12 MHz | 15 ppm | 4 | SMD/SMT | - | - | - | 10 pF | - | - | ±15 ppm | - | 200 Ohms | 200 Ohm | High Q, Low Loss | - | - | - | 1.6 mm | 1.2 mm | 0.037 (0.94mm) | - | ||
![]() 416F374X2CAR CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 37.4 MHz | - | 100V | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 1 (Unlimited) | X7R | Crystal | General Purpose | 4700pF | 37.4 MHz | 20 ppm | 4 | SMD/SMT | - | - | - | 10 pF | - | - | ±15 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | 1.6 mm | 1.2 mm | 0.067 (1.70mm) | - | ||
![]() LP221F33CDT CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | 22.1184 MHz | HC-49/US SM | 630V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5pF | 1 (Unlimited) | C0G, NP0 | - | Automotive | 2.2pF | 22.1184 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | 18 pF | - | - | - | - | 30 Ohms | 30 Ohm | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | 0.067 (1.70mm) | AEC-Q200 |