- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Frequency Aging | Lead Free Status / RoHS Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Other Names | Product Depth (mm) | Standard Frequency | Supplier Package | Usage Level | Voltage Rated | Voltage Rating AC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Load Capacitance | Lead Style | Frequency Tolerance | Drive Level | ESR | Series Resistance | Screening Level | Output Level | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 416F380X3ATR CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - 10 C | Fundamental | Surface Mount | - | - | - | - | 38 MHz | - | - | 500V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 1 (Unlimited) | C0G, NP0 | Crystal | Automotive | 330pF | 38 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | - | 6 pF | - | ±15 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
![]() GL045F35CDT CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Lead free / RoHS Compliant | - | + 70 C | - 20 C | Fundamental | Surface Mount | - | - | - | - | 4.5 MHz | HC-49/US SM | - | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±10% | 1 (Unlimited) | X8R | - | Automotive | 680pF | 4.5 MHz | 50 PPM | 3 | SMD/SMT | - | - | - | - | 18 pF | - | - | 100 uW | 120 Ohms | 120 Ohm | - | - | - | - | - | 4.3 mm | - | 11.7 mm | 5 mm | 0.038 (0.97mm) | - | - | AEC-Q200 | ||
![]() MP111A CTS | In Stock | - | - | Through Hole | HC-49/U | 0.197 (5.00mm) | - | - | HAE102MBASFCKR | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 1000V (1kV) | - | -40°C ~ 85°C | - | HAE | 0.276 Dia (7.00mm) | 1000pF | 1 (Unlimited) | - | - | - | - | 11.0592 MHz | 50 PPM | - | Radial | ±20% | Straight | - | Radial, Disc | 20 pF | - | - | 100 uW | 30 Ohms | - | - | - | High Voltage | - | - | 13.46 mm | 0.394 (10.00mm) | 10.85 mm | 3.8 mm | - | - | Bulk | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | Lead free / RoHS Compliant | - | + 50 C | 0 C | Fundamental | Surface Mount | - | - | - | - | 20 MHz | SMD | - | 1000V (1kV) | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.226 L x 0.200 W (5.74mm x 5.08mm) | ±5% | 1 (Unlimited) | C0G, NP0 | Crystal | Boardflex Sensitive | 3900pF | 20 MHz | 15 PPM | 2 | SMD/SMT | - | - | - | - | 20 pF | - | - | 100 uW | 40 Ohms | 40 Ohm | - | - | Soft Termination, High Voltage | - | - | 1.35 mm | - | 5 mm | 3.2 mm | 0.086 (2.18mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Lead free / RoHS Compliant | - | + 70 C | - 20 C | - | Surface Mount | - | - | - | - | 27 MHz | CSMD | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±0.5pF | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 3.3pF | 27 MHz | 20 PPM | 4 | SMD/SMT | - | - | - | - | 10 pF | - | - | 10 uW | 80 Ohms | - | - | - | High Q, Low Loss | - | - | 0.65 mm | - | 2.5 mm | 2 mm | 0.037 (0.94mm) | - | - | - | ||
![]() LP100F33IDT CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Contains lead / RoHS non-compliant | - | + 85 C | - 40 C | Fundamental | Surface Mount | - | - | - | - | 10 MHz | HC-49/US SM | - | 100V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.5pF | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 1.6pF | 10 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | - | 18 pF | - | - | - | 60 Ohms | 60 Ohm | - | - | High Q, Low Loss | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | 0.024 (0.61mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Lead free / RoHS Compliant | - | + 70 C | - 20 C | Fundamental | Surface Mount | Surface Mount | -20C to 70C | - | 2.5(mm) | 48 MHz | SMD | Commercial grade | 16V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ | 0.063 L x 0.032 W (1.60mm x 0.80mm) | ±20% | 1 (Unlimited) | X7R | Crystal | General Purpose | 0.039µF | 48(MHz) | ±50(ppm) | 4 | SMD/SMT | - | - | - | - | 18(pF) | - | ±30 | 10 uW | 60(ohm) | - | Commercial | - | - | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.034 (0.87mm) | 0.8(mm) | - | - | ||
![]() 416F50023IKR CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 85 C | - 40 C | Fundamental | Surface Mount | - | - | - | - | 50 MHz | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | 1 (Unlimited) | C0G, NP0 | Crystal | Automotive | 1.5pF | 50 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | - | 8 pF | - | ±20 ppm | - | 100 Ohms | 100 Ohm | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() 416F500XXAAR CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - 10 C | Fundamental | Surface Mount | - | - | - | - | 50 MHz | - | - | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | 1 (Unlimited) | X7R | Crystal | Automotive | 0.022µF | 50 MHz | 15 ppm | 4 | SMD/SMT | - | - | - | - | 10 pF | - | ±15 ppm | - | 100 Ohms | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Lead free / RoHS Compliant | - | - | - | Fundamental | Surface Mount | - | - | - | - | 25 MHz | SMD | - | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 1 (Unlimited) | X8R | Crystal | Automotive | 1800pF | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 40 Ohm | - | - | - | - | - | - | - | 5 mm | 3.2 mm | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | Lead free / RoHS Compliant | - | - | - | Fundamental | Surface Mount | - | - | - | - | 24 MHz | SMD | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | 1 (Unlimited) | X7R | Crystal | Automotive | 0.056µF | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() TS286F11CDT CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Lead free / RoHS Compliant | - | + 70 C | - 20 C | - | Surface Mount | - | - | - | - | 28.63636 MHz | HC-49/US SM | - | 16V | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | 1 (Unlimited) | X7R | - | General Purpose | 1200pF | 28.6364 MHz | 10 PPM | 2 | SMD/SMT | - | - | - | - | 18 pF | - | - | - | 30 Ohms | 30 Ohm | - | - | - | - | - | 4.3 mm | - | 11.1 mm | 4.83 mm | 0.057 (1.45mm) | - | - | - | ||
![]() 416F52025ALR CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - 10 C | Fundamental | Surface Mount | - | - | - | - | 52 MHz | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 1 (Unlimited) | X7R | Crystal | General Purpose | 0.012µF | 52 MHz | 0 ppm | 4 | SMD/SMT | - | - | - | - | 12 pF | - | ±20 ppm | - | 100 Ohms | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.067 (1.70mm) | - | - | - | ||
![]() 416F271X3CAR CTS | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 70 C | - 20 C | Fundamental | Surface Mount | - | - | - | - | 27.12 MHz | - | - | 200V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Crystal | Boardflex Sensitive | 18pF | 27.12 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | - | 10 pF | - | ±15 ppm | - | 200 Ohms | 200 Ohm | - | - | Soft Termination, High Voltage | - | - | - | - | 1.6 mm | 1.2 mm | 0.086 (2.18mm) | - | - | - | ||
![]() 416F5001XAAR CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - 10 C | Fundamental | Surface Mount | - | - | - | - | 50 MHz | - | - | 630V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±2% | 1 (Unlimited) | C0G, NP0 | Crystal | Automotive | 680pF | 50 MHz | 15 ppm | 4 | SMD/SMT | - | - | - | - | 10 pF | - | ±10 ppm | - | 100 Ohms | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.076 (1.94mm) | - | - | AEC-Q200 | ||
![]() TS200F23CDT CTS | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | Contains lead / RoHS non-compliant | - | + 70 C | - 20 C | - | Surface Mount | - | - | - | - | 20 MHz | HC-49/US SM | - | 200V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 20pF | 20 MHz | 30 PPM | 2 | SMD/SMT | - | - | - | - | 18 pF | - | - | - | 30 Ohms | 40 Ohm | - | - | High Q, Low Loss | - | - | 4.3 mm | - | 11.1 mm | 4.83 mm | 0.057 (1.45mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | - | - | - | - | VJ1206Y224MXAAT | - | - | - | Surface Mount | - | - | Q7295672B | - | 66.6666 MHz | SMD | - | 50V | - | -55°C ~ 125°C | - | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 0.22µF | 1 (Unlimited) | - | - | - | - | - | 20 ppm | 4 | - | ±20% | - | - | 1206 (3216 Metric) | - | 0.067 (1.70mm) | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | - | - | X7R | - | Tape & Reel (TR) | - | ||
![]() 416F27013ASR CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - 10 C | Fundamental | Surface Mount | - | - | - | - | 27 MHz | - | - | 16V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | 1 (Unlimited) | X7R | Crystal | Automotive | 0.033µF | 27 MHz | 30 ppm | 4 | SMD/SMT | - | - | - | - | Series | - | ±10 ppm | - | 200 Ohms | 200 Ohm | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() 402F26011CLR CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | Lead free / RoHS Compliant | - | + 70 C | - 20 C | Fundamental | Surface Mount | - | - | - | - | 26 MHz | SMD | - | 100V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | 1 (Unlimited) | C0G, NP0 | Crystal | Automotive | 3900pF | 26 MHz | 10 PPM | 4 | SMD/SMT | - | - | - | - | 12 pF | - | - | - | 200 Ohms | 200 Ohm | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.6 mm | 0.067 (1.70mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | Lead free / RoHS Compliant | - | + 85 C | - 40 C | - | Surface Mount | - | - | - | - | 14.31818 MHz | CSMD | - | 50V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 2pF | 14.31818 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | 13 pF | - | - | 100 uW | 60 Ohms | - | - | - | High Q, Low Loss | - | - | 1.2 mm | - | 6 mm | 3.5 mm | 0.024 (0.61mm) | - | - | - |