- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Actuator Material | Surface Mount Land Size | Base Product Number | Contact Finish Mating | Contact Materials | Frequency Aging | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting | Other Names | Package | Primary Material | Product Status | Standard Frequency | Supplier Package | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Illumination Voltage (Nominal) | Illumination Type, Color | Polarization | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Ripple Current @ High Frequency | Illumination | Frequency Tolerance | Mechanical Life | Cable Opening | Drive Level | Operating Force | ESR | Actuator Orientation | Series Resistance | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 416F30022ISR CTS | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 30 MHz | - | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±2% | 1 (Unlimited) | - | C0G, NP0 | - | Crystal | - | - | Automotive | 680pF | - | - | - | - | - | 30 MHz | 20 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Series | - | - | - | - | - | - | ±20 ppm | - | - | - | - | 200 Ohms | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.076 (1.94mm) | - | - | - | AEC-Q200 | ||
![]() 402F38422IAR CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 38.4 MHz | SMD | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | 1 (Unlimited) | - | X7R | - | Crystal | - | - | Automotive | 3300pF | - | - | - | - | - | 38.4 MHz | 20 PPM | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | 100 Ohm | - | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.6 mm | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() 416F32013ALR CTS | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | - | - | 32 MHz | - | 200V | - | -55°C ~ 125°C | Tape & Box (TB) | A | 0.118 Dia x 0.197 L (3.00mm x 5.00mm) | ±10% | 1 (Unlimited) | - | X7R | - | Crystal | - | - | General Purpose | 0.039µF | - | - | - | - | - | 32 MHz | 30 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | ±10 ppm | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | + 70 C | - | - 20 C | - | Surface Mount | - | - | - | - | 12 MHz | CSMD | 50V | - | -25°C ~ 85°C | Tape & Reel (TR) | VJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | 1 (Unlimited) | - | Y5V (F) | - | - | - | - | General Purpose | 0.33µF | - | - | - | - | - | 12 MHz | 50 PPM | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | 10 uW | - | 60 Ohms | - | 50 Ohm | - | - | - | - | - | - | 1.05 mm | - | 5 mm | 3.2 mm | 0.035 (0.90mm) | - | - | - | - | ||
![]() 416F40622CTR CTS | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | - | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | 40.61 MHz | - | 500V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | 1 (Unlimited) | - | X7R | - | Crystal | - | - | Automotive | 0.012µF | - | - | - | - | - | 40.61 MHz | 20 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 6 pF | - | - | - | - | - | - | ±20 ppm | - | - | - | - | 100 Ohms | - | 100 Ohm | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | 0.086 (2.18mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | Rubber | - | - | - | FRCIR | Gold | Copper Alloy | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | Metal | Active | - | - | - | 500VAC, 700VDC | -40°C ~ 125°C | - | CIR | - | - | - | Crimp | - | Receptacle, Female Sockets | - | 3 | Olive Drab | Aerospace, Medical, Military | - | Bayonet Lock | 13A | N (Normal) | Unshielded | Environment Proof | - | - | Olive Drab Cadmium | - | 10SL-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | - | - | - | - | - | - | - | Flame Retardant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CIR07 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | 228CDVA | - | - | - | - | - | - | CTS Electrocomponents | - | - | - | - | Tray | - | Active | - | - | - | - | -25°C ~ 70°C | - | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | Round Button | - | SPST-NO | - | Off-Mom | - | 3 VDC | LED, White | - | - | - | - | - | - | - | Illuminated | - | 100,000 Cycles | - | - | 160gf | - | Top Actuated | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 402F2601XIDR CTS | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 26 MHz | SMD | 400V | - | -25°C ~ 85°C | Bulk | SMM | 1.000 Dia (25.40mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | General Purpose | 220µF | - | - | - | - | - | 26 MHz | 15 PPM | - | 4 | - | SMD/SMT | - | 1.507 Ohm @ 120Hz | - | - | - | 0.394 (10.00mm) | - | - | Polar | 18 pF | - | 1.64A @ 120Hz | - | - | 2.3452A @ 100kHz | - | - | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | 0.55 mm | 1.457 (37.00mm) | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 402F40012IJR CTS | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 40 MHz | SMD | - | - | -40 to 85 °C | - | 81D | - | 10 PPM | 1 (Unlimited) | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | 40 MHz | 20 PPM | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 9 pF | - | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | 60 Ohm | - | - | - | - | - | - | 0.55 mm | - | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 416F24011ADR CTS | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 2000 Hrs @ 85°C | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | - | - | 24 MHz | - | 200V | - | -25°C ~ 85°C | Bulk | SMH | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | General Purpose | 2700µF | - | - | - | - | - | 24 MHz | 10 ppm | - | 4 | - | SMD/SMT | - | 92 mOhm @ 120Hz | - | - | - | 0.394 (10.00mm) | - | - | Polar | 18 pF | - | 5.67A @ 120Hz | - | - | 8.505A @ 100kHz | - | ±10 ppm | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | - | 2.559 (65.00mm) | 1.6 mm | 1.2 mm | - | - | - | - | - | ||
![]() 416F27022IDR CTS | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 1000 Hrs @ 105°C | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 27 MHz | - | 160V | - | -40°C ~ 105°C | Bulk | KMQ | 0.315 Dia (8.00mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | General Purpose | 10µF | - | - | - | - | - | 27 MHz | 20 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | 0.138 (3.50mm) | - | - | Polar | 18 pF | - | 41mA @ 120Hz | - | - | 73.8mA @ 100kHz | - | ±20 ppm | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | - | 0.512 (13.00mm) | 1.6 mm | 1.2 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | 3000 Hrs @ 85°C | - | - | - | Fundamental | Surface Mount | - | - | - | - | 25 MHz | SMD | 180V | - | -25°C ~ 85°C | Bulk | RLA | 1.181 Dia (30.00mm) | ±10% | 1 (Unlimited) | - | - | - | Crystal | - | - | General Purpose | 1300µF | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.559 (14.20mm) | - | - | Polar | - | - | 5.64A @ 120Hz | - | - | 8.46A @ 50kHz | - | - | - | - | - | - | - | - | 40 Ohm | - | - | - | - | - | - | - | 1.870 (47.50mm) | - | - | - | - | - | - | - | ||
![]() 416F44035IAR CTS | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 12000 Hrs @ 85°C | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 44 MHz | - | 250V | - | -40°C ~ 85°C | Tape & Box (TB) | 057 PSM-SI | 1.378 Dia (35.00mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | Audio | 680µF | - | - | - | - | - | 44 MHz | 0 ppm | - | 4 | - | SMD/SMT | - | 240 mOhm @ 100Hz | - | - | - | 0.394 (10.00mm) | - | - | Polar | 10 pF | 145 mOhms | 2.6A @ 100Hz | - | - | - | - | ±30 ppm | - | - | - | - | 100 Ohms | - | 100 Ohm | - | - | - | - | - | - | - | 1.654 (42.00mm) | 1.6 mm | 1.2 mm | - | - | - | - | - | ||
![]() ATS049A CTS | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | 10000 Hrs @ 85°C | + 70 C | - | - 20 C | - | Through Hole | B43501F2108M 2 B43501F2108M2 B43501F2108M2-ND | - | - | - | 4.9152 MHz | HC-49/US | 200V | - | -40°C ~ 85°C | Bulk | B43501 | 1.181 Dia (30.00mm) | ±20% | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | 1000µF | - | - | - | - | - | 4.9152 MHz | 50 PPM | - | 2 | - | Radial | - | 100 mOhm @ 100Hz | - | - | - | 0.394 (10.00mm) | - | - | Polar | Series | 130 mOhms | 2.93A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.68 mm | 1.457 (37.00mm) | 10.85 mm | 4.5 mm | - | - | - | - | - | ||
![]() 416F38425CSR CTS | In Stock | - | - | Through Hole | Radial, Can - Mounting Ring - 4 Lead | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 8000 Hrs @ 125°C | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | 38.4 MHz | - | 25V | - | -40°C ~ 125°C | Bulk | 120 ATC | 0.591 Dia x 1.181 L (15.00mm x 30.00mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | Automotive | 1500µF | - | - | - | - | - | 38.4 MHz | 0 ppm | - | 4 | - | SMD/SMT | - | 49 mOhm | - | - | - | 0.325 (8.25mm) | - | - | - | Series | 46 mOhms | - | - | - | 2.89A @ 10kHz | - | ±20 ppm | - | - | - | - | 200 Ohms | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.2 mm | - | - | - | - | AEC-Q200 | ||
![]() 416F32033ASR CTS | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 5000 Hrs @ 125°C | + 60 C | - | - 10 C | Fundamental | Surface Mount | - | - | - | - | 32 MHz | - | 35V | - | -40°C ~ 125°C | - | B41895 | 0.492 Dia (12.50mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | Automotive | 1500µF | - | - | - | - | - | 32 MHz | 30 ppm | - | 4 | - | SMD/SMT | - | 28 mOhm @ 10kHz | - | - | - | 0.197 (5.00mm) | - | - | Polar | Series | 24 mOhms | - | - | - | 2.97A @ 100kHz | - | ±30 ppm | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | - | 1.457 (37.00mm) | 1.6 mm | 1.2 mm | - | - | - | - | AEC-Q200 | ||
![]() 416F380X2ILR CTS | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | ±3 ppm/Year | Lead free / RoHS Compliant | 4000 Hrs @ 105°C | + 85 C | - | - 40 C | Fundamental | Surface Mount | - | - | - | - | 38 MHz | - | 25V | - | -40°C ~ 105°C | Tape & Box (TB) | 048 RML | 0.630 Dia (16.00mm) | ±20% | 1 (Unlimited) | - | - | - | Crystal | - | - | General Purpose | 2200µF | - | - | - | - | - | 38 MHz | 20 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | 0.295 (7.50mm) | - | - | Polar | 12 pF | 56 mOhms | 1.12A @ 100Hz | - | - | - | - | ±15 ppm | - | - | - | - | 200 Ohms | - | 200 Ohm | - | - | - | - | - | - | - | 1.063 (27.00mm) | 1.6 mm | 1.2 mm | - | - | - | - | - | ||
![]() LP122F33CDT CTS | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | 2000 Hrs @ 105°C | + 70 C | - | - 20 C | Fundamental | Surface Mount | - | - | - | - | 12.288 MHz | HC-49/US SM | 50V | - | -55°C ~ 105°C | Bulk | 601D | 0.625 Dia x 1.125 L (15.88mm x 28.58mm) | - | 1 (Unlimited) | - | - | - | - | - | - | General Purpose | 120µF | - | - | - | - | - | 12.288 MHz | 30 PPM | - | 2 | - | SMD/SMT | - | - | - | - | - | - | - | - | Polar | 18 pF | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | 40 Ohm | - | - | - | - | - | - | 3.2 mm | - | 11.1 mm | 4.83 mm | - | - | - | - | - |