- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Manufacturer Package Identifier | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | PowerSupply | Risk Rank | RoHS | Rohs Code | Seal | Packaging | Max Operating Temperature | Min Operating Temperature | Contact Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Frequency Tolerance | Accuracy | Rise Time | Series Resistance | Connection Type | Pressure Range | Electrical Connection | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXTAL003515 IQD Frequency Products | 256 | - | - | Through Hole | 2 | - | - | - | - | IDEC | LB7K-3SA-1H | - | - | - | Compliant | - | - | - | 60 °C | -10 °C | - | - | - | 11.0592 MHz | 30 ppm | - | - | - | - | 20 pF | 0.002 % | - | - | 35 Ω | - | - | - | - | - | - | No SVHC | ||
![]() LFSPXO018545 IQD Frequency Products | 276 | - | - | - | - | - | - | - | - | Siemens Building Technologies | 599-10144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL003063 IQD Frequency Products | 297 | - | - | Through Hole | 2 | - | LFXTAL003063 | - | - | Miscellaneous | - | - | - | - | Compliant | - | - | - | 70 °C | -20 °C | - | - | - | 3.579545 MHz | 50 ppm | - | - | - | - | 20 pF | 0.003 % | 0.003 % | - | 300 Ω | - | - | - | 4 mm | 11.05 mm | 4.7 mm | No SVHC | ||
![]() LFXTAL003329 IQD Frequency Products | 45 | - | - | - | - | - | - | - | - | ABB | TNL22ERT-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL003099 IQD Frequency Products | 51 | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO025492 IQD Frequency Products | 5341 | - | - | - | 4 | Zinc-Plated Steel | - | - | - | Gems Sensors & Controls | 210633 | - | - | - | Compliant | - | No | Cut Tape | - | - | SPDT | - | 5 A @ 125 VAC, 250 VAC | 12 MHz | - | - | - | - | - | 15 pF | - | - | 6 ns | - | - | 150-650 psi | - | - | - | - | - | ||
![]() LFXTAL026396 IQD Frequency Products | 303 | - | - | - | - | - | - | - | - | ABB | TNL22ERT-62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL055299 IQD Frequency Products | 3050 | - | - | - | 4 | Aluminum | - | - | - | Barksdale Control Products | P1H-H600SS-V | - | - | - | Compliant | - | Yes | - | 85 °C | -40 °C | - | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC | 25 MHz | 30 ppm | - | - | - | - | 18 pF | 0.002 % | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() LFXTAL055595 IQD Frequency Products | 3250 | - | - | - | 4 | - | - | - | - | Siemens Building Technologies | 599-10141 | - | - | - | Compliant | - | - | - | 70 °C | -20 °C | - | - | - | 32 MHz | 10 ppm | - | - | - | - | 10 pF | 0.001 % | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() LFXTAL003068 IQD Frequency Products | 50 |
| - | - | - | Brass | - | - | IQD FREQUENCY PRODUCTS LTD | Barksdale Control Products | 96201-BB3-S1251 | Active | - | 2.16 | - | Yes | Yes | - | - | - | SPDT | compliant | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | 12 in Leads | - | - | - | - | ||
![]() LFSPXO024589 IQD Frequency Products | 18630 | - | - | Surface Mount | 4 | - | - | CE, CSA, UL | - | Square D | 437367 | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | SPDT | - | 3 A @ 240 VAC, 6 A @ 120 VAC, 0.27 A @ 250 VDC, 0.22 A @ 125 VDC | 50 MHz | 50 ppm | - | 3.3 V | 3.6 V | 3 V | 15 pF | 0.005 % | - | 6 ns | - | - | - | Screw Terminals | 1.3 mm | 5.2 mm | 3.4 mm | No SVHC | ||
![]() LFXTAL002996 IQD Frequency Products | 340 | - | - | Through Hole | 2 | - | - | CE;CS;cULus;LVD;UL | - | Danfoss Electronics | 060-5242 | - | 12 Watts | - | Yes | - | Yes | - | 60 °C | -10 °C | SPST | - | 24 Amps | 32.8 kHz | - | Pressure Switch | - | - | - | 12.5pF | 0.0015 % | - | - | - | - | 100~465 psi | Hole | - | - | - | No SVHC | ||
![]() LFSPXO071239 IQD Frequency Products | 660 |
| - | - | - | - | - | - | - | ILME | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO020902 IQD Frequency Products | 451 | - | - | - | - | - | - | - | - | Siemens Building Technologies | 599-10600-0.3-1.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
![]() LFXTAL071782 IQD Frequency Products | In Stock | - | - | - | - | Stainless Steel | - | CSA, UL | - | Dwyer Instruments | DAW-7043-153-9E | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 8pF | - | - | - | - | - | 10-300 psi | Screw Terminals | - | - | - | - | ||
![]() LFSPXO071202 IQD Frequency Products | 431 | - | - | - | - | - | - | - | - | ILME | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFTVXO063705 IQD Frequency Products | 23 | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFTCXO063712 IQD Frequency Products | In Stock | - | - | - | - | - | - | - | - | IDEC | LB7K-3SD-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFTCXO063784 IQD Frequency Products | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | A114EA(DIG.TRANS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO056296 IQD Frequency Products | 977 | - | - | - | - | - | - | - | - | IDEC | LB7K-3SD-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |