- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Seal | Max Operating Temperature | Min Operating Temperature | Contact Type | Depth | Current Rating | Frequency | Frequency Stability | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Frequency Tolerance | Series Resistance | Connection Type | Electrical Connection | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFXTAL017145 IQD Frequency Products | 97 | - | - | - | - | - | - | IDEC | LB7K-3SE-1H | - | - | - | - | - | - | - | - | - | - | - | - | 30pF | - | - | - | - | - | - | - | - | - | - | ||
![]() LFTVXO063706 IQD Frequency Products | In Stock | - | - | - | - | Aluminum | - | Barksdale Control Products | P1H-M340SS | - | Yes | - | - | - | - | 10 A @ 125 VAC, 250 VAC, 480 VAC, 2 A @ 600 VAC, 0.05 A @ 125 VDC, 0.03 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFOCXO063816 IQD Frequency Products | In Stock | - | - | - | - | - | - | IDEC | LB7K-3SD-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMCXO064082 IQD Frequency Products | In Stock | - | - | - | - | - | - | Siemens Building Technologies | 599-10600-0.8-1.2 | Compliant | - | 85 °C | -40 °C | - | - | - | 12.8 MHz | - | 3.3 V | - | - | - | - | - | - | Threaded | - | - | - | - | - | No SVHC | ||
![]() LFMCXO064080 IQD Frequency Products | In Stock | - | - | - | - | - | - | Shimpo Instruments | - | Compliant | - | 85 °C | -40 °C | - | - | - | 20 MHz | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() LFOCXO063815 IQD Frequency Products | In Stock | - | - | - | - | Stainless Steel | - | Barksdale Control Products | 715S-17-2B1200RW48 | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFTCXO063713 IQD Frequency Products | In Stock | - | - | - | - | - | - | Miscellaneous | A114M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO019275 IQD Frequency Products | 20 |
| - | - | - | - | - | Siemens Building Technologies | 599-10600-0.8-1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | ||
![]() LFSPXO021270 IQD Frequency Products | 393 | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO018610 IQD Frequency Products | 132 | - | - | Surface Mount | 4 | - | - | IDEC | LB7K-3SG-1H | Compliant | - | 70 °C | 0 °C | - | 5.2 mm | - | 3.6864 MHz | 50 ppm | 3.3 V | 3.63 V | 2.97 V | 50 pF | 7 mA | 0.005 % | - | - | - | 1.5 mm | 7.2 mm | 5 mm | No | No SVHC | ||
![]() LFTVXO063792 IQD Frequency Products | In Stock | - | - | - | - | - | CSA, UL | Square D | 155806 | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | ||
![]() LFXTAL017146 IQD Frequency Products | 614 | - | - | - | - | Brass | - | Barksdale Control Products | 96211-BB2-T2-Z12 | - | Yes | - | - | SPDT | - | - | - | - | - | - | - | 30pF | - | - | - | - | DIN 43650 Connector | - | - | - | - | - | ||
![]() LFXTAL002995 IQD Frequency Products | 13 |
| - | - | - | - | - | Miscellaneous | ESAD39-06 | - | - | - | - | - | - | - | - | - | - | - | - | 12.5pF | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO071977 IQD Frequency Products | 1594 | - | - | - | - | - | - | IDEC | LB7K-3SH-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFSPXO056273 IQD Frequency Products | 22 |
| - | - | - | - | - | Powerex | A115M | Non-Compliant | - | 85 °C | -40 °C | - | - | - | - | 50 ppm | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() LFXTAL071768 IQD Frequency Products | In Stock | - | - | - | - | - | - | IDEC | LB7MK-21SB-5H | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL071270 IQD Frequency Products | 281 |
| - | - | - | - | - | IDEC | LB7MK-21SB-2H | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL024985 IQD Frequency Products | 100 |
| - | Through Hole | 2 | - | - | Powerex | A115C | Compliant | - | 60 °C | -10 °C | - | - | - | 3.2768 MHz | 50 ppm | - | - | - | 12pF | - | 0.003 % | 300 Ω | - | - | - | - | - | - | No SVHC | ||
![]() LFSPXO061624 IQD Frequency Products | 796 | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFXTAL071258 IQD Frequency Products | In Stock | - | - | - | - | - | - | Siemens Building Technologies | 599-10601-0.8-1.9 | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | Threaded | - | - | - | - | - | - |