- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | ESR | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS07-LR-32.768KHZ-6-1-T Abracon LLC | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS07-LR | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | - | - | 50kOhms | 6pF | Fundamental | ±10ppm | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.5494mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-8.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.50 | - | - | 8MHz | ±10ppm | - | - | L11.4XB4.7XH3.3 (mm)/L0.449XB0.185XH0.13 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | - | - | 100 μW | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AB308-16.667MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | - | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | 16.667MHz | ±50ppm | - | 800μm | - | - | 50Ohms | 16pF | Fundamental | ±30ppm | 0.003 % | - | - | - | - | 8.2042mm | 0.323 8.20mm | 8.001mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-260-10-36Q-ES-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 26MHz | ±50ppm | - | - | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ABM2-11.0592MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | 4.5mm | 11.0592MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.4958mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/200-20 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 0.005% | e1 | yes | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 125°C | -55°C | - | TAPE AND REEL | 8541.60.00.50 | 20pF | 5mm | 20MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20MHz | 30Ohm | 20pF | - | 0.003% | - | 500 µW | - | PARALLEL - FUNDAMENTAL | 30Ohm | 4.4958mm | - | 11.7mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-3.579545MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 4.8mm | 3.579545MHz | ±30ppm | - | - | - | - | 180Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 180Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() CY6BSMD Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | 1000 | + 70 C | 0 C | SMD/SMT | Details | - | - | MouseReel | - | CYSDxx | - | 50 PPM | - | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | - | 6 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | - | 100 uW | 90 Ohms | - | - | 4 mm | - | 13.5 mm | 4.7 mm | - | - | - | - | - | ||
![]() ABM2-18.432MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | 4.5mm | 18.432MHz | ±30ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.5mm | No | - | RoHS Compliant | - | - | ||
![]() ECS-110.5-S-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | AT-CUT CRYSTAL, TAPE AND REEL | 8541.60.00.50 | - | - | 11.0592MHz | ±50ppm | - | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 11.0592MHz | 30Ohm | Series | Fundamental | ±30ppm | - | 1000 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ABLS-24.576MHZ-B2F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 4.7mm | 24.576MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-12.5-34S-TR ECS Inc. | In Stock | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | ECX-34S | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | TR | 8541.60.00.10 | - | - | 32.768kHz | - | - | 1.8mm | - | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | - | 0.1 μW | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-28.63636MHZ-B4-F-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | 2 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 4.7mm | 28.63636MHz | ±50ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.699mm | No | Yes | ROHS3 Compliant | Lead Free | - | ||
![]() MC-40532.7680K-A0:ROHS Seiko Instruments, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABL-12.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | 12MHz | ±30ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | - | - | ||
![]() ABM3B-36.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 50.008559mg | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 36MHz | ±30ppm | - | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 36MHz | 50Ohm | 18pF | Fundamental | - | - | 10 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABL-14.7456MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Bright Tin (Sn) - annealed | - | - | - | AT-CUT; TR | - | - | - | 14.7456MHz | ±30ppm | - | - | L11.5XB5.0XH3.5 (mm)/L0.453XB0.197XH0.138 (inch) | 14.7456MHz | 50Ohm | 18pF | Fundamental | - | - | 100 μW | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXSLF/250F-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | Bulk | - | - | - | 0.005% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | - | 8541.60.00.60 | - | 4.65mm | 25MHz | 50 ppm | - | - | L11.35XB4.65XH3.6 (mm) | 25MHz | 30Ohm | 20pF | - | 0.003% | - | 500 µW | - | PARALLEL - FUNDAMENTAL | 30Ohm | 3.6mm | - | 11.35mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABM8AIG-27.000MHZ-12-2Z-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ABM8AIG | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | - | MHz Crystal | - | 125°C | -40°C | - | - | - | - | - | 27MHz | ±50ppm | - | - | - | - | 50Ohms | 12pF | Fundamental | ±20ppm | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() FL2000059 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2002 | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.50 | - | - | 20MHz | ±10ppm | - | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 20MHz | 60Ohm | 9pF | Fundamental | - | - | 10 μW | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | - |