- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM8G-16.000MHZ-18-D2Y-T Abracon LLC | 150000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 2.5mm | - | 16MHz | ±30ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | - | 80Ohm | 990.6μm | 0.039 1.00mm | 3.2mm | 2.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABM2-12.000MHZ-D4Y-T Abracon LLC | 9000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 4.5mm | - | 12MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8mm | 4.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ST3215SB32768H5HPWAA AVX / Kyocera | 129 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS25-32.000KHZ-T Abracon LLC | 21506 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 3.8mm | - | 32kHz | - | - | - | - | 50kOhms | 12.5pF | Fundamental | ±30ppm | - | - | 50kOhm | 2.4892mm | 0.098 2.50mm | 8mm | 3.81mm | - | - | RoHS Compliant | - | - | ||
![]() XRCGB24M000F1H00R0 Murata Electronics | 3000 |
| Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | XRCGB | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | TR, PLASTIC, 7 INCH | 8541.60.00.60 | - | - | 24MHz | ±10ppm | - | L2.0XB1.6XH0.65 (mm)/L0.079XB0.063XH0.026 (inch) | 24MHz | 80Ohm | 6pF | Fundamental | - | - | 300 μW | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ABMM2-16.000MHZ-E2-T Abracon LLC | 13200 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.6mm | - | 16MHz | ±20ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | 1.1938mm | 0.047 1.20mm | 6mm | 3.6068mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CX5032GB12000H0PESZZ Kyocera AVX | 137 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS06-32.768KHZ-9-1-T Abracon LLC | 66350 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS06 | 0.079Lx0.047W 2.00mmx1.20mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) - electroplated | - | - | - | TAPE AND REEL | 8541.60.00.10 | 1.2mm | - | 32.768kHz | - | - | - | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±10ppm | - | 0.1 μW | 90kOhm | 609.6μm | 0.024 0.60mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CT2016DB19200C0FLHA1 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM2-36.000MHZ-D4YF-T Abracon LLC | 10 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | - | 36MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8.001mm | 4.4958mm | No | - | RoHS Compliant | - | - | ||
![]() CX2016DB32000D0FLJCC Kyocera AVX | 5885 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS07-32.768KHZ-6-T Abracon LLC | 158800 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS07 | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 1.5mm | - | 32.768kHz | - | - | - | - | 70kOhms | 6pF | Fundamental | ±20ppm | - | - | 70kOhm | 889μm | 0.035 0.90mm | 3.2mm | 1.5494mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ABMM2-10.000MHZ-E2-T Abracon LLC | 6000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABMM2 | 0.240Lx0.142W 6.00mmx3.60mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.6mm | - | 10MHz | ±20ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.1938mm | 0.047 1.20mm | 6mm | 3.6068mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CX3225SB32000D0FPLCC Kyocera AVX | 460 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABM3B-24.576MHZ-B2-T Abracon LLC | 2134 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | - | 24.576MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-25.000MHZ-10-1-U-T Abracon LLC | 16800 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 3.2mm | - | 25MHz | ±10ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | 1.0922mm | 0.043 1.10mm | 5mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-24.000MHZ-B4Y-T Abracon LLC | 39 |
| Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | Not Applicable | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 24MHz | ±30ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 24MHz | 50Ohm | 18pF | Fundamental | - | - | 10 µW | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-6-12-TR ECS Inc. | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | TR | 8541.60.00.10 | - | - | 32.768kHz | 20 ppm | 800μm | - | 0.032768MHz | 90kOhm | 6pF | Fundamental | ±20ppm | - | 0.5 μW | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM3B-27.000MHZ-10-B-1-U-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | TR, 7 INCH | - | - | unknown | 27MHz | ±10ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 27MHz | 50Ohm | 10pF | Fundamental | - | - | 10 μW | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-12-33Q-JES-TR ECS Inc. | 3034 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | 24MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 12pF | Fundamental | ±20ppm | - | 100 μW | - | 800μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |