- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Insulation Resistance | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABLS-22.1184MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | 4.7mm | 22.1184MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 40Ohm | 4.191mm | 0.165 4.20mm | 11.4mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABS09-32.768KHZ-7-T Abracon LLC | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS09 | 0.161Lx0.059W 4.10mmx1.50mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | 32.768kHz | 20 ppm | - | - | - | 70kOhms | - | 7pF | Fundamental | ±20ppm | - | - | 70kOhm | 889μm | 0.035 0.90mm | 4.0894mm | 1.5mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABLS-9.216MHZ-B4-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 9.216MHz | ±50ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 60Ohm | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATS16B CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | 2012 | ATS | 0.427Lx0.177W 10.85mmx4.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper - with Nickel barrier | - | - | - | AT CUT | 8541.60.00.50 | - | 16MHz | ±50ppm | - | 10.85mm X 4.50mm X 3.68mm | 16MHz | 40Ohm | - | 18pF | Fundamental | ±30ppm | - | 100 µW | - | - | 0.145 3.68mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM8G-16.000MHZ-18-D2Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 16MHz | ±30ppm | - | - | - | 80Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 80Ohm | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() 9C-30.000MEEJ-T TXC Corporation | 10 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | 8541.60.00.60 | 4.8mm | 30MHz | ±10ppm | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 30MHz | 30Ohm | - | 18pF | Fundamental | - | - | 1 μW | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9B-16.000MEEJ-B TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.001% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 8541.60.00.50 | 5mm | 16MHz | ±10ppm | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 16MHz | 30Ohm | - | 18pF | Fundamental | - | - | 1 μW | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() 9H03200031 TXC Corporation | 6001 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 9HT10 | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | - | 32.768kHz | - | - | - | - | 70kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | - | 838.2μm | 0.033 0.85mm | 3.2004mm | 1.4986mm | - | - | RoHS Compliant | - | ||
![]() FY2400064 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | 24MHz | ±10ppm | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 24MHz | 50Ohm | - | 10pF | Fundamental | - | - | 10 µW | - | - | 0.043 1.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABM2-9.8304MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM2 | 0.315Lx0.177W 8.00mmx4.50mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | - | 9.8304MHz | ±30ppm | - | - | - | 100Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | 1.6002mm | 0.081 1.80mm | 8.001mm | 4.4958mm | No | - | RoHS Compliant | - | ||
![]() ABM8-32.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 32MHz | ±50ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 40Ohm | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM7-29.4912MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 29.4912MHz | ±30ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | 1.397mm | 0.055 1.40mm | 5.9944mm | 3.5052mm | No | - | RoHS Compliant | Lead Free | ||
![]() AB-32.768MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -20°C~70°C | Bulk | - | AB | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 32.768MHz | ±100ppm | 4.88mm | - | - | 25Ohms | - | 18pF | 3rd Overtone | ±20ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM8G-14.7456MHZ-4Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 2.5mm | 14.7456MHz | ±30ppm | - | - | - | 80Ohms | - | 10pF | Fundamental | ±30ppm | - | - | 80Ohm | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ABS25-32.768KHZ-6-1-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | 4 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABS25 | 0.315Lx0.150W 8.00mmx3.80mm | 0.001% | e2 | no | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Tin/Silver (Sn/Ag) | - | - | - | TAPE AND REEL | - | 3.8mm | 32.768kHz | - | - | L8.0XB3.8XH2.5 (mm)/L0.315XB0.15XH0.098 (inch) | 0.032768MHz | 50kOhm | - | 6pF | Fundamental | ±10ppm | - | 1 μW | 50kOhm | 2.4892mm | 0.098 2.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABM3B-25.000MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | 3.2mm | 25MHz | ±50ppm | - | - | - | 50Ohms | 500MOhm | 18pF | Fundamental | ±20ppm | 0.002 % | - | 50Ohm | 1.0922mm | 0.043 1.10mm | 5mm | 3.2004mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ABLS2-30.000MHZ-D4YF-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.8mm | 30MHz | ±30ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 100Ohm | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ABM3-12.288MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM3 | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | 12.288MHz | ±30ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 60Ohm | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | - | Unknown | ROHS3 Compliant | - | ||
![]() ABLS7M2-16.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS7M2 | 0.276Lx0.161W 7.00mmx4.10mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 13 INCH | 8541.60.00.50 | - | 16MHz | ±30ppm | - | L7.0XB4.1XH2.0 (mm)/L0.276XB0.161XH0.079 (inch) | 16MHz | 60Ohm | - | 18pF | Fundamental | ±20ppm | - | 50 µW | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() FL2500321 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.60 | - | 25MHz | ±30ppm | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 25MHz | 50Ohm | - | 16pF | Fundamental | - | - | 10 µW | - | - | 0.031 0.78mm | - | - | - | - | RoHS Compliant | - |