- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC4V-T1A-32.768k-12.5pF-20PPM-TC-QA Micro Crystal | In Stock | - | - | - | - | - | - | - | - | - | 2000 | - | - | + 125 C | - 55 C | SMD/SMT | - | - | - | - | 200808-MG02 200808-MG02 | - | AEC-Q200 | - | Details | - | - | - | - | Reel | - | CC4V-T1A | - | 20 PPM | - | - | - | - | - | Tuning Fork Crystal | - | - | - | - | - | - | - | - | - | 32.768 kHz | - | SMD/SMT | - | - | - | - | - | 12.5 pF | - | - | 1 uW | - | - | - | - | - | - | 0.9 mm | - | 5 mm | 1.9 mm | - | - | - | - | ||
![]() LFXTAL070868Cutt IQD Frequency Products | In Stock | - | - | - | - | - | 3.4 mm x 2.7 mm | - | - | - | 100 | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | CFPX-180 | - | 10 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | - | 12 MHz | 20 PPM | SMD/SMT | - | - | - | - | - | 18 pF | - | - | 100 uW | 120 Ohms | - | - | - | Crystals | - | 0.8 mm | - | 3.4 mm | 2.7 mm | - | - | - | - | ||
![]() NC38LF-32.768kHz Fox Electronics | In Stock | - | - | - | - | - | 8.3 mm x 3.2 mm | NO | THROUGH HOLE MOUNT | - | 1000 | FOX ELECTRONICS | NC38LF-32.768KHZ | + 60 C | - 20 C | Through Hole | 0.032768 MHz | 60 °C | -20 °C | ROHS COMPLIANT, MINIATURE PACKAGE-2 | 300LF-0.032768-19 FKT38EIBD0.032768-BAG1K | Active | - | 5.22 | Details | Yes | 0.005757 oz | - | - | Bulk | - | NC38LF | - | 20 PPM | e2 | Yes | - | - | Radial | - | Tin/Copper (Sn/Cu) | 60 °C | -20 °C | - | - | 8541.60.00.10 | 6 pF | - | compliant | 32.768 kHz | - 0.04 PPM | Radial | - | D3.2XH8.3 (mm)/D0.126XH0.327 (inch) | - | - | - | 6 pF | - | 20 ppm | 1 uW | 35 kOhms | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 35000 Ω | - | 3.2 mm | - | - | 8.3 mm | 3.2 mm | - | - | - | - | ||
![]() FL2400097 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FL | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | AT-CUT; TR, 7 INCH | 8541.60.00.60 | - | - | - | 24MHz | ±15ppm | - | - | L3.2XB2.5XH0.65 (mm)/L0.126XB0.098XH0.026 (inch) | 24MHz | 50Ohm | - | 9pF | Fundamental | ±10ppm | 10 μW | - | - | - | - | - | - | 762μm | 0.030 0.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABL-35.328MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | - | - | 35.328MHz | ±30ppm | - | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() ABM3B-22.000MHZ-10-1-U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | 0F | - | - | 22MHz | ±10ppm | - | - | - | - | 50Ohms | - | 10pF | Fundamental | ±10ppm | - | - | - | - | 50Ohm | - | - | 1.0922mm | 0.043 1.10mm | 5.0038mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABLS-LR-4.500MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | e3 | yes | Active | Not Applicable | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | - | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.30 | - | - | - | 4.5MHz | ±50ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 4.5MHz | 30Ohm | - | 18pF | Fundamental | - | 100 μW | - | - | - | 25Ohm | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS3-8.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 8MHz | ±30ppm | - | - | - | - | 80Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | 80Ohm | - | - | 2.4892mm | 0.098 2.50mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ECS-250-20-33-DU-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | - | 25MHz | ±100ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | - | 20pF | Fundamental | ±50ppm | 100 μW | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABM8-24.576MHZ-B2-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 70°C | -20°C | Ceramic | - | - | - | 2.5mm | - | 24.576MHz | ±50ppm | - | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | 50Ohm | - | - | 787.4μm | 0.031 0.80mm | 3.2mm | 2.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() AB308-53.125MHZ Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | AB308 | 0.118Diax0.315L 3.00mmx8.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | - | unknown | 53.125MHz | ±50ppm | - | 800μm | - | - | 80Ohm | - | 16pF | 3rd Overtone | ±30ppm | - | - | - | - | - | - | - | 8.2042mm | 0.323 8.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABC2-20.480MHZ-4-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 20.48MHz | ±30ppm | - | - | - | - | 30Ohms | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.588mm | - | - | RoHS Compliant | - | ||
![]() 9C-12.000MEEJ-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | TR | - | - | 4.8mm | - | 12MHz | ±10ppm | - | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 12MHz | 40Ohm | - | 18pF | Fundamental | - | 1 µW | - | - | - | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CY19BPS Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | - | 1000 | - | - | + 70 C | 0 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | CYSxx | - | 50 PPM | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | - | - | 18.432 MHz | 100 PPM | Radial | - | - | - | - | 4.88 mm | 20 pF | - | - | 100 uW | 50 Ohms | - | - | - | - | - | - | - | 11.18 mm | 4.65 mm | - | - | - | - | ||
![]() 9B-20.000MEEJ-B TXC Corporation | 48 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 9B | 0.453Lx0.197W 11.50mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | 5mm | - | 20MHz | ±10ppm | - | - | L11.5XB5.0XH3.68 (mm)/L0.453XB0.197XH0.145 (inch) | 20MHz | 30Ohm | - | 18pF | Fundamental | - | 1 µW | - | - | - | - | - | - | 3.683mm | 0.145 3.68mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CY3JMS Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | - | 1000 | - | - | + 70 C | 0 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | CYSxx | - | 50 PPM | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | - | - | 3.6864 MHz | 100 PPM | Radial | - | - | - | - | 4.88 mm | 18 pF | - | - | 100 uW | 150 Ohms | - | - | - | - | - | - | - | 11.18 mm | 4.65 mm | - | - | - | - | ||
![]() CY22AP Crystek Corporation | In Stock | - | - | - | - | - | HC-49 | - | - | 49 | 1000 | - | - | + 70 C | 0 C | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | Cyxx | - | 50 PPM | - | - | - | - | Radial | Crystal | - | 70 °C | 0 °C | - | - | - | 20 pF | - | - | 20 MHz | 100 PPM | Radial | 4.88 mm | - | - | 30 Ω | 4.88 mm | 20 pF | - | - | 100 uW | 50 Ohms | - | - | - | - | - | 13.46 mm | - | 10.8 mm | 3.81 mm | - | - | - | - | ||
![]() FC-135 32.7680KA-A5 EPSON | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | - | - | 70kOhms | - | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFS-20632768HZFB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2012 | CFS-206 | 0.075Dia 1.90mm | - | - | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | 8541.60.00.10 | -12.5pF | - | unknown | 32.768kHz | - | - | - | - | - | 35kOhm | - | 12.5pF | Fundamental | ±5ppm | - | - | - | - | - | - | - | - | 0.244 6.20mm | - | - | - | - | RoHS Compliant | Lead Free |