- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ7050B-7.3728 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 0.003% | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | 0°C | - | TAPE AND REEL | - | 5mm | - | 7.3728MHz | 30 ppm | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 7.3728MHz | 80Ohm | 20pF | - | 0.003% | - | 500 µW | - | - | PARALLEL - FUNDAMENTAL | 80Ohm | - | - | 1.3mm | - | 7mm | 5mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CX3225SB40000H0WLLC1 Kyocera AVX | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | 1000 | + 85 C | - 30 C | SMD/SMT | AEC-Q200 | Details | 0.000564 oz | - | - | MouseReel | - | CX3225SB | - | 15 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 15 PPM | SMD/SMT | - | - | - | 12 pF | - | - | - | 10 uW | 50 Ohms | - | - | - | - | - | 0.55 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() ABM3B-18.432MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 50.008559mg | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | Not Applicable | - | MHz Crystal | - | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | 18.432MHz | ±30ppm | - | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 18.432MHz | 50Ohm | 18pF | Fundamental | - | - | 10 μW | - | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS-4.000-18 Raltron Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | - | Matte Tin (Sn) | - | - | - | - | 8541.60.00.30 | - | - | 4MHz | ±50ppm | - | - | 4MHz | 130Ohm | 18pF | Fundamental | ±30ppm | - | 500 µW | - | 5 PPM/YEAR | - | 130Ohm | - | - | 3.5mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FQ5032B-20 Fox Electronics | In Stock | - | Datasheet | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 0.003% | - | - | - | - | - | - | - | - | 70°C | 0°C | - | TR, 7 INCH | - | - | - | 20MHz | 30 ppm | - | - | 20MHz | 50Ohm | 10pF | - | 0.003% | - | 500 µW | - | - | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | 1.2mm | - | 5mm | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABM10-24.576MHZ-E20-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 70°C | -20°C | - | - | - | 2mm | - | 24.576MHz | ±20ppm | - | - | - | 100Ohms | 10pF | Fundamental | ±20ppm | 0.002 % | - | - | - | - | 100Ohm | - | - | 508μm | 0.028 0.70mm | 2.5mm | 2mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ABLS-LR-13.500MHZ-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | ABLS-LR | 0.449Lx0.185W 11.40mmx4.70mm | 0.005% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | - | unknown | 13.5MHz | ±50ppm | - | - | - | 10Ohm | 18pF | Fundamental | - | - | - | - | - | - | 10Ohm | - | - | 4.191mm | 0.165 4.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABM3C-10.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | - | 85°C | -40°C | Ceramic | - | - | 3.2mm | - | 10MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 5mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | ||
![]() 7B-16.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | 7B | 0.197Lx0.126W 5.00mmx3.20mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 50Ohm | - | - | - | - | TAPE AND REEL | - | 3.2mm | - | 16MHz | ±30ppm | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 16MHz | 40Ohm | 18pF | Fundamental | - | - | 1 μW | - | - | - | - | - | - | 1.0922mm | 0.041 1.05mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ABLS2-14.7456MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | 85°C | -40°C | - | - | - | 4.7mm | - | 14.7456MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 50Ohm | - | - | 3.302mm | 0.130 3.30mm | 11.4mm | 4.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ECS-.327-9-34R-TR ECS Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-34R | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR | 8541.60.00.10 | - | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 50kOhm | 9pF | Fundamental | ±20ppm | - | 0.1 μW | - | - | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-271.344-CDX-0383 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Strip | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 27.1344MHz | ±30ppm | - | - | - | 30Ohm | 12pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-20-5P-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | 16MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | - | 500 μW | - | - | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 26MHz | ±10ppm | - | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9C-50.000MEEJ-T TXC Corporation | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | 0.001% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | TAPE AND REEL | 8541.60.00.60 | - | - | 50MHz | ±10ppm | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 50MHz | 60Ohm | 18pF | 3rd Overtone | - | - | 1 μW | - | - | - | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LFXTAL055293Cutt IQD Frequency Products | In Stock | - | - | - | - | - | 3.4 mm x 2.7 mm | - | - | - | - | 100 | + 85 C | - 40 C | SMD/SMT | - | Details | 0.000600 oz | - | - | Cut Tape | - | CFPX-180 | - | 20 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | - | - | 14.7456 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | - | 100 uW | 120 Ohms | - | - | - | Crystals | - | 0.8 mm | - | 3.4 mm | 2.7 mm | - | - | - | - | ||
![]() CX5032GB08000P0HPQZ1 Kyocera AVX | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | CX5032GB | - | 20 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | - | - | 18 pF | - | - | - | 500 uW | 300 Ohms | - | - | - | - | - | 1.1 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() ABLS3-19.6608MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABLS3 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | Matte Tin (Sn) | - | - | - | AT-CUT; TR, 13 INCH | - | - | unknown | 19.6608MHz | ±30ppm | - | - | 19.6608MHz | 40Ohm | 18pF | Fundamental | - | - | 100 μW | - | - | - | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ECS-200-20-3X-EN-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | - | - | - | 20MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 20MHz | 50Ohm | 20pF | Fundamental | ±30ppm | - | 100 μW | - | - | - | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-S-28AX-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | Silver (Ag) | - | - | - | TR, 12 INCH | - | - | - | 12MHz | ±50ppm | - | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 12MHz | 60Ohm | Series | Fundamental | ±30ppm | - | 500 μW | - | - | - | - | - | - | 5.0038mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | Lead Free |