- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABM11W-26.0000MHZ-8-B1U-T3 Abracon LLC | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM11W | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | Not Applicable | - | - | MHz Crystal | Nickel/Gold (Ni/Au) | - | - | - | TR, 7 INCH | - | - | 26MHz | ±10ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 26MHz | 100Ohm | - | 8pF | Fundamental | - | 10 μW | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM3C-16.000MHZ-B-4-Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABM3C | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | Not Applicable | - | - | MHz Crystal | - | - | - | - | TAPE AND REEL | 8541.60.00.80 | - | 16MHz | ±30ppm | - | L5.0XB3.2XH1.3 (mm)/L0.197XB0.126XH0.051 (inch) | 16MHz | 50Ohm | - | 18pF | Fundamental | - | 10 μW | - | - | - | - | 1.2954mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABM8G-13.000MHZ-4Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | Not Applicable | - | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | 13MHz | ±30ppm | - | - | - | 80Ohms | - | 10pF | Fundamental | ±30ppm | - | - | 80Ohm | - | - | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ECS-400-18-23A-EN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | - | 40MHz | ±50ppm | - | - | - | 30Ohm | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NX3225GA-25.000M-STD-CRG-2 NDK America, Inc. | 3026 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | - | 8pF | Fundamental | ±20ppm | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-20.000MHZ-D4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.7mm | 20MHz | ±30ppm | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | - | - | 3.302mm | 0.130 3.30mm | 11.4mm | 4.699mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECS-240-8-36-RWN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | 4 | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | TR, 7 INCH | - | - | 24MHz | ±15ppm | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 24MHz | 60Ohm | - | 8pF | Fundamental | - | 100 μW | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFXTAL057053Reel IQD Frequency Products | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | - | 1000 | + 60 C | - | - 10 C | SMD/SMT | - | - | Details | - | - | - | MouseReel | - | CFPX-180 | - | 30 PPM | - | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | 14.7456 MHz | 30 PPM | SMD/SMT | - | - | - | - | 10 pF | - | - | 100 uW | 120 Ohms | - | Crystals | - | 0.8 mm | - | 3.4 mm | 2.7 mm | - | - | - | - | - | ||
![]() 8Y-24.000METC-T TXC Corporation | In Stock | - | - | - | - | Surface Mount | SMD-4 | - | - | - | 3000 | + 70 C | TXC CORPORATION | - 20 C | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | -30°C ~ 85°C | MouseReel | - | 8Y | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 30 PPM | - | - | - | - | - | - | Quartz Crystals | - | - | - | - | - | - | - | 24 MHz | 30 PPM | SMD/SMT | - | - | 100 Ohms | - | 9 pF | Fundamental | ±10ppm | 50 uW | 100 Ohms | - | Crystals | - | 0.5 mm | 0.022 (0.55mm) | 2 mm | 1.6 mm | - | - | - | - | - | ||
![]() CY20APS Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | - | 1000 | + 70 C | - | 0 C | Through Hole | - | - | Details | - | - | - | MouseReel | - | CYSxx | - | 50 PPM | - | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | 19.6608 MHz | 100 PPM | Radial | - | - | - | 4.88 mm | 20 pF | - | - | 100 uW | 30 Ohms | - | - | - | 13.46 mm | - | 10.8 mm | 4.65 mm | - | - | - | - | - | ||
![]() CY4DSMD Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | - | 1000 | + 70 C | - | 0 C | SMD/SMT | - | - | Details | - | - | - | MouseReel | - | CYSDxx | - | 50 PPM | - | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | 4.9152 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | - | 100 uW | 120 Ohms | - | - | - | - | - | 13.5 mm | 4.7 mm | - | - | - | - | - | ||
![]() CY24APSMD Crystek Corporation | In Stock | - | - | - | - | - | HC-49/S | - | - | - | 1000 | + 70 C | - | 0 C | SMD/SMT | - | - | Details | - | - | - | MouseReel | - | CYSDxx | - | 50 PPM | - | - | - | - | - | - | Low Profile Crystal | - | - | - | - | - | - | - | 24 MHz | 100 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | 100 uW | 50 Ohms | - | - | - | 3 mm | - | 13.5 mm | 4.7 mm | - | - | - | - | - | ||
![]() CY14B Crystek Corporation | In Stock | - | - | - | - | - | HC-49 | - | - | - | 1000 | + 70 C | - | 0 C | Through Hole | - | - | Details | 0.326108 oz | - | - | Bulk | - | Cyxx | - | 50 PPM | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | 14.7456 MHz | 100 PPM | Radial | - | - | - | - | Series | - | - | 100 uW | 30 Ohms | - | - | - | 13.46 mm | - | 10.8 mm | 4.65 mm | - | - | - | - | - | ||
![]() AB-17.734475-B4 Abracon LLC. | In Stock | - | - | - | - | - | HC-49 | - | - | - | 1000 | + 70 C | - | - 20 C | Through Hole | - | - | Details | 0.012371 oz | - | - | Bulk | - | AB | - | 30 PPM | - | - | - | - | - | - | Microprocessor Crystal | - | - | - | - | - | - | - | 17.734475 MHz | 100 PPM | Radial | - | - | - | 4.88 mm | 18 pF | - | - | 100 uW | 25 Ohms | - | - | - | 13.46 mm | - | 11.5 mm | 5 mm | - | - | - | - | - | ||
![]() ECS-143-20-30B-DU-TR ECS Inc. International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | 1000 | + 125 C | - | - 55 C | SMD/SMT | - | - | Details | 0.001764 oz | - | - | MouseReel | - | ECX-53B-DU | - | 30 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | 14.31818 MHz | 100 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | 300 uW | 80 Ohms | - | - | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() ECS-320-20-30B-DU-TR ECS Inc. International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | - | 1000 | + 125 C | - | - 55 C | SMD/SMT | - | - | Details | 0.001764 oz | - | - | MouseReel | - | ECX-53B-DU | - | 30 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | 32 MHz | 100 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | 300 uW | 30 Ohms | - | - | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() ECS-44-20-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | 4.433618MHz | ±50ppm | - | - | - | 150Ohm | - | 20pF | Fundamental | ±30ppm | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-285.938-CD-0386TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 28.5938MHz | ±30ppm | - | - | - | 30Ohms | - | 12pF | Fundamental | ±20ppm | - | - | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ABM7-16.000MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM7 | 0.236Lx0.138W 6.00mmx3.50mm | 0.002% | e4 | no | Active | Not Applicable | SMD/SMT | EAR99 | MHz Crystal | Gold (Au) - electroplated | - | - | Ceramic | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.60 | 3.5mm | 16MHz | ±30ppm | - | - | 16MHz | 50Ohm | - | 18pF | Fundamental | ±20ppm | 10 μW | - | - | - | - | 1.397mm | 0.055 1.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ABL-11.0592MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -20°C | - | - | - | - | 11.0592MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | 50Ohm | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | - |