- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Crystal/Resonator Type | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-110.5-S-1X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 11.0592MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 11.0592MHz | 30Ohm | - | Series | Fundamental | ±30ppm | 1 μW | - | - | - | - | - | 13.462mm | 0.530 13.46mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FY1200086 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FY | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | 12MHz | ±20ppm | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 12MHz | 60Ohm | - | 20pF | Fundamental | - | 10 µW | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | RoHS Compliant | - | ||
![]() ECS-153-20-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 15.36MHz | ±50ppm | - | - | - | 40Ohm | - | 20pF | Fundamental | ±30ppm | - | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABLSG-14.31818MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US - 3 Lead | - | 3 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | 0.002% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 14.31818MHz | ±30ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | ||
![]() ECS-.327-12.5-39-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-39 | 0.190Lx0.070W 4.90mmx1.80mm | 0.002% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | L4.9XB1.8XH1.0 (mm)/L0.193XB0.071XH0.039 (inch) | 0.032768MHz | 70kOhm | - | 12.5pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | - | - | 990.6μm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATS200 CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | HC-49/US | NO | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2000 | ATS | 0.427Lx0.177W 10.85mmx4.50mm | - | e1 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AT CUT | 8541.60.00.50 | - | 20MHz | ±50ppm | - | 10.85mm X 4.50mm X 3.68mm | 20MHz | 30Ohm | - | Series | Fundamental | ±30ppm | 100 µW | - | - | - | - | - | - | 0.145 3.68mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-20-23B-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2011 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | 12MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 12MHz | 50Ohm | - | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ABMM-13.000MHZ-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | ABMM | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | Not Applicable | - | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 13MHz | ±50ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±50ppm | - | - | - | - | - | - | 1.2954mm | 0.051 1.30mm | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | ||
![]() ABL-3.579545MHZ-B2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | HC-49/US | - | 2 | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | - | ABL | 0.453Lx0.197W 11.50mmx5.00mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 3.579545MHz | ±50ppm | - | - | - | 180Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | 180Ohm | - | - | 3.5052mm | 0.138 3.50mm | 11.5062mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 7A-16.9344MBBK-T TXC Corporation | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 7A | 0.197Lx0.126W 5.00mmx3.20mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | 16.9344MHz | ±50ppm | - | - | 16.9344MHz | 50Ohm | - | 20pF | Fundamental | - | 1 µW | - | - | - | - | - | 1.3462mm | 0.053 1.35mm | - | - | - | No SVHC | RoHS Compliant | Contains Lead | ||
![]() FQ1045A-6.000 Fox Electronics | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 70°C | 0°C | TR, 13 INCH | - | 4.5mm | 6MHz | 30 ppm | - | L10.0XB4.5XH1.7 (mm)/L0.394XB0.177XH0.067 (inch) | 6MHz | 150Ohm | - | 20pF | - | 0.003% | 500 μW | - | PARALLEL - FUNDAMENTAL | 150Ohm | - | - | 1.7018mm | - | 10mm | 4.4958mm | - | No SVHC | RoHS Compliant | - | ||
![]() ECS-41-20-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 4.096MHz | ±50ppm | - | - | - | 150Ohm | - | 20pF | Fundamental | ±30ppm | - | - | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFXTAL063321Cutt IQD Frequency Products | In Stock | - | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | 100 | + 85 C | - 40 C | SMD/SMT | Details | 0.000600 oz | - | - | Cut Tape | - | CFPX-180 | - | 20 PPM | - | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | - | - | 18 pF | - | - | 100 uW | 50 Ohms | - | - | Crystals | - | 0.8 mm | - | 3.4 mm | 2.7 mm | - | - | - | - | ||
![]() ABLS-11.0592MHZ-L4Q-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | TAPE AND REEL | 8541.60.00.50 | - | 11.0592MHz | ±100ppm | - | - | 11.0592MHz | 50Ohm | - | 18pF | Fundamental | ±30ppm | 100 μW | - | - | 50Ohm | - | - | 4.191mm | 0.165 4.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ECS-130-20-3X-EN-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 13MHz | ±50ppm | - | - | - | 60Ohm | - | 20pF | Fundamental | ±30ppm | - | - | - | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XRCMD32M000FZQ52R0 Murata Electronics | In Stock | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | XRCMD | 0.063Lx0.047W 1.60mmx1.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, PLASTIC, 7 INCH | - | - | 32MHz | - | - | L1.6XB1.2XH0.33 (mm)/L0.063XB0.047XH0.013 (inch) | 32MHz | 60Ohm | - | 6pF | Fundamental | ±30ppm | 30 μW | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ABLS2-14.31818MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 14.31818MHz | ±10ppm | - | - | - | 50Ohms | - | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.7mm | - | - | RoHS Compliant | - | ||
![]() ABM8G-25.000MHZ-18-D2Y-T3 Abracon LLC | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABM8G | 0.126Lx0.098W 3.20mmx2.50mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | 2.5mm | 25MHz | ±30ppm | - | - | - | 60Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | 60Ohm | - | - | 990.6μm | 0.039 1.00mm | 3.2mm | 2.4892mm | No | - | RoHS Compliant | - | ||
![]() ABLS2-50.000MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 50MHz | ±10ppm | - | - | - | 80Ohm | - | 18pF | 3rd Overtone | - | - | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ABLS2-22.1184MHZ-B1U-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.001% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 22.1184MHz | ±10ppm | - | - | - | 40Ohm | - | 18pF | Fundamental | - | - | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - |