- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Type | Qualification | RoHS | Standard Frequency | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Lead Spacing | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Product | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATS400-E CTS-Frequency Controls | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | HC-49/US | NO | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ATS | 0.427Lx0.177W 10.85mmx4.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper - with Nickel barrier | - | - | AT CUT | 8541.60.00.60 | - | - | 40MHz | ±50ppm | - | - | 10.85mm X 4.50mm X 3.68mm | 40MHz | 80Ohm | - | Series | 3rd Overtone | ±30ppm | 100 µW | - | - | - | - | - | 0.145 3.68mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-S-4X ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | - | 12MHz | ±50ppm | - | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 12MHz | 60Ohm | - | Series | Fundamental | ±30ppm | 500 μW | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABLS-14.822520MHZ-10-J4Y-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | Not Applicable | - | MHz Crystal | - | 105°C | -40°C | - | - | - | - | 14.82252MHz | ±30ppm | - | - | - | - | 50Ohms | - | 10pF | Fundamental | ±30ppm | - | - | - | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 25MHz | ±30ppm | - | - | - | - | 50Ohms | - | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | - | 60Ohm | - | 9pF | Fundamental | ±30ppm | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-18-33-JGN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | - | 24MHz | ±30ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | - | 18pF | Fundamental | ±20ppm | 100 μW | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NX3225GA-16.000M-STD-CRG-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 16MHz | ±30ppm | - | - | - | - | 80Ohms | - | 8pF | Fundamental | ±20ppm | - | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() LFXTAL016788REEL IQD Frequency Products | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | HC-49/US | YES | 2 | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | - | HC49/4HSMX | 0.449Lx0.150W 11.40mmx3.80mm | - | e3/e1 | yes | Active | Not Applicable | - | MHz Crystal | TIN/TIN SILVER COPPER | - | - | TR | 8541.60.00.50 | 4.7mm | - | 6MHz | ±50ppm | - | - | L11.4XB4.9XH4.3 (mm)/L0.449XB0.193XH0.169 (inch) | 6MHz | 60Ohm | - | 30pF | Fundamental | ±30ppm | 500 µW | - | 60Ohm | - | - | - | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FH4800020Z Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 48MHz | ±10ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 48MHz | 50Ohm | - | 10pF | Fundamental | - | 10 μW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AT-4.000MAGE-T TXC Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | AT | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 8541.60.00.30 | - | - | 4MHz | ±50ppm | - | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 4MHz | 150Ohm | - | 12pF | Fundamental | ±30ppm | 10 μW | - | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() FH3740013Z Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 37.4MHz | ±10ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 37.4MHz | 10Ohm | - | 8pF | Fundamental | - | 100 μW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AB-14.31818MALE-T TXC Corporation | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | AB | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | unknown | 14.31818MHz | ±150ppm | - | - | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 14.31818MHz | 80Ohm | - | 12pF | Fundamental | ±30ppm | 10 μW | - | - | - | - | 889μm | 0.041 1.05mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() FH1840004 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.50 | - | - | 18.432MHz | ±30ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 18.432MHz | 80Ohm | - | 20pF | Fundamental | - | 10 μW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() FH3000007 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT CUT; TR, 7 INCH | 8541.60.00.60 | - | - | 30MHz | ±30ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 30MHz | 60Ohm | - | 20pF | Fundamental | - | 10 μW | - | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-6.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) | - | - | AT CUT; TR, 13 INCH | 8541.60.00.60 | - | - | 6MHz | ±30ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 26MHz | 100Ohm | - | 18pF | Fundamental | - | 100 μW | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABLS2-36.000MHZ-D4YF-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | - | 36MHz | ±30ppm | - | - | - | - | 40Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 40Ohm | - | - | 3.302mm | 0.130 3.30mm | 11.4046mm | 4.699mm | - | Unknown | RoHS Compliant | - | - | ||
![]() LFXTAL024940Bulk IQD Frequency Products | In Stock | - | - | - | - | Surface Mount | HC-49/S | - | - | 100 | + 70 C | - 20 C | SMD/SMT | SMT | - | Details | 4MHz | - | - | - | Bulk | - | HC49/4HSMX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | - | 4 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | - | 18 pF | - | ±30.00ppm | 500 uW | 130 Ohms | - | Crystals | - | 4.3 mm | - | 11.4 mm | 4.9 mm | - | - | - | - | - | ||
![]() ECS-400-20-30B-DU-TR ECS Inc. International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | - | 1000 | + 125 C | - 55 C | SMD/SMT | - | - | Details | - | 0.001764 oz | - | - | MouseReel | - | ECX-53B-DU | - | 30 PPM | - | - | - | - | SMD/SMT | SMD Crystal | - | 125 °C | -55 °C | - | - | - | - | 40 MHz | 100 PPM | - | SMD/SMT | - | - | 100 Ω | - | 20 pF | - | - | 300 uW | 100 Ohms | - | - | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | - | - | ||
![]() CX3225CA12000P0HPQCC Kyocera AVX | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | 3000 | + 125 C | - 40 C | SMD/SMT | - | AEC-Q200 | Details | - | 0.028200 oz | - | - | MouseReel | - | CX3225CA | - | 50 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | 12 MHz | 150 PPM | - | SMD/SMT | - | - | - | - | 18 pF | - | - | 10 uW | 200 Ohms | - | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() ABLS-3.6864MHZ-L4Q-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | 2 | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | ABLS | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | Not Applicable | SMD/SMT | MHz Crystal | - | 125°C | -55°C | - | - | - | - | 3.6864MHz | ±100ppm | - | - | - | - | 180Ohms | - | 18pF | Fundamental | ±30ppm | - | - | 180Ohm | - | - | 4.191mm | 0.165 4.20mm | 11.4046mm | 4.699mm | No | - | ROHS3 Compliant | Lead Free | - |