- Manufacturer
- Base Resonator
- Height
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Size / Dimension
- Type
- Voltage - Supply
- Frequency Stability
- Series
Attribute column
Categories
Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Frequency | Screening Level | Max Duty Cycle | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASEMDHC-LR-T3 Abracon LLC | 29 | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ASEMDHC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | 156.25MHz | - | ±25ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | Not Qualified | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 3.6V | 0.4ns | 0.4ns | 52/48% | 2.5/3.3V | 23mA | - | - | 2pF | 60mA | - | - | - | - | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() DSC2033FI1-F0022 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tube | - | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | - | - | - | 23mA | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSC2011FI2-F0017T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | - | - | - | 23mA | - | - | - | 32mA | - | - | - | - | - | 24MHz | 100MHz 200MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() DSC400-4444Q0015KE1 Microchip Technology | 6048 | - | Datasheet | - | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | 20 | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | ±50ppm | HCSL | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | AEC-Q100; TS 16949 | - | - | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | 0.035 0.90mm | 5mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2040FE1-D0001 Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | YES | SURFACE MOUNT | - | - | - | -20°C~70°C | Tube | - | DSC2040 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | 100MHz | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.85mm | 100MHz | - | 0.4ns | 0.4ns | 52/48% | - | 23mA | - | - | 2pF | 42mA | - | - | - | 52 % | - | 100MHz 125MHz 156.25MHz 200MHz | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2XF33LXC533T Cypress Semiconductor Corp | 38 | - | Datasheet | - | 6-SMD, No Lead | YES | - | 6 | - | - | 0°C~70°C | Tape & Reel (TR) | - | CY2XF33 | 0.197Lx0.126W 5.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | XO (Standard) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | - | - | 2.5V | 1.27mm | 3.2mm | 690MHz | - | ±35ppm | LVDS | - | - | Crystal | 120mA | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz 350MHz 400MHz 533MHz | - | - | - | 0.051 1.30mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() DSC2222FI1-F0006T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | DSC2222 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | LVPECL | - | Enable/Disable | MEMS | 89mA Typ | - | - | - | - | - | - | - | - | 23mA | - | - | - | 89mA | - | - | - | - | - | 8MHz | 8MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2044FI2-H0001T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | Tube | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | - | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | - | 0.4ns | 0.4ns | 52/48% | - | 23mA | - | - | - | 60mA | NO | - | - | - | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSC2033FI2-G0004T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | 460MHz | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 2pF | 38mA | - | - | - | - | - | 33MHz 50MHz 66MHz 83MHz 100MHz 133MHz 166MHz 200MHz | 33MHz 50MHz 66MHz 83MHz 100MHz 133MHz 166MHz 200MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2011FM2-E0015T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 125°C | -55°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | - | - | - | 23mA | - | - | - | 32mA | - | - | - | - | - | 20MHz | 20MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6021CE1A-0026T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | 4-VDFN | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.656MHz 12MHz | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSC400-1111Q0034KI1 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | 20 | - | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | QUAD | NO LEAD | - | 3.3V | 0.5mm | - | - | - | ±50ppm | LVCMOS | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | AEC-Q100; TS 16949 | - | - | - | - | 50MHz | - | 0.035 0.90mm | 5mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() ASEMCHC Abracon LLC | 22 |
| Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | -20°C~70°C | Tube | - | ASEMCHC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 70°C | -20°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | 460MHz | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | 42mA | - | - | - | - | - | - | - | - | 23mA | 2.25V | 3.6V | 2pF | 42mA | - | 460MHz | - | - | - | 100MHz 125MHz 156.25MHz 200MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() ASEMDLV-LR Abracon LLC | 38 |
| Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tube | 2011 | ASEMDLV, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | 400MHz | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA Typ | - | - | - | 3.3V | - | - | - | - | 23mA | - | 2.25V | 2pF | 38mA | - | - | - | - | - | 100MHz 125MHz 148.5MHz 150MHz 156.25MHz 400MHz | 25MHz 50MHz 74.25MHz 75MHz 125MHz 200MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | Unknown | RoHS Compliant | - | ||
![]() DSC2042FI2-M0005T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2042 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±25ppm | HCSL, LVPECL | - | Enable/Disable | MEMS | 76mA Typ | - | - | - | - | - | - | - | - | 23mA | - | - | - | 76mA | - | - | - | - | - | 156.25MHz | 25MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | - | ROHS3 Compliant | - | ||
![]() ASEMDC2-ZR Abracon LLC | In Stock | - | Datasheet | 15 Weeks | 14-VFQFN Exposed Pad | - | - | 14 | - | - | -55°C~125°C | Tube | 2011 | ASEMDC, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 125°C | -20°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | 170MHz | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | - | - | - | 23mA | 2.25V | 2.25V | 15pF | 32mA | - | 170MHz | - | - | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | No SVHC | RoHS Compliant | - | ||
![]() DSC400-4444Q0038KI1T Microchip Technology | 2579 | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | - | - | 100MHz 156.25MHz | 156.25MHz | 156.25MHz | 100MHz 156.25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6122CE2A-0069T Microchip Technology | In Stock | - | Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | 100MHz | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | AEC-Q100; TR; SELECTABLE O/P FREQ | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | - | 3.2mm x 2.5mm x 0.85mm | - | - | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | - | NO | - | - | - | 0.002MHz | 3.58MHz 7.67MHz | - | - | - | 0.035 0.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSC6021CI2A-004H Microchip Technology | In Stock | - | Datasheet | - | 4-VDFN | - | - | - | - | - | -40°C~85°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz 10MHz | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC400-0344Q0051KI1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 20 | - | EAR99 | XO (Standard) | - | - | - | 8542.39.00.01 | 2.25V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 3.3V | 0.5mm | - | - | NOT SPECIFIED | ±50ppm | HCSL, LVDS | R-XQCC-N20 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | AEC-Q100; TS 16949 | - | - | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | 5mm | 3.2mm | - | - | ROHS3 Compliant | - |