- Manufacturer
- Base Resonator
- Height
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Size / Dimension
- Type
- Voltage - Supply
- Frequency Stability
- Series
Attribute column
Categories
Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Taper Type | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Output | Termination Style | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Product Type | Primary Clock/Crystal Frequency-Nom | Screening Level | Max Duty Cycle | Output Format | Frequency - Output 1 | Frequency - Output 2 | Key Type | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-4444Q0015KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | - | - | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC400-1111Q0001KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | yes | Active | 1 (Unlimited) | 32 | - | XO (Standard) | - | - | - | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | ±50ppm | LVCMOS | - | R-XQCC-N32 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 44mA | - | 460MHz | AEC-Q100; TS 16949 | - | - | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | - | - | 0.035 0.90mm | 5mm | 3.2mm | ROHS3 Compliant | - | ||
![]() DSC2033FI2-G0001 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | 400MHz | ±25ppm | LVDS | - | - | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 148.5MHz | - | 0.35ns | 0.35ns | 52/48% | 23mA | - | - | 2pF | 38mA | - | - | - | 52 % | - | 100MHz 125MHz 148.5MHz 150MHz 156.25MHz 400MHz | 25MHz 50MHz 74.25MHz 75MHz 125MHz 200MHz | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2011FI2-E0001 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | 27MHz | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 27MHz | - | 2ns | 2ns | 55/45% | 23mA | - | - | 15pF | 32mA | - | - | - | 55 % | - | 24MHz 25MHz 27MHz 48MHz 50MHz 54MHz | 24MHz 27MHz 50MHz 54MHz 125MHz | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC2044FI1-H0001T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | Solder | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 156.25MHz | ±50ppm | HCSL | - | - | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 2pF | 60mA | - | - | - | 52 % | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC6021CI2A-003W Microchip Technology | In Stock | - | Datasheet | 4-VDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4MHz 24MHz | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() 546AAA001111ABGR Skyworks | 16 |
| - | 6-SMD, No Lead | - | - | 546AAA | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C | - | - | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | 106.252656MHz, 212.505312MHz | - | - | - | - | - | 0.056 (1.43mm) | - | - | - | - | ||
![]() 534CB000506DGR Skyworks | 8 |
| - | 8-SMD, No Lead | - | - | 534CB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 25 MHz, 37 MHz, 32.768 MHz, 100 MHz | ±20ppm | CMOS | SMD/SMT | - | Enable/Disable | Crystal | 88mA | - | - | 3.3 V | - | - | - | 75 mA | - | - | 18pF | - | Standard Oscillators | - | - | - | CMOS | 25MHz, 27MHz, 32.768MHz, 100MHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 534DC002379DGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | 534DC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 644.53125 MHz, 644.53125 MHz, 698.81233 MHz, 698.81233 MHz | ±7ppm | CML | SMD/SMT | - | Enable/Disable | Crystal | 108mA | - | - | 3.3 V | - | - | - | 75 mA | - | - | 15 pF | - | Standard Oscillators | - | - | - | CML | 644.53125MHz, 698.81233MHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 596FP000270DGR Skyworks | 5 |
| - | 6-SMD, No Lead | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | - | - | -40°C ~ 85°C | - | - | Si596 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | VCXO | - | - | - | 2.5V | - | - | - | - | 10 MHz to 810 MHz | ±20ppm | LVDS | SMD/SMT | - | - | Crystal | 110mA | - | - | 2.5 V | - | - | - | - | - | - | 15 pF | - | VCXO | - | - | - | LVDS | 148.351648MHz | 148.5MHz | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | - | ||
![]() 562BAA002496BCG Skyworks | 20 |
| - | 8-SMD, No Lead | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | Ultra™ Si562 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 130mA | - | - | 3.3 V | - | - | - | 73 mA | - | - | - | - | Standard Oscillators | - | - | - | - | 80MHz, 160MHz, 320MHz, 500MHz | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() DSC1212NI1-C0027T Microchip | 7 |
| - | 6-VDFN | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 2.5V ~ 3.3V | - | - | - | - | - | ±50ppm | LVPECL | - | - | - | MEMS | 50mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() 532AB000368DGR Skyworks | 15 |
| - | 6-SMD, No Lead | - | - | 532AB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 622.08 MHz, 669.3125 MHz | ±20ppm | LVPECL | SMD/SMT | - | Enable/Disable | Crystal | 121mA | - | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | 622.08MHz, 669.3125MHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 547AAA002460BAGR Skyworks | 44 |
| - | 8-SMD, No Lead | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C | - | - | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | 2.5V, 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | 156.25MHz, 200MHz, 257.8125MHz, 322.265625MHz | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 533BA000877DGR Skyworks | 27 |
| - | 6-SMD, No Lead | - | - | 533BA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si533 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 20 MHz, 1213 MHz | ±50ppm | LVDS | SMD/SMT | - | Enable/Disable | Crystal | 98mA | - | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVDS | 20MHz, 1.213GHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() 532MA000718DG Skyworks | 27 |
| - | 6-SMD, No Lead | - | - | 532MA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 312.5 MHz, 322.265625 MHz | ±50ppm | LVPECL | SMD/SMT | - | Enable/Disable | Crystal | 121mA | - | - | 3.3 V | - | - | - | 75 mA | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | 312.5MHz, 322.265625MHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - | ||
![]() DSC6161ME2B-01Q6 Microchip | In Stock | - | - | 4-VFLGA | - | - | - | - | - | - | - | Microchip Technology | - | Bag | Active | - | - | - | - | - | -20°C ~ 70°C | - | - | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32MHz, 40MHz | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() DSA400-4444Q0001KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | Microchip Technology | - | Tube | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | - | - | - | - | - | ±25ppm | HCSL | - | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | - | - | - | - | 44 mA | - | - | - | - | - | - | - | - | - | 100MHz | 100MHz | - | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() 549CCEC002403BCGR Skyworks | 49 |
| - | 8-SMD, No Lead | - | - | - | Skyworks Solutions, Inc. | 250 | Skyworks | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 85°C | Reel | - | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | - | - | - | ±7ppm | CMOS | - | - | Enable/Disable (Reprogrammable) | Crystal | 127mA | - | - | 3.3 V | - | - | - | 112 mA | - | - | - | - | - | - | - | - | - | 160MHz | 128MHz | - | - | - | Programmable Oscillators | 0.052 (1.33mm) | - | - | - | - | ||
![]() 512AAA000606AAG Skyworks | 15 |
| - | 6-SMD, No Lead | - | - | 512AAA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | Active | - | 3.63 V | 2.97 V | - | - | -40°C ~ 85°C | - | - | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 3.3V | - | - | - | - | 0.25 MHz, 0.5 MHz | ±50ppm | LVPECL | SMD/SMT | - | Enable/Disable | Crystal | 43mA | - | - | 3.3 V | - | - | - | 18 mA | - | - | 15 pF | - | Standard Oscillators | - | - | - | LVPECL | 250kHz, 500kHz | - | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | - |