- Manufacturer
- Base Resonator
- Height
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Size / Dimension
- Type
- Voltage - Supply
- Frequency Stability
- Series
Attribute column
Categories
Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Gender | Subcategory | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Contact Style | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532DB001045DG Skyworks | In Stock | - | - | 6-SMD, No Lead | 532DB | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 3.3V | - | 644.53125 MHz, 664.0625 MHz | ±20ppm | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | 75 mA | - | - | Standard Oscillators | CML | 644.53125MHz, 664.0625MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 564AAJA002119ABGR Skyworks | 20 |
| - | 8-SMD, No Lead | 564AAJ | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si564 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 2.5V, 3.3V | - | - | ±20ppm | LVPECL | - | - | Crystal | 160mA | - | - | - | - | - | - | - | 6MHz, 10MHz, 12MHz, 1GHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 547AAA002422BBG Skyworks | In Stock | - | - | 8-SMD, No Lead | 547AAA | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | 2.5V, 3.3V | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | 112 mA | - | - | - | - | 200MHz, 250MHz, 400MHz, 500MHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 597NC000688DG Skyworks | In Stock | - | - | 8-SMD, No Lead | 597NC | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si597 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | - | - | 3.3V | - | 10 MHz to 810 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 110mA | 3.3 V | - | 75 mA | - | 15 pF | VCXO | LVDS | 74.175824MHz, 74.25MHz, 148.351648MHz, 148.5MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() DSA613RI2A-01R0TVAO Microchip | In Stock | - | - | 6-VFLGA | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | DSA613 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | - | 1.71V ~ 3.63V | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | - | - | - | - | - | - | - | 12MHz | 50MHz | 32.768kHz | - | - | 0.035 (0.89mm) | - | - | AEC-Q100 | ||
![]() DSA400-4441Q0170KI2TVAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MEMS (Silicon) | - | - | 2.25V ~ 3.6V | - | - | ±25ppm | HCSL, LVCMOS | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | 44 mA | - | - | - | - | 50MHz | 100MHz | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() 546BAA001189ACGR Skyworks | 12 |
| - | 6-SMD, No Lead | - | Skyworks Solutions, Inc. | 250 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Reel | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | - | 112 mA | - | - | - | - | 402.0022MHz | 402.0012MHz | - | - | Standard Clock Oscillators | 0.056 (1.43mm) | - | - | - | ||
![]() 546BAA001189ACG Skyworks | 28 |
| - | 6-SMD, No Lead | - | Skyworks Solutions, Inc. | 50 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Reel | Ultra™ Si546 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | ±20ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | - | 112 mA | - | - | - | - | 402.0022MHz | 402.0012MHz | - | - | Standard Clock Oscillators | 0.056 (1.43mm) | - | - | - | ||
![]() 561AAA001077ABG Skyworks | 8 |
| - | 6-SMD, No Lead | 561AAA | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si561 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 2.5V, 3.3V | - | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 160mA | - | - | - | - | - | - | - | 500MHz, 3GHz | - | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 512BBB000345BAGR Skyworks | 8 |
| - | 6-SMD, No Lead | 512BBB | - | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 512BBB000345BAGR | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | Active | 5.68 | - | Yes | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | 3.3V | compliant | 150 MHz, 75 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | - | 18 mA | LVDS | 15 pF | Standard Oscillators | LVDS | 75MHz, 150MHz | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 549GCEC002140ABG Skyworks | 8 |
| - | - | 549GCE | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Not For New Designs | - | - | - | - | - | - | - | Ultra™ Si549 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532AC000956DGR Skyworks | 8 |
| - | 6-SMD, No Lead | 532AC | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 3.3V | - | 993.40969 MHz, 1024.2396 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | - | - | Standard Oscillators | LVPECL | 993.40969MHz, 1.0242396GHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 547ACA002541BCGR Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | 2.5V ~ 3.3V | - | - | ±7ppm | LVPECL | - | Enable/Disable | Crystal | 153mA | - | - | 112 mA | - | - | - | - | 745.8MHz, 754.1MHz, 762.5MHz, 770.2MHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 549BBEB002402BCG Skyworks | In Stock | - | - | 8-SMD, No Lead | - | Skyworks Solutions, Inc. | 50 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Reel | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | Oscillators | 1.8V, 2.5V, 3.3V | - | - | ±10ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | - | 112 mA | - | - | - | - | 640MHz | 512MHz | - | - | Programmable Oscillators | 0.052 (1.33mm) | - | - | - | ||
![]() 516BAB000611AAG Skyworks | 41 |
| - | 6-SMD, No Lead | 516BAB | EDAC | 1 | - | EDAC | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | 627M | 0.276 L x 0.197 W (7.00mm x 5.00mm) | VCXO | - | D-Sub Connectors | 3.3V | - | 100 kHz to 250 MHz | ±20ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 26mA | 3.3 V | - | 22 mA | - | 15 pF | D-Sub Connectors - Standard Density | LVDS | 83.336MHz, 84.7739MHz | - | - | - | D-Sub Standard Connectors | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 516CAA000260BAGR Skyworks | 41 |
| - | 6-SMD, No Lead | 516CAA | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si516 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | VCXO | - | - | 3.3V | - | 100 kHz to 250 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 29mA | 3.3 V | - | 22 mA | - | 15 pF | VCXO | CMOS | 148.35165MHz, 148.5MHz | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 512BBA000928BAGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 512BBA | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si512 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Female | - | 3.3V | - | 100 MHz, 148.351648 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | Pin | 18 mA | - | 15 pF | Standard Oscillators | LVDS | 100MHz, 148.351648MHz | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() 512AAA000606AAGR Skyworks | 15 |
| - | 6-SMD, No Lead | 512AAA | - | - | SILICON LABORATORIES INC | Silicon Laboratories Inc | 512AAA000606AAGR | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | Active | Active | 5.68 | Non-Compliant | Yes | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 3.3V | compliant | 0.25 MHz, 0.5 MHz | ±50ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | 3.3 V | - | 18 mA | LVPECL | 15 pF | Standard Oscillators | LVPECL | 250kHz, 500kHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 512ABD000126AAGR Skyworks | 24 |
| - | 6-SMD, No Lead | 512ABD | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si512 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 3.3V | - | 155.52 MHz, 125 MHz | ±25ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 43mA | 3.3 V | - | 18 mA | - | 15 pF | Standard Oscillators | LVPECL | 125MHz, 155.52MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534MC000695DG Skyworks | 7 |
| - | 8-SMD, No Lead | 534MC | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | Strip | - | Active | - | - | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | 3.3V | - | 680 MHz, 800 MHz, 840 MHz, 1000 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | - | 15 pF | Standard Oscillators | LVPECL | 680MHz, 800MHz, 840MHz, 1GHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - |