- Manufacturer
- Base Resonator
- Height
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Size / Dimension
- Type
- Voltage - Supply
- Frequency Stability
- Series
Attribute column
Categories
Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Current - Supply (Disable) (Max) | Load Capacitance | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534BA000345DGR Skyworks | 10 |
| - | 8-SMD, No Lead | 534BA | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 300 MHz, 400 MHz, 500 MHz, 600 MHz | ±50ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | 3.3 V | 75 mA | 15 pF | Standard Oscillators | LVDS | 300MHz, 400MHz, 500MHz, 600MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() DSA400-3333Q0001KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MEMS (Silicon) | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | - | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | 44 mA | - | - | - | 100MHz | 100MHz | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSA400-4444Q0168KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | MEMS (Silicon) | - | 2.25V ~ 3.6V | - | ±25ppm | HCSL | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | 44 mA | - | - | - | 100MHz, 125MHz | 100MHz, 125MHz | 100MHz, 125MHz | 100MHz, 125MHz | - | 0.035 (0.90mm) | - | - | AEC-Q100 | ||
![]() DSC1212NI1-C0027 Microchip | 46 |
| - | 6-VDFN | - | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V ~ 3.3V | - | ±50ppm | LVPECL | - | - | MEMS | 50mA (Typ) | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() 549BCJA002071ACG Skyworks | In Stock | - | - | 8-SMD, No Lead | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | Active | - | - | - | -40°C ~ 85°C | - | Ultra™ Si549 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±7ppm | LVDS | - | - | Crystal | 121mA | - | - | - | - | - | 10MHz, 25MHz, 100MHz, 100.6MHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 534AB000298DG Skyworks | 24 |
| - | 8-SMD, No Lead | 534AB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 155.52 MHz, 156.25 MHz, 161.13281 MHz, 166.62857 MHz | ±20ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | 75 mA | 15 pF | Standard Oscillators | LVPECL | 155.52MHz, 156.25MHz, 161.13281MHz, 166.62857MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() CY2XF24LXI009T Infineon | 1466 |
| Datasheet | 6-SMD, No Lead | - | - | - | - | - | Infineon Technologies | - | - | Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | -40°C ~ 85°C | - | CY2XF24 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 2.5V, 3.3V | - | ±55ppm | LVPECL | - | - | Crystal | 150mA | - | - | - | - | - | 100MHz, 156.25MHz, 350MHz, 400MHz | - | - | - | - | 0.051 (1.30mm) | - | - | - | ||
![]() 561BAA001076ACGR Skyworks | In Stock | - | - | 6-SMD, No Lead | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | Active | - | - | - | -40°C ~ 85°C | - | Ultra™ Si561 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 130mA | - | 73 mA | - | - | - | 1.65GHz, 2.247GHz | - | - | - | - | 0.056 (1.43mm) | - | - | - | ||
![]() 544BCJB002154BBG Skyworks | In Stock | - | - | 8-SMD, No Lead | 544BCJ | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | Not For New Designs | - | - | - | -40°C ~ 85°C | - | Ultra™ Si544 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±7ppm | LVDS | - | Enable/Disable | Crystal | 111mA | - | 100 mA | - | - | - | 122.88MHz, 153.6MHz, 245.76MHz, 491.52MHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 532CB000230DG Skyworks | 24 |
| - | 6-SMD, No Lead | 532CB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | Active | - | 3.63 V | 2.97 V | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | 22.5792 MHz, 24.576 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | 3.3 V | 75 mA | - | Standard Oscillators | CMOS | 22.5792MHz, 24.576MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 513JBB000270BAG Skyworks | 46 |
| - | 6-SMD, No Lead | 513JBB | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | Active | - | 1.89 V | 1.71 V | -40°C ~ 85°C | - | Si513 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V | 148.351648 MHz, 148.5 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 1.8 V | 18 mA | 15 pF | Standard Oscillators | LVDS | 148.351648MHz, 148.5MHz | - | - | - | - | 0.052 (1.33mm) | 5 mm | 3.2 mm | - | ||
![]() DSC2033FI2-F0059 Microchip | In Stock | - | - | 14-VFQFN Exposed Pad | DSC2033 | - | - | - | - | Microchip Technology | - | - | Tube | Active | - | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | 23 mA | - | - | - | 100MHz | 100MHz | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC2311KL2-R0091T Microchip | In Stock | - | - | 6-VDFN | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 105°C | - | DSC2311 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | - | 2.25V ~ 3.63V | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | 23 mA | - | - | - | 33.333333MHz | 50MHz | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() 547BAA002425BBGR Skyworks | In Stock | - | - | 8-SMD, No Lead | 547BAA | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 121mA | - | 112 mA | - | - | - | 122.88MHz, 161.1328125MHz, 622.08MHz, 644.53125MHz | - | - | - | - | 0.052 (1.33mm) | - | - | - | ||
![]() 544BCJA002395CCG Skyworks | 41 |
| - | 8-SMD, No Lead | - | Skyworks Solutions, Inc. | 50 | Skyworks | - | Skyworks Solutions Inc. | - | Yes | Strip | Active | Details | - | - | -40°C ~ 85°C | Reel | Ultra™ Si544 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 1.8V, 2.5V, 3.3V | - | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 111mA | 3.3 V | 100 mA | - | - | - | 100MHz | 156.25MHz | 200MHz | 300MHz | Programmable Oscillators | 0.039 (1.00mm) | - | - | - | ||
![]() 541BAA000045ACGR Skyworks | 25 |
| - | 6-SMD, No Lead | - | Skyworks Solutions, Inc. | 250 | Skyworks | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Ultra™ Si541 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Oscillators | 1.8V, 2.5V, 3.3V | - | ±20ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 111mA | 3.3 V | 100 mA | - | - | - | 212.5MHz | 106.25MHz | - | - | Standard Clock Oscillators | 0.056 (1.43mm) | - | - | - | ||
![]() 532EC000935DGR Skyworks | In Stock | - | - | 6-SMD, No Lead | 532EC | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | Active | - | 2.75 V | 2.25 V | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | 161.132812 MHz, 175.3125 MHz | ±7ppm | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 2.5 V | 75 mA | - | Standard Oscillators | LVPECL | 161.132812MHz, 175.3125MHz | - | - | - | - | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 546BBA001155BCGR Skyworks | 25 |
| - | 6-SMD, No Lead | - | Skyworks Solutions, Inc. | 250 | Skyworks | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Ultra™ Si546 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V, 2.5V, 3.3V | - | ±10ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | 112 mA | - | - | - | 161.132812MHz | 128.90625MHz | - | - | Standard Clock Oscillators | 0.052 (1.33mm) | - | - | - | ||
![]() 549BCEA002369CCGR Skyworks | 25 |
| - | 8-SMD, No Lead | - | Skyworks Solutions, Inc. | 250 | Skyworks | - | Skyworks Solutions Inc. | - | Yes | Tape & Reel (TR) | Active | Details | - | - | -40°C ~ 85°C | Reel | Ultra™ Si549 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 1.8V, 2.5V, 3.3V | - | ±7ppm | LVDS | - | Enable/Disable (Reprogrammable) | Crystal | 121mA | 3.3 V | 112 mA | - | - | - | 156.25MHz | 212.5MHz | - | - | Programmable Oscillators | 0.039 (1.00mm) | - | - | - | ||
![]() 547DAB002455BCGR Skyworks | 8 |
| - | 8-SMD, No Lead | - | Skyworks Solutions, Inc. | 250 | Skyworks | - | Skyworks Solutions Inc. | - | - | Strip | Active | Details | - | - | -40°C ~ 85°C | Reel | Ultra™ Si547 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | Oscillators | 1.8V ~ 3.3V | - | ±20ppm | CML | - | Enable/Disable | Crystal | 121mA | 3.3 V | 112 mA | - | - | - | 156.25MHz, 161.1328MHz, 174.7031MHz, 175.3125MHz | - | - | - | Standard Clock Oscillators | 0.052 (1.33mm) | - | - | - |