- Manufacturer
- Base Resonator
- Height
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
- Size / Dimension
- Type
- Voltage - Supply
- Frequency Stability
- Series
Attribute column
Categories
Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Frequency Stability (Total) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Dielectric | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Spread Spectrum Bandwidth | Product Type | Output Format | Frequency - Output 1 | Frequency - Output 2 | Product | Frequency - Output 3 | Frequency - Output 4 | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532CB000347DGR Skyworks | 25 |
| - | - | 6-SMD, No Lead | 532CB | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 11.2896 MHz, 24.576 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 88mA | 3.3 V | - | 75 mA | - | - | 15 pF | - | Standard Oscillators | CMOS | 11.2896MHz, 24.576MHz | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | ||
![]() DSA400-4441Q0170KL2VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MEMS (Silicon) | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | HCSL, LVCMOS | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | 44 mA | - | - | - | - | - | - | 50MHz | 100MHz | - | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSA400-4441Q0170KL2TVAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MEMS (Silicon) | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | HCSL, LVCMOS | - | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | 44 mA | - | - | - | - | - | - | 50MHz | 100MHz | - | 100MHz | 100MHz | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC1211DI2-C0025T Microchip | In Stock | - | - | - | 6-VDFN | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | - | ±25ppm | CMOS | - | - | MEMS | 27mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSA612RL3A-01QATVAO Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.71V ~ 3.63V | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | 3 mA | - | - | - | - | - | - | 32.768kHz | 32.768kHz | - | - | - | - | 0.035 (0.89mm) | - | - | - | AEC-Q100 | ||
![]() 562BAA002529BBGR Skyworks | 20 |
| - | - | 8-SMD, No Lead | 562BAA | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si562 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | - | ±20ppm | LVDS | - | Enable/Disable | Crystal | 157mA | - | - | - | - | - | - | - | - | - | 1.57742GHz, 1.57542GHz, 1.602GHz, 1.604GHz | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() 513BBB000270BAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | 513BBB | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si513 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 148.351648 MHz, 148.5 MHz | ±25ppm | LVDS | SMD/SMT | Enable/Disable | Crystal | 23mA | 3.3 V | - | 18 mA | - | - | 15 pF | - | Standard Oscillators | LVDS | 148.351648MHz, 148.5MHz | - | - | - | - | - | 0.052 (1.33mm) | - | 5 mm | 3.2 mm | - | ||
![]() 564AAJA002160ACGR Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | - | Active | - | Compliant | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si564 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | 50 Ω | - | - | - | - | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 160mA | - | - | 73 mA | - | - | - | - | - | - | 25MHz, 50MHz, 72MHz, 160MHz | - | - | - | - | - | 0.052 (1.33mm) | - | 700 mm | - | - | ||
![]() DSC2033FI2-F0044 Microchip | In Stock | - | - | - | 2220 (5750 metric) | DSC2033 | Johanson Dielectrics | 1.5 nF | 0.0015 uF | 2220 | 5750 | Class 2 | 1000 | - | Johanson | + 125 C | Microchip Technology | - 55 C | - | Tube | - | Active | - | Details | - | - | TANCERAM | 0.016726 oz | 2 kVDC | - | -40°C ~ 85°C | Reel | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | Standard | - | High Voltage Capacitor | - | 1500 pF | Capacitors | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | SMD/SMT | Enable/Disable | MEMS | 38mA (Typ) | - | X7R | 23 mA | - | - | - | - | Ceramic Capacitors | - | 100MHz | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.81 mm | - | 5.72 mm | 5.08 mm | - | ||
![]() 541FAB001023BAG Skyworks | 33 |
| - | - | 6-SMD, No Lead | - | TE Connectivity / Holsworthy | - | - | 0603 | 1508 | - | 5000 | - | TE Connectivity | + 155 C | Skyworks Solutions Inc. | - 55 C | PCB Mount | Strip | 7-2176369-1 | Not For New Designs | AEC-Q200 | - | - | - | - | 0.000071 oz | - | 75 V | -40°C ~ 85°C | Cut Tape | RQ73 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 215 Ohms | - | Resistors | 150 mW | Thin Film | 1.8V, 2.5V, 3.3V | - | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 108mA | - | - | 100 mA | - | - | - | - | Thin Film Resistors | - | 8MHz, 24MHz | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.8 mm | - | ||
![]() 512KCB000118BAG Skyworks | In Stock | - | - | - | 6-SMD, No Lead | 512KCB | TE Connectivity / Holsworthy | - | - | 0603 | 1508 | - | 5000 | - | TE Connectivity | + 155 C | Skyworks Solutions Inc. | - 55 C | PCB Mount | Strip | 1-2176371-5 | Active | AEC-Q200 | - | 1.89 V | 1.71 V | - | 0.000071 oz | - | 75 V | -40°C ~ 85°C | Cut Tape | RQ73 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | - | 10 PPM / C | AEC-Q200 Qualified | 6.49 kOhms | - | Resistors | 150 mW | Thin Film | 1.8V | 74.25 MHz, 74.175824 MHz | ±20ppm | CMOS | SMD/SMT | Enable/Disable | Crystal | 26mA | 1.8 V | - | 18 mA | - | - | 15 pF | - | Thin Film Resistors | CMOS | 74.175824MHz, 74.25MHz | - | Precision Automotive Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.8 mm | - | ||
![]() 532DC000736DGR Skyworks | 6 |
| - | - | 6-SMD, No Lead | 532DC | Murata Electronics | - | - | - | - | - | 500 | - | Murata | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | - | Details | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | Bulk | Si532 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | Resonators | - | - | 3.3V | 644.53125 MHz, 698.812335 MHz | ±7ppm | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | 75 mA | - | - | - | - | Resonators | CML | 644.53125MHz, 698.812335MHz | - | - | - | - | Resonators | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | ||
![]() 533AC000124DG Skyworks | 44 |
| - | - | 7 mm x 5 mm | 533AC | CTS Electronic Components | - | - | - | - | - | 1000 | - | CTS | + 70 C | Skyworks Solutions Inc. | - 20 C | - | Strip | - | Active | - | Details | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | Reel | 656C | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | Oscillators | - | - | 3.3V | 148.5 MHz | 30 PPM | LVPECL | SMD/SMT | Enable/Disable | Crystal | 121mA | 3.3 V | - | 75 mA | - | - | 15 pF | - | Standard Oscillators | HCMOS | 125MHz, 212.5MHz | - | - | - | - | Standard Clock Oscillators | 1.85 mm | - | 7 mm | 5 mm | - | ||
![]() 534FB002366DG Skyworks | 6 |
| - | - | 5 mm x 3.2 mm | 534FB | CTS Electronic Components | - | - | - | - | - | 1000 | - | CTS | + 70 C | Skyworks Solutions Inc. | - 20 C | - | Strip | - | Active | - | Details | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | Reel | 654 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | Oscillators | - | - | 2.5V | 92.16 MHz | 30 PPM | LVDS | SMD/SMT | Enable/Disable | Crystal | 98mA | 2.5 V | - | 75 mA | - | - | 15 pF | - | Standard Oscillators | LVDS | 156.25MHz, 174.702125MHz, 176.25MHz, 644.53125MHz | - | - | - | - | Standard Clock Oscillators | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 532BA000310DGR Skyworks | 43 |
| - | Surface Mount | 6-SMD, No Lead | 511HBA | - | - | - | - | - | - | - | ±50ppm | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Strip | - | Active | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | 274 MHz, 266 MHz | ±25ppm | HCSL | SMD/SMT | Enable/Disable | Crystal | 44mA | 3.3 V | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | Standard Oscillators | LVDS | 266MHz, 274MHz | - | - | - | - | - | 0.071 (1.80mm) | 0.071 (1.80mm) | 7 mm | 5 mm | - | ||
![]() 534DA000316DGR Skyworks | 45 |
| - | - | 8-SMD, No Lead | 534DA | - | - | - | - | - | - | - | - | - | + 85 C | Skyworks Solutions Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | 3.63 V | 2.97 V | - | - | - | - | -40°C ~ 85°C | - | Si534 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 156.25 MHz, 159.375 MHz, 161.13281 MHz, 164.35547 MHz | ±50ppm | CML | SMD/SMT | Enable/Disable | Crystal | 108mA | 3.3 V | - | 75 mA | - | - | 15 pF | - | Standard Oscillators | CML | 156.25MHz, 159.375MHz, 161.13281MHz, 164.35547MHz | - | - | - | - | - | 0.071 (1.80mm) | - | 7 mm | 5 mm | - | ||
![]() 567AAA002476BCG Skyworks | In Stock | - | - | - | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | Strip | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Ultra™ Si567 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCXO | - | - | - | - | - | 2.5V ~ 3.3V | - | ±20ppm | LVPECL | - | Enable/Disable | Crystal | 170mA | - | - | 83 mA | - | - | - | - | - | - | 1.7470308GHz, 1.9868193GHz, 2.0484792GHz, 2.0575434GHz | - | - | - | - | - | 0.052 (1.33mm) | - | - | - | - | ||
![]() DSA400-3333Q0172KL2VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MEMS (Silicon) | - | - | - | - | - | 2.25V ~ 3.6V | - | ±25ppm | LVDS | - | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | - | 44 mA | - | - | - | - | - | - | 156.25MHz | 156.25MHz | - | 156.25MHz | 156.25MHz | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSA400-1111Q0169KL1VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | MEMS (Silicon) | - | - | - | - | - | 2.25V ~ 3.6V | - | ±50ppm | LVCMOS | - | Enable/Disable (Reprogrammable) | MEMS | 56mA | - | - | 44 mA | - | - | - | - | - | - | 25MHz | 50MHz | - | 50MHz | 25MHz | - | 0.035 (0.90mm) | - | - | - | AEC-Q100 | ||
![]() DSC2033FI2-F0059T Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | DSC2033 | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | 23 mA | - | - | - | - | - | - | 100MHz | 100MHz | - | - | - | - | 0.035 (0.90mm) | - | - | - | - |