- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591MD-CDG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 591MD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510JBA-CBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510JBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510SBB-BAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510SBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | ±25ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590NB-BDG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 590NB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 511PAA-BBAG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 511PAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510FBA-BAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510FBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510FCB-BAAG Skyworks | 14 |
| - | Surface Mount | 6-SMD, No Lead | 510FCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590DB-DDG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 590DB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525 MHz ~ 810 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510LCA-ABAG Skyworks | 14 |
| - | Surface Mount | 6-SMD, No Lead | 510LCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 511RAB-AAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511RAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 511JCB-CBAG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 511JCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510NAA-BAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510NAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 3.3V | ±50ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590SC-ADG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 590SC | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510AAB-BBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510AAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510PCB-BAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 510PCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 591HB-ADG Skyworks | 21 |
| - | Surface Mount | 6-SMD, No Lead | 591HB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±25ppm | CML | Enable/Disable | Crystal | 110mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590UD-CDG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | 590UD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 2.5V | ±7ppm | CML | Enable/Disable | Crystal | 110mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510FCB-ABAG Skyworks | 27 |
| - | Surface Mount | 6-SMD, No Lead | 510FCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 511QCB-BBAG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | 511QCB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | ±25ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510EBB-ABAG Skyworks | 27 |
| - | Surface Mount | 6-SMD, No Lead | 510EBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 2.5V | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.050 (1.28mm) | - |