- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT9005ACA1G-18DC SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | -- | MEMS | 5.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -0.78%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACA2D-28EP SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | 2.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -4.28%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACE1D-33EF SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 3.3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | 6.5mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -1.55%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACR1H-25DO SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 2.5V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±1.935%, Center Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACR1D-33NN SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 3.3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -3.71%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACR1G-25NL SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 2.5V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -3.18%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACL2H-30ND SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | SSXO | 3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | -- | MEMS | 6.5mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | ±0.515%, Center Spread | 0.030 (0.76mm) | - | -- | ||
![]() SIT9005ACU1G-18SC SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | - | - | -20°C ~ 70°C | SIT9005 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | SSXO | 1.8V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | Standby | MEMS | 5.5mA | 1.5µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -0.78%, Down Spread | 0.030 (0.76mm) | - | -- | ||
![]() 500DCAC-ACF Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 500DCA | ±150ppm | Skyworks Solutions Inc. | Tube | Obsolete | 0°C ~ 70°C | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | XO (Standard) | 3.3V | ±10ppm | LVDS | Standby | Silicon | 16.5mA | 1.9 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | - | 0.035 (0.90mm) | - | ||
![]() 591BD-DDG Skyworks | 49 |
| - | Surface Mount | 6-SMD, No Lead | 591BD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 3.3V | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 500DLBA-ACH Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 500DLB | ±250ppm | Skyworks Solutions Inc. | Tube | Obsolete | 0°C ~ 85°C | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | XO (Standard) | 2.5V | ±20ppm | LVDS | Enable/Disable | Silicon | 16.5mA | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | - | 0.035 (0.90mm) | - | ||
![]() 590FC-CDG Skyworks | 11 |
| - | Surface Mount | 6-SMD, No Lead | 590FC | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 500SEBB-ACH Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 500SEB | ±250ppm | Skyworks Solutions Inc. | Tube | Obsolete | 0°C ~ 85°C | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | XO (Standard) | 2.5V | ±20ppm | CMOS | Enable/Disable | Silicon | 22mA | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | - | 0.035 (0.90mm) | - | ||
![]() 511PCA-CBAG Skyworks | 17 |
| - | Surface Mount | 6-SMD, No Lead | 511PCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 2.5V | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 510GBB-BAAG Skyworks | 10 |
| - | Surface Mount | 4-SMD, No Lead | 510GBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 2.5V | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 590NA-BDG Skyworks | 30 |
| - | Surface Mount | 6-SMD, No Lead | 590NA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 3.3V | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 511QBB-AAAG Skyworks | 48 |
| - | Surface Mount | 6-SMD, No Lead | 511QBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 2.5V | ±25ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 511MCA-CAAG Skyworks | 30 |
| - | Surface Mount | 6-SMD, No Lead | 511MCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 3.3V | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | 0.071 (1.80mm) | - | ||
![]() 511RBB-BBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | 511RBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | 1.8V | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | 0.050 (1.28mm) | - | ||
![]() 511RBB-AAAG Skyworks | 32 |
| - | Surface Mount | 6-SMD, No Lead | 511RBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | 1.8V | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 0.071 (1.80mm) | - |