- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41.61.9.006.0311 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 6V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 41.61.6.012.4306 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.7x15.7mm | RoHS compliant | 650mW | 220Ω | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 12V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | - | ||
![]() 41.52.9.060.0310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | 60V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.61.9.048.0011 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 48V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.61.6.024.4306 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.7x15.7mm | RoHS compliant | 650mW | 885Ω | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 24V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | - | ||
![]() 41.61.9.006.4310 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 6V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 41.61.9.006.4011 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 6V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 41.61.9.024.4011 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 24V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA | ||
![]() 41.52.9.048.0310 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | 48V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.060.5011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.52.9.006.0311 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | 6V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 43.41.7.005.2301 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 15g | - | - | - | - | - | - | - | electromagnetic | - | - | - | ||
![]() 41.61.9.060.0011 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | 60V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 41.61.9.060.4010 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 60V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 43.41.7.003.4301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 36Ω | 15A | AgSnO<sub>2</sub> | SPST-NO | 10A / 24V DC | 15g | PCB | 3V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 83.5mA | ||
![]() 41.31.9.005.5310 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 62Ω | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | 5V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 80mA | ||
![]() 41.61.9.048.4311 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 5.76kΩ | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | 48V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 8.3mA | ||
![]() 41.31.9.006.4010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | 6V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 43.41.7.003.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 36Ω | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | 3V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 83.5mA | ||
![]() 41.31.9.005.4010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 62Ω | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | 5V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 80mA |