- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Input Low Voltage | Intput High Voltage | Operating Temperatue | Output High Voltage | Output Low Voltage | Package | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF85063TP/1Z NXP Semicon | In Stock | - | Datasheet | - | - | - | 0V~1.65V | 0.63V~5.5V | -40℃~+85℃ | 0.72V~5.5V | 0V~1.1V | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 900mV~5.5V | 400kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA401125 Seiko Epson | 40 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-9101CG 24.000MHz C10PHAAA Seiko Epson | 2327 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA400138 Seiko Epson | 15 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.544MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA500062 Seiko Epson | 12 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 11.2MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA400871 Seiko Epson | 12 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.545MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA401100 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.065MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA200672 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.024MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-9101CG 50.000MHz C05PHAAA Seiko Epson | 163 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA200594 Seiko Epson | 12 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 10.7MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA400883 Seiko Epson | 15 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.705MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA300148 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 11.0592MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA500133 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA400865 Seiko Epson | 15 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.945MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA401033 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 1.96MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q3309CA600007 Seiko Epson | 15 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | 10.368MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-8002CA-PCB EPSON | 21 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | SG-8002 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 28mA | 16mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() DSC6013MI1A-000.0000T Microchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JE1A-000.0000 Microchip Technology | 7 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JE2A-000.0000 Microchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |