- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Frequency | Primary Clock/Crystal Frequency-Nom | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASVMPHC-BLANK-XR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 105°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | 25 ppm | HCSL | - | Enable/Disable | MEMS | 42mA | - | 3.6V | - | - | - | 26mA | Blank (User Must Program) | 2.3MHz~460MHz | - | - | - | 60mA | - | - | - | 889μm | 0.035 0.90mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() ASFLMPHC-BLANK-XR-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 105°C | -20°C | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | 25 ppm | HCSL | - | Enable/Disable | MEMS | 42mA | - | 3.6V | - | - | - | 26mA | Blank (User Must Program) | 2.3MHz~460MHz | - | - | - | 42mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() DSC8001CI2T Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2009 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | Solder | - | XO (Standard) | - | - | STANDBY; ENABLE/DISABLE FUNCTION; 2.5V 3.3V ARE AVAILABLE; TAPE AND REEL | - | 1.8V~3.3V | - | - | - | 1.8V | - | 150MHz | - | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 3.3V | 3ns | 3ns | - | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 15pF | 12.2mA | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | VCXO | - | - | - | - | 2.5V | - | - | - | - | - | - | - | ±50ppm | LVPECL | - | Standby | Crystal | - | - | - | - | - | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 511NAA-CBAG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 3.3V | - | - | - | - | - | - | - | ±100ppm | CMOS, Dual (Complimentary) | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | - | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() 511NAB-CAAG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | - | - | - | - | ±100ppm | CMOS, Dual (Complimentary) | - | Enable/Disable | Crystal | - | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | - | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | ||
![]() 511NBA-AAAG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 3.3V | - | - | - | - | - | - | - | ±50ppm | CMOS, Dual (Complimentary) | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | - | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() 511NBA-BAAG Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | - | - | - | - | - | ±50ppm | CMOS, Dual (Complimentary) | - | Enable/Disable | Crystal | - | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | - | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | - | ||
![]() 511NAB-CBAG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | - | 3.3V | - | - | - | - | - | - | - | ±100ppm | CMOS, Dual (Complimentary) | - | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | - | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() DSC6001CE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8002BI1 Microchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Tube | 2013 | DSC8002 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | - | 1.8V~3.3V | - | - | - | - | - | 150MHz | - | ±50ppm | CMOS | - | Standby | MEMS | 10mA | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | 3.6V | 1.65V | 15pF | 10mA | - | - | 55 % | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | ROHS3 Compliant | - | ||
![]() DSC6003JI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() CY29421FLXIT Cypress Semiconductor Corp | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-CLCC | YES | - | -40°C~105°C | Tape & Reel (TR) | 2017 | - | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 8 | - | EAR99 | VCXO | - | - | IT ALSO OPERATES AT 2.5V OR 3.3V NOM SUPPLY | 8542.31.00.01 | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 1.27mm | - | NOT SPECIFIED | ±30ppm | CML, HCSL, LVDS, LVPECL | R-CQCC-N8 | Enable/Disable | Crystal | 106mA | - | - | - | - | - | - | Blank (User Must Program) | 15MHz~2.1GHz | - | - | - | - | - | 130MHz | - | - | 0.057 1.45mm | 5mm | 3.2mm | - | ROHS3 Compliant | - | ||
![]() CY29411FLXIT Cypress Semiconductor Corp | 42 |
| Datasheet | 18 Weeks | - | Surface Mount | 8-CLCC | YES | - | -40°C~105°C | Tape & Reel (TR) | 2017 | - | 0.273Lx0.195W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | - | EAR99 | VCXO | - | - | IT ALSO OPERATES AT 2.5V OR 3.3V NOM SUPPLY | 8542.31.00.01 | 1.71V~3.63V | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 2.54mm | - | NOT SPECIFIED | ±30ppm | CML, HCSL, LVDS, LVPECL | R-CQCC-N8 | Enable/Disable | Crystal | 106mA | - | - | - | - | - | - | Blank (User Must Program) | 15MHz~2.1GHz | - | - | - | - | - | 130MHz | - | - | 0.069 1.75mm | 7mm | 5mm | - | ROHS3 Compliant | - | ||
![]() DSC8121CM1 Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -55°C~125°C | Tube | - | DSC8121 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | 170MHz | - | 50 ppm | CMOS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() DSC8123CI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | 460MHz | - | ±10ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 0.2ns | 0.2ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | - | 2pF | 32mA | - | - | 52 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() ASFLMPLP-BLANK-XR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~105°C | Tape & Reel (TR) | 2010 | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 105°C | -40°C | - | - | 2.25V~3.6V | - | - | - | - | - | 425MHz | - | 25 ppm | LVPECL | - | Enable/Disable | MEMS | 58mA | - | - | - | - | - | 26mA | Blank (User Must Program) | 2.3MHz~460MHz | 2.25V | 3.6V | - | 58mA | 425MHz | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No SVHC | RoHS Compliant | - | ||
![]() DSC8121AE5 Microchip Technology | 49 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -20°C~70°C | Tube | 2013 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | Solder | - | XO (Standard) | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | 170MHz | - | 10 ppm | CMOS | - | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() DSC6011CI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | - | - | XO (Standard) | - | - | - | - | 1.71V~3.63V | - | - | - | - | - | - | - | ±25ppm | CMOS | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | AEC-Q100 |