- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Frequency Adjustment-Mechanical | Max Frequency | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASFLMPC-BLANK-XR-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~105°C | Tape & Reel (TR) | 2010 | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | 170MHz | 25 ppm | LVCMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | - | 26mA | Blank (User Must Program) | 2.3MHz~170MHz | 2.25V | 3.6V | - | 35mA | - | - | 170MHz | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | ±50ppm | LVPECL | Standby | Crystal | - | - | - | - | - | - | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | ±50ppm | LVPECL | Standby | Crystal | - | - | - | - | - | - | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SG-8503CA-QRLZ EPSON | 42 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | SG-8503CA | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | - | - | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050ECN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | ±50ppm | LVPECL | Standby | Crystal | - | - | - | - | - | - | - | 70mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SG-8503CA-PRLZ EPSON | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tube | - | SG-8503CA | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V~3.3V | - | - | 50 ppm | LVPECL | Enable/Disable | Crystal | 90mA | - | - | - | - | - | - | 40mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | VG7050EAN | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | 40mA | Blank (User Must Program) | 50MHz~800MHz | - | - | - | 90mA | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASDMB-BLANK-XY Abracon LLC | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~105°C | Tube | 2010 | ASDMB, Pure Silicon™ | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 105°C | -40°C | 1.8V~3.3V | - | 150MHz | 10 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | 3.3V | - | - | - | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | 0.001% | - | 150MHz | - | 889μm | 0.035 0.90mm | 2.4892mm | 2.0066mm | No SVHC | RoHS Compliant | - | - | ||
![]() ASEM-BLANK-LC Abracon LLC | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | -40°C~85°C | Strip | 2008 | ASEM, Pure Silicon™ | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | 100 ppm | LVCMOS | Standby | MEMS | 10mA | - | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 10mA | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | - | ||
![]() DSC8123CI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 460MHz | ±25ppm | LVDS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | - | 0.2ns | 0.2ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | - | 2pF | 32mA | - | - | - | 52 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC8123CL1T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | 2017 | DSC8123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±50ppm | LVDS | Enable/Disable | MEMS | 22mA | - | - | - | - | - | - | - | Blank (User Must Program) | 10MHz~460MHz | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DSC8123CL5 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | -40°C~105°C | Tube | - | DSC8123 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±10ppm | LVDS | Enable/Disable | MEMS | 22mA | 3.2mm x 2.5mm x 0.85mm | 460MHz | - | - | - | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | - | - | - | - | - | NO | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AP3S3LR Abracon LLC | 48 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2008 | AP3S | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 3.3V | - | - | 25 ppm | CMOS | Standby | Crystal | 25mA | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~200MHz | - | - | - | 25mA | - | - | - | - | 1.1938mm | 0.047 1.19mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | Lead Free | - | ||
![]() DSC6011CE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6011CE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6001CE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() DSC6011CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 | ||
![]() ASFLMB-BLANK-E Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tube | 2010 | ASFLMB, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 1.8V~3.3V | - | - | 50 ppm | LVCMOS | Standby | MEMS | 16mA | - | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 16mA | - | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | - | RoHS Compliant | - | - | ||
![]() DSC8001CI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | CMOS | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 15pF | 12.2mA | - | - | - | 55 % | 889μm | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q100 |