- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511PCB-BBAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() 511SCB-BBAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() 511LCB-CAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~250MHz | - | 44mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511SCA-CAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170MHz~212.5MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511RAA-ABAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±100ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() 511MAB-ABAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 3.3V | - | ±100ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() 511PAA-ABAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±100ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() 511RCB-BAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511PBA-AAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511QCB-BAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511RBA-AAAG Silicon Labs | 42 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511RCA-BAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 26mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 511JCB-BAAG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 1.8V | - | ±30ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | 23mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() 591SB-ADG Silicon Labs | 12 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tray | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~124.999MHz | - | 100mA | - | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() SIT1602AIF2-28E SiTIME | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | 2015 | SiT1602 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.8V | - | 50 ppm | HCMOS, LVCMOS | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 3.57MHz~77.76MHz | - | 4.5mA | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() 511QBA-ABAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.5V | - | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | - | 26mA | - | - | - | 1.27mm | 0.050 1.28mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | ||
![]() DSC8123AI2T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | 460MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | 0.2ns | 0.2ns | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | - | 32mA | NO | - | 10MHz | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121AI2T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8121BI2T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8124CI5T Microchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8124 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.6V | 460MHz | ±10ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 0.4ns | 0.4ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | 2pF | 42mA | - | 52 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 |