- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Spread Spectrum Bandwidth | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC8002CI1T Microchip Technology | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | - | - | 1.8V~3.3V | ±50ppm | CMOS | Standby | MEMS | 10mA | - | Blank (User Must Program) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() ASFLMPLV-BLANK-LR-T Abracon LLC | 42 |
| Datasheet | 13 Weeks | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | - | - | ASFLMP, Pure Silicon™ | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | Blank (User Must Program) | 2.3MHz~460MHz | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() ASVMPLV-BLANK-LR-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | 6-SMD, No Lead Exposed Pad | -40°C~85°C | - | 2010 | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | - | Blank (User Must Program) | 2.3MHz~460MHz | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() ASVMPHC-BLANK-LR-T Abracon LLC | 21 |
| Datasheet | 15 Weeks | - | Surface Mount | 6-SMD, No Lead Exposed Pad | -40°C~85°C | - | - | ASVMP, Pure Silicon™ | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | - | Blank (User Must Program) | 2.3MHz~460MHz | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() DSC8002BI1T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8002 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | ±50ppm | CMOS | Standby | MEMS | 10mA | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 10mA | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() SIT8008BCU1-28N SiTIME | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | - | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.8V | ±20ppm | LVCMOS | - | MEMS | 4.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~110MHz | 3.08V | 2.52V | - | - | 150°C | 800μm | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() 591UA-DDG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tray | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±100ppm | CML | Enable/Disable | Crystal | 110mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525MHz~810MHz | - | - | 110mA | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() SG-9101CA-C10SHBCA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±1.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C15PHBCC EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±1.50% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGACA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±2.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGBBA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±2.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D05PGCAC EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | -0.50% Down Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGBAA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±2.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D05PGDAB EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -0.50% Down Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PGDBC EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±2.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-C20PHACA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±2.00% Center Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D10SHAAA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D10SHDAB EPSON | 12 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D15PGAAA EPSON | 42 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.50% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() 510RCA-BAAG Silicon Labs | 12 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±30ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | - | - | 26mA | - | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant |