- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Spread Spectrum Bandwidth | Max Junction Temperature (Tj) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CB-D10PGAAB EPSON | 42 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D10PGBAC EPSON | 42 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D10PGBBB EPSON | 42 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D10PGBCB EPSON | 42 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -1.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CG-C02SGDAA EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±0.25% Center Spread | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CG-C05PHDBC EPSON | 41 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±0.50% Center Spread | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D30PGBAA EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -3.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D20SHDBC EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | -2.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-D30PGAAA EPSON | 6 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -3.00% Down Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CA-D40SHCBA EPSON | 22 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | -4.00% Down Spread | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02PGACA EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHACB EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHBCC EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHBCB EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHBBC EPSON | 22 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C02SHBAC EPSON | 39 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | - | - | ±0.25% Center Spread | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SIT8008BIA1-18E SiTIME | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2012 | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | 50 ppm | LVCMOS | Enable/Disable | MEMS | 4.1mA | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~110MHz | 1.98V | 1.62V | 4.1mA | - | 150°C | 800μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() SIT8008BIA1-25S SiTIME | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2012 | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | 50 ppm | LVCMOS | Standby | MEMS | 4.2mA | 2.5μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~110MHz | 2.75V | 2.25V | 4.2mA | - | 150°C | 800μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() SIT8008BCU1-25E SiTIME | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2012 | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.5V | 50 ppm | LVCMOS | Enable/Disable | MEMS | 4.2mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~110MHz | 2.75V | 2.25V | 4.2mA | - | 150°C | 800μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() SIT8008BIA1-30E SiTIME | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2012 | SiT8008B | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3V | 50 ppm | LVCMOS | Enable/Disable | MEMS | 4.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~110MHz | 3.3V | 2.7V | 4.5mA | - | 150°C | 800μm | 0.031 0.80mm | 2.4892mm | 2.0066mm | ROHS3 Compliant |