- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Frequency Stability (Total) | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Programmable Type | Available Frequency Range | Shell Size, MIL | Lead Style | Current - Output | Spread Spectrum Bandwidth | Cable Opening | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Board Type | Main Purpose | Absolute Pull Range (APR) | Outputs and Type | Regulator Topology | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510EBA-AAAG Skyworks | 33 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | 510EBA | - | - | ±50ppm | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | 25V | - | -55°C ~ 125°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | - | X7R | - | XO (Standard) | - | - | - | - | General Purpose | - | 2200 pF | - | - | 2.5V | - | - | - | - | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 43mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.56mm) | - | - | - | ||
![]() 510LCB-BAAG Skyworks | 16 |
| - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | VJ2220 | - | - | ±30ppm | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 630V | - | -55°C ~ 125°C | VJ OMD | 0.226 L x 0.200 W (5.74mm x 5.08mm) | ±5% | - | - | X7R | - | XO (Standard) | - | - | - | - | Boardflex Sensitive | - | 0.015 µF | - | - | 1.8V | - | - | - | - | ±20ppm | HCSL | - | - | Enable/Disable | Crystal | 44mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | 0.086 (2.18mm) | - | - | - | ||
![]() 511SAB-BAAG Skyworks | 33 |
| - | Surface Mount | Axial | - | - | Axial | - | - | RNC55 | - | - | ±100ppm | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | - | ±50ppm/°C | - | XO (Standard) | 92 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | 1.8V | - | - | - | - | ±50ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | S (0.001%) | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() 510CCB-ABAG Skyworks | 16 |
| - | Panel Mount | 4-SMD, No Lead | Flange | Aluminum Alloy | - | Plastic | - | AFD50 | Gold | Copper Alloy | ±30ppm | TE Connectivity Deutsch Connectors | Bag | Metal | Obsolete | - | - | - | -55°C ~ 200°C | MIL-DTL-26482 G Series II, AFD | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | Receptacle, Male Pins | XO (Standard) | - | 41 | - | Olive Drab | Aviation, Automotive, Military | - | - | Bayonet Lock | 7.5A, 13A | 3.3V | N (Normal) | Unshielded | Environment Resistant | - | ±20ppm | CMOS | Olive Drab Cadmium | 20-41 | Enable/Disable | Crystal | 26mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | 50.0µin (1.27µm) | - | - | ||
![]() 511NCA-AAAG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 503159 | - | - | ±30ppm | Molex | Bulk | - | Active | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±20ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590WC-ADG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 120070 | - | - | ±30ppm | Molex | Bulk | - | Active | - | - | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | ±20ppm | CML | - | - | Enable/Disable | Crystal | 110mA | - | - | 75 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | - | - | 0.6V ~ 5.5V | - | NN31002A | Board(s) | Fully Populated | DC/DC, Step Down | - | 1, Non-Isolated | Buck | - | - | - | - | - | - | ||
![]() 511DAA-ABAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 130010 | - | - | ±100ppm | Molex | Bulk | - | Active | - | - | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±50ppm | HCSL | - | - | Enable/Disable | Crystal | 44mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 511FCA-CBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 511FCA | - | - | ±30ppm | KEMET | Bulk | - | Obsolete | - | - | - | -40°C ~ 85°C | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 23mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 591GD-ADG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 591BA | - | - | ±20ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 116.625 MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | - | 75mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 510MBB-BAAG Skyworks | 5 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 510MBB | - | - | ±50ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±25ppm | CMOS, Dual (In-Phase) | - | - | Enable/Disable | Crystal | 26mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590MA-CDG Skyworks | 17 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 590MA | - | - | ±100ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±50ppm | LVPECL | - | - | Enable/Disable | Crystal | 125mA | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 591NA-CDG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 591NA | - | - | ±100ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | - | 75 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 511NAB-ABAG Skyworks | 17 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 511NAB | - | - | ±100ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±50ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 511JCB-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 511JCB | - | - | ±30ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 23mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590SC-CDG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 590SC | - | - | ±30ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±20ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590PB-BDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 590PB | - | - | ±50ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ±25ppm | CMOS | - | - | Enable/Disable | Crystal | 90mA | - | - | 75 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 160 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 510EBB-BAAG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 510EBB | - | - | ±50ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 43mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 511EBB-ABAG Skyworks | 29 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 511EBB | - | - | ±50ppm | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 43mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 510HAA-CAAG Skyworks | 41 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | 510HAA | - | - | ±100ppm | Skyworks Solutions Inc. | Strip | - | Active | Non-Compliant | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | ±50ppm | HCSL | - | - | Enable/Disable | Crystal | 44mA | - | - | 18 mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - |