- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Base Product Number | Frequency Stability (Total) | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Output Load | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 590QB-CDG Skyworks | 15 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 590QB | ±50ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | 100 V | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.5 % | - | - | - | 50 ppm/°C | XO (Standard) | 523 kΩ | - | 155 °C | -55 °C | Thin Film | - | 125 mW | 3.3V | - | - | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | 650 µm | 0.071 (1.80mm) | - | ||
![]() 511AAB-CAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 511AAB | ±100ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 591RC-DDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 591RC | ±30ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 590EC-BDG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 590EC | ±30ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 500SAAA-ACF Skyworks | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 500SAA | ±150ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 70°C | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | ±10ppm | CMOS | Enable/Disable | Silicon | 24mA | - | - | - | - | - | - | - | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() 510EBB-CAAG Skyworks | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 510EBB | ±50ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 590RA-ADG Skyworks | 40 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 590RA | ±100ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 511HAB-AAAG Skyworks | 37 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 511HAB | ±100ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 510NCB-CAAG Skyworks | 38 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 510NCB | ±30ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | ±20ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 590BD-BDG Skyworks | 29 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 590BD | ±20ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 510PCA-ABAG Skyworks | 25 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 510PCA | ±30ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | ||
![]() 590SB-CDG Skyworks | 29 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 590SB | ±50ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | - | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() 510NCA-AAAG Skyworks | 38 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | 510NCA | ±30ppm | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Strip | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | ±20ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() SIT8003AC-23-33E-15.86830Y Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3S2-FREQ-LR-B Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ABRACON CORP | AP3S2-FREQ-LR-B | AP3S | - | 75 MHz | - | 85 °C | -40 °C | - | - | - | - | Active | - | 5.48 | - | Yes | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | - | e4 | Yes | - | - | - | - | GOLD OVER NICKEL | - | - | - | BULK; TRISTATE FUNCTION | - | - | compliant | - | 25% | - | - | - | - | - | 3.2mm x 2.5mm x 1.2mm | - | 5 ns | 5 ns | 55/45 % | - | - | - | - | CMOS | - | - | 15 pF | NO | 0.8 MHz | - | - | - | ||
![]() AP3S1-FREQ-ER-B Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ABRACON CORP | AP3S1-FREQ-ER-B | AP3S | - | 90 MHz | - | 70 °C | -20 °C | - | - | - | - | Active | - | 5.48 | - | Yes | 2.75 V | 2.25 V | 2.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | GOLD OVER NICKEL | - | - | - | BULK; TRISTATE FUNCTION | - | - | compliant | - | 25% | - | - | - | - | - | 3.2mm x 2.5mm x 1.2mm | - | 5 ns | 5 ns | 55/45 % | - | - | - | - | CMOS | - | - | 15 pF | NO | 0.8 MHz | - | - | - | ||
![]() AP3S2-FREQ-EC Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ABRACON CORP | AP3S2-FREQ-EC | AP3S | - | 75 MHz | - | 70 °C | -20 °C | - | - | - | - | Active | - | 5.48 | - | Yes | 1.98 V | 1.62 V | 1.8 V | - | - | - | - | - | e4 | Yes | - | - | - | - | GOLD OVER NICKEL | - | - | - | TRISTATE FUNCTION | - | - | compliant | - | 50% | - | - | - | - | - | 3.2mm x 2.5mm x 1.2mm | - | 5 ns | 5 ns | 55/45 % | - | - | - | - | CMOS | - | - | 15 pF | NO | 0.8 MHz | - | - | - | ||
![]() ASSFLP1-FREQ-C04 Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ABRACON LLC | ASSFLP1-FREQ-C04 | ASSFLP | - | 160 MHz | - | 85 °C | -40 °C | - | - | - | - | Active | - | 5.65 | - | Yes | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TRI-STATE; BULK | - | - | compliant | - | 50% | - | - | - | - | - | 5.2mm x 3.4mm x 1.3mm | - | 5 ns | 5 ns | 55/45 % | - | - | - | - | CMOS | - | - | 15 pF | NO | 13 MHz | - | - | - | ||
![]() ASSFLP1-FREQ-D16 Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ABRACON LLC | ASSFLP1-FREQ-D16 | ASSFLP | - | 160 MHz | - | 85 °C | -40 °C | - | - | - | - | Active | - | 5.65 | - | Yes | 2.625 V | 2.375 V | 2.5 V | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | TRI-STATE; BULK | - | - | compliant | - | 50% | - | - | - | - | - | 5.2mm x 3.4mm x 1.3mm | - | 5 ns | 5 ns | 55/45 % | - | - | - | - | CMOS | - | - | 15 pF | NO | 13 MHz | - | - | - | ||
![]() AP3S-1.000MHZ-LR Abracon | In Stock | - | - | - | - | YES | SURFACE MOUNT | 4 | - | - | ABRACON LLC | AP3S-1.000MHZ-LR | AP3S | - | 200 MHz | 1 MHz | 85 °C | -40 °C | - | CERAMIC | LCC4,.09X.12,86/63 | LCC4,.09X.12,86/63 | Active | - | 5.66 | Compliant | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | - | e4 | - | SMD/SMT | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85 °C | -40 °C | - | TRI-STATE; OUTPUT ENABLE FUNCTION; BULK | - | - | compliant | 1 MHz | 25% | - | - | - | - | Not Qualified | 3.2mm x 2.5mm x 1.2mm | 3.3 V | 3 ns | 3 ns | 55/45 % | 3.3 V | - | - | - | CMOS | 15 pF | - | 15 pF | NO | 1 MHz | - | - | - |