- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Frequency Stability (Total) | Lead Free Status / RoHS Status | Mfr | Mounting Styles | Operating Temp Range | Other Names | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Supply | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Product Type | Screening Level | Product | Product Length (mm) | Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIT9005ACA2G-30SB SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SIT9005 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | 1 (Unlimited) | - | SSXO | - | - | - | - | - | - | 3V | ±20ppm, ±25ppm, ±50ppm | LVCMOS | - | Standby | MEMS | 6.5mA | 4.3µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 141MHz | -0.5%, Down Spread | - | - | - | - | 0.030 (0.76mm) | - | - | ||
![]() DSC8001AL2 Micrel | In Stock | - | - | Surface Mount | 4-SMD, No Lead Exposed Pad | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tube | DSC8001 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | - | 1.8 V ~ 3.3 V | ±25ppm | CMOS | - | Standby | MEMS | 12.2mA | 15µA | Blank (User Must Program) | 1MHz ~ 150MHz | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() SIT3821AI-2C-25EM SiTime | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | SiT3821 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | 1 (Unlimited) | - | VCXO | - | - | - | - | - | - | 2.5V | ±10ppm | LVDS | - | Enable/Disable | MEMS | 55mA | 35mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 220MHz | - | - | - | - | - | 0.031 (0.79mm) | - | - | ||
![]() DSC8103AI2 Micrel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±25ppm | Lead free / RoHS Compliant | - | - | - | 576-4700 | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tube | DSC8103 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | 1 (Unlimited) | 100 ppm/°C | XO (Standard) | 22.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.25 V ~ 3.6 V | - | LVDS | - | Standby | MEMS | 32mA | - | Blank (User Must Program) | 10MHz ~ 460MHz | - | - | - | - | - | 650 µm | - | AEC-Q100 | ||
![]() CY25701LXC056T Cypress | 6023 |
| - | - | - | - | - | Cypress Semiconductor Corp | - | - | - | Bulk | - | Obsolete | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIT3821AC-2C-33EH SiTime | In Stock | - | - | Surface Mount | 6-SMD, No Lead | -- | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3821 | 0.197" L x 0.126" W (5.00mm x 3.20mm) | - | Active | - | - | VCXO | - | - | - | - | - | - | 3.3V | ±10ppm | LVDS | - | Enable/Disable | MEMS | 55mA | 35mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 220MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
![]() SIT3809AC-2-18EH SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | Active | - | - | VCXO | - | - | - | - | - | - | 1.8V | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | 10µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
![]() SIT3809AC-2-25SE SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT3809 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | Active | - | - | VCXO | - | - | - | - | - | - | 2.5V | ±10ppm | LVCMOS, LVTTL | - | Standby | MEMS | 36mA | 70µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 80MHz ~ 220MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8008 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.5mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
![]() SIT8009BCT11-30S SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT8009B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.7 V ~ 3.3 V | ±20ppm | HCMOS, LVCMOS | - | Standby | MEMS | 7.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 115MHz ~ 137MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | -- | ||
![]() SIT8008BCL7-28N SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT8008B | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.8V | -- | LVCMOS | - | -- | MEMS | 4.5mA | 4.2mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SiT8921B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.7mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | Surface Mount | -40C to 85C | - | - | 2(mm) | - | - | Industrial grade | - | -40°C ~ 85°C | Tape & Reel (TR) | SIT9005 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | 4 | Enable/Disable, Standby | MEMS | 6.5mA | - | Blank (User Must Program) | 1MHz ~ 141MHz | ±0.125% ~ ±2% Center Spread, -0.25% ~ -4% Down Spread | - | Industrial | - | 1.6(mm) | 0.030" (0.76mm) | 0.75(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SiT8924B | 0.197" L x 0.126" W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | -- | MEMS | 4.8mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | AEC-Q100 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | -- | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | SiT8921B | 0.197" L x 0.126" W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V, 2.5 V ~ 3.3 V | ±20ppm | LVCMOS | - | Enable/Disable, Standby | MEMS | 4.7mA | - | Blank (User Must Program) | 1MHz ~ 110MHz | -- | - | - | - | - | 0.032" (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT9122 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V, 3.3V | ±20ppm | LVPECL | - | Enable/Disable, Standby | MEMS | 69mA | - | Blank (User Must Program) | 220MHz ~ 625MHz | -- | - | - | - | - | 0.039" (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | ±20ppm | Lead free / RoHS Compliant | - | - | - | 1473-1733-2 | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT9122 | 0.276" L x 0.197" W (7.00mm x 5.00mm) | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | Oscillators | - | 2.5V, 3.3V | ±20ppm | LVDS | - | Enable/Disable, Standby | MEMS | 55mA | - | Blank (User Must Program) | 220MHz ~ 625MHz | -- | Programmable Oscillators | - | MEMS Oscillators | - | 0.039" (1.00mm) | - | -- | ||
![]() SIT1602ACL3-33E SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Bulk | SiT1602 | 0.197" L x 0.126" W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | -- | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.5mA | 4mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 3.75MHz ~ 77.76MHz | -- | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
![]() SIT9003AI-1-33DB SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±50ppm | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | SiT9003 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±50ppm | LVCMOS, LVTTL | - | -- | MEMS | 4.1mA | 4.3µA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 110MHz | ±0.25%, Center Spread | - | - | - | - | 0.031" (0.79mm) | - | -- | ||
![]() SIT9003AI-2-18DB SiTime | In Stock | - | - | Surface Mount | 4-SMD, No Lead | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | SiT9003 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | ±50ppm | LVCMOS, LVTTL | - | -- | MEMS | 3.5mA | 800nA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz ~ 110MHz | ±0.25%, Center Spread | - | - | - | - | 0.031" (0.79mm) | - | -- |