- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Approvals | Base Product Number | Frequency Stability (Total) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Type | Gender | Voltage - Supply | Current Rating | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500SAAA-ACF Skyworks | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | 500SAA | ±150ppm | - | - | Skyworks Solutions Inc. | - | Tube | Obsolete | - | 0°C ~ 70°C | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | - | 3.3V | - | ±10ppm | CMOS | Enable/Disable | Silicon | 24mA | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | 0.035 (0.90mm) | - | ||
![]() 591BD-ADG Skyworks | 6 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 591BD | ±20ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 3.3V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590RA-ADG Skyworks | 40 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 590RA | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590EC-BDG Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 590EC | ±30ppm | - | - | Skyworks Solutions Inc. | - | Strip | Discontinued at Digi-Key | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510EAB-CBAG Skyworks | 8 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 510EAB | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 2.5V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.050 (1.28mm) | - | ||
![]() 510EBB-CAAG Skyworks | 26 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 510EBB | ±50ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.071 (1.80mm) | - | ||
![]() 500DABF-ACH Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 500DAB | ±250ppm | - | - | Skyworks Solutions Inc. | - | Tube | Obsolete | - | 0°C ~ 85°C | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | - | 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Silicon | 36mA | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | 0.035 (0.90mm) | - | ||
![]() 510KCA-BAAG Skyworks | In Stock | - | - | Nickel Plated Contacts | Surface Mount | 4-SMD, No Lead | - | 510KCA | ±30ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Socket | 1.8V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 500DSAC-ACF Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 500DSA | ±150ppm | - | - | Skyworks Solutions Inc. | - | Tube | Obsolete | - | 0°C ~ 70°C | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | - | 1.8V | - | ±10ppm | LVDS | Standby | Silicon | 16.5mA | 1.9 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | 0.035 (0.90mm) | - | ||
![]() 510HAA-CAAG Skyworks | 41 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 510HAA | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | Non-Compliant | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.071 (1.80mm) | - | ||
![]() 511LAB-BAAG Skyworks | 41 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 511LAB | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | Non-Compliant | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V | - | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 500DTAF-ACF Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 500DTA | ±150ppm | - | - | Skyworks Solutions Inc. | - | Tube | Obsolete | - | 0°C ~ 70°C | Si500D | 0.157 L x 0.126 W (4.00mm x 3.20mm) | XO (Standard) | - | 1.8V | - | ±10ppm | HCSL | Enable/Disable | Silicon | 29.3mA | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | 0.035 (0.90mm) | - | ||
![]() 591SD-BDG Skyworks | 12 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 591SD | ±20ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510RCB-CBAG Skyworks | 12 |
| - | - | Surface Mount | 6-SMD, No Lead | CE, CSA, UL | 510RCB | ±30ppm | Cutler Hammer, Div of Eaton Corp | PDG34P0125P2MN | Skyworks Solutions Inc. | Panel | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V | 125 A | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | 0.050 (1.28mm) | - | ||
![]() 511PAB-CAAG Skyworks | 6 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 511PAB | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510ECA-CAAG Skyworks | 25 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 510ECA | ±30ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.071 (1.80mm) | - | ||
![]() 590WA-CDG Skyworks | 38 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 590WA | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V | - | ±50ppm | CML | Enable/Disable | Crystal | 110mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510AAA-ABAG Skyworks | 34 |
| - | - | Surface Mount | 6-SMD, No Lead | - | 510AAA | ±100ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.050 (1.28mm) | - | ||
![]() 511PBB-AAAG Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 511PBB | ±50ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 2.5V | - | ±25ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | 0.071 (1.80mm) | - | ||
![]() 510ABA-CBAG Skyworks | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | 510ABA | ±50ppm | - | - | Skyworks Solutions Inc. | - | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 3.3V | - | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | 0.050 (1.28mm) | - |