- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Current | Spread Spectrum Bandwidth | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-9101CG-D15PHBCC EPSON | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | -1.50% Down Spread | - | 0.031 0.80mm | - | - | ROHS3 Compliant | ||
![]() 511FAA-AAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±100ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 23mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510SBB-BAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±50ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 26mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511BAA-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | ±100ppm | LVDS | Enable/Disable | Crystal | - | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 23mA | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511LAA-AAAG Silicon Labs | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±100ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 44mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511BBA-BAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 23mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511ABA-BAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 43mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510RBB-BAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 1.8V | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 26mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 511HBA-BAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125MHz~169.999MHz | 44mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() 510QAB-AAAG Silicon Labs | 26 |
| Datasheet | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.5V | ±100ppm | CMOS, Dual (Complimentary) | Enable/Disable | Crystal | 26mA | 18mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100kHz~124.999MHz | 26mA | - | 1.8034mm | 0.071 1.80mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() SG-9101CB-C05SGDCC EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHBCC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHBCB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHCBA EPSON | 18 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHCCC EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SGDBB EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHCAC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C07PGAAC EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Enable/Disable | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~20MHz | - | ±0.75% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHDAB EPSON | 26 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant | ||
![]() SG-9101CB-C05SHBCA EPSON | 35 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | SG-9101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 1.62V~3.63V | - | CMOS | Standby | Crystal | - | 3.7mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 670kHz~170MHz | - | ±0.50% Center Spread | - | 0.051 1.30mm | - | - | ROHS3 Compliant |