- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Weight | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Depth | Frequency Stability | Military Standard | Output | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Dielectric | Failure Rate | Contact Style | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 590RC-CDG Skyworks | 29 |
| - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | Tantalum | - | 590RC | ±30ppm | Skyworks Solutions Inc. | Strip | Active | Compliant | 100 V | - | -40°C ~ 85°C | - | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | - | SMD/SMT | - | XO (Standard) | - | 125 °C | -55 °C | - | - | 15 pF | - | - | 2.5V | 1.6 mm | ±20ppm | - | LVPECL | Enable/Disable | Crystal | 125mA | 3216 | 1206 | C0G | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | 1.9 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | Lead Free | - | ||
![]() 511ACA-ABAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | 2 | - | - | 511ACA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | Compliant | 350 V | 350 V | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 5 % | - | - | -700 ppm/°C | XO (Standard) | 470 kΩ | - | - | Carbon Film | - | - | 2 W | - | 3.3V | - | ±20ppm | - | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | Unknown | - | - | ||
![]() 510RBA-ABAG Skyworks | 38 |
| - | Lead, Tin | Through Hole | Surface Mount | 6-SMD, No Lead | - | - | 5.000005 g | 510RBA | ±50ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | - | -40°C ~ 85°C | Bulk | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 10 % | 2 | Axial | 600 ppm/°C | XO (Standard) | 150 mΩ | 275 °C | -65 °C | Metal Oxide, Wirewound | - | - | 5 W | 5 W | 1.8V | 9.52 mm | ±25ppm | Not | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | 8.73 mm | 0.050 (1.28mm) | 22.22 mm | 9.525 mm | No | - | - | - | ||
![]() 510JBB-CBAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510JBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | ±25ppm | - | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 511DBB-ABAG Skyworks | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | 511DBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | Compliant | - | - | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 10 % | - | - | - | XO (Standard) | - | 125 °C | -55 °C | - | - | 470 pF | - | - | 3.3V | 1.25 mm | ±25ppm | - | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | 0.050 (1.28mm) | 2 mm | - | - | - | - | - | ||
![]() 510BCA-CAAG Skyworks | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510BCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | ±20ppm | - | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 590CB-ADG Skyworks | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 590CB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | - | -40°C ~ 85°C | Bulk | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | 2 | - | 100 ppm/°C | XO (Standard) | 4.02 Ω | 150 °C | -65 °C | Metal Film | - | - | 1 W | 1 W | 3.3V | - | ±25ppm | - | CMOS | Enable/Disable | Crystal | 90mA | - | - | - | 0.01 % | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | Military, Moisture Resistant, Weldable | - | - | 0.071 (1.80mm) | 14.2748 mm | 4.83 mm | - | - | Contains Lead | - | ||
![]() 510BAB-AAAG Skyworks | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510BAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | ±50ppm | - | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 500SEAA-ACF Skyworks | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 500SEA | ±150ppm | Skyworks Solutions Inc. | Tube | Obsolete | - | - | - | 0°C ~ 70°C | - | Si500S | 0.157 L x 0.126 W (4.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | ±10ppm | - | CMOS | Enable/Disable | Silicon | 22mA | - | - | - | - | - | 10.7 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 900 kHz ~ 200 MHz | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() 510RAB-BAAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510RAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | ±50ppm | - | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 511QBB-BBAG Skyworks | 46 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 511QBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | ±25ppm | - | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 510KCB-BBAG Skyworks | 1138 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 510KCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | ±20ppm | - | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 510PAA-AAAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510PAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | ±50ppm | - | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 590ED-DDG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 590ED | ±20ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | - | -40°C ~ 85°C | Tape & Reel (TR) | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 1 % | 2 | - | 25 ppm/°C | XO (Standard) | 5.76 kΩ | - | - | Metal Film | - | - | 100 mW | 100 mW | 2.5V | - | ±7ppm | - | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | 0.001 % | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525 MHz ~ 810 MHz | - | Military, Moisture Resistant, Weldable | - | - | 0.071 (1.80mm) | 3.81 mm | 1.78 mm | - | - | Contains Lead | - | ||
![]() 511SCA-AAAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 511SCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | ±20ppm | - | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 511AAA-CBAG Skyworks | 25 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 511AAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | ±50ppm | - | LVPECL | Enable/Disable | Crystal | 43mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 511LAA-BBAG Skyworks | 46 |
| - | Tin | Through Hole | Surface Mount | 6-SMD, No Lead | - | - | - | 511LAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | - | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 5 % | - | - | 100 ppm/°C | XO (Standard) | 2 kΩ | - | - | Metal Film | - | - | - | - | 1.8V | - | ±50ppm | - | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | 2.5 mm | - | 0.050 (1.28mm) | 6.5 mm | - | - | - | - | - | ||
![]() 511SAA-CBAG Skyworks | 46 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 511SAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | - | -40°C ~ 85°C | - | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | Female | - | - | - | 1.8V | - | ±50ppm | - | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | - | - | - | Socket | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 510BCB-BBAG Skyworks | 38 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | 510BCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | - | -40°C ~ 85°C | - | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | ±20ppm | - | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - | ||
![]() 510HCA-CBAG Skyworks | 29 |
| - | - | - | Surface Mount | 6-SMD, No Lead | 39 | - | - | 510HCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | Compliant | - | - | -40°C ~ 85°C | - | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | ±20ppm | - | HCSL | Enable/Disable | Crystal | 44mA | - | - | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | - |