- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Impedance | Cable Types | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Frequency Stability (Total) | Frequency-Max | Mfr | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Shell Size, MIL | Spread Spectrum Bandwidth | Power - Max | Cable Opening | Bandwidth | Filter Type | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | 1st Connector | Vce Saturation (Max) @ Ib, Ic | 2nd Connector | Voltage - Collector Emitter Breakdown (Max) | Insertion Loss | Frequency - Transition | Ripple | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591GC-ADG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0403S0 | - | RG-174 | - | - | - | ±30ppm | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | 2.5V | - | - | - | BNC to SMB | - | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 90mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | BNC Jack | - | SMB Plug, Right Angle | - | - | - | - | Shielded | 0.071 (1.80mm) | 12.00 (304.80mm) | - | - | - | - | ||
![]() 511SAB-BAAG Skyworks | 33 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | RNC55 | - | - | - | - | - | ±100ppm | - | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | - | ±50ppm/°C | - | XO (Standard) | 92 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | 1.8V | - | - | - | - | - | ±50ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | S (0.001%) | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() 591RC-ADG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 591RC | - | - | - | - | - | ±30ppm | - | Panduit Corp | - | Bulk | - | Obsolete | - | -40°C ~ 85°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 125mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 511LBB-BAAG Skyworks | 7 |
| - | Free Hanging (In-Line) | 6-SMD, No Lead | - | Aluminum | - | Thermoplastic | - | - | - | - | - | - | - | D38999/26WJ | - | - | Gold | Copper Alloy | - | ±50ppm | - | TE Connectivity Deutsch Connectors | - | Bulk | Metal | Discontinued at Digi-Key | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, DTS | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Crimp | - | Plug, Male Pins | XO (Standard) | - | 61 | - | Olive Drab | Military | - | Threaded | 7.5A | 1.8V | A | Shielded | Environment Resistant | - | - | ±25ppm | HCSL | Olive Drab Cadmium | 25-61 | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Self Locking | 0.071 (1.80mm) | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 591NB-ADG Skyworks | 16 |
| - | Chassis Mount | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | - | 591NB | - | - | - | - | - | ±50ppm | - | Anatech Electronics Inc. | - | Box | - | Active | - | -40°C ~ 85°C | - | 2.500 L x 0.750 W (63.50mm x 19.05mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 71MHz (Cutoff) | ±25ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | 929MHz | High Pass | - | - | - | - | - | - | - | 2dB | - | - | - | 0.071 (1.80mm) | - | - | 0.500 (12.70mm) | - | - | ||
![]() 511SCB-BBAG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-1U01U0 | - | RG-316 | - | - | - | ±30ppm | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | Copper | - | - | - | - | 1.8V | - | - | - | N-Type to N-Type | - | ±20ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | N-Type Jack | - | N-Type Jack | - | - | - | - | Shielded | 0.050 (1.28mm) | 9.000 (228.60mm) | - | - | - | - | ||
![]() 590BB-CDG Skyworks | 7 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | RLR05 | - | - | - | - | - | ±50ppm | - | Vishay Dale | - | Tape & Reel (TR) | - | Active | - | -65°C ~ 150°C | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | 2 | - | ±100ppm/°C | - | XO (Standard) | 536 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | - | - | 3.3V | - | - | - | - | - | ±25ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | S (0.001%) | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() 511ACA-BBAG Skyworks | 16 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | BCX71 | - | - | - | - | 100 mA | ±30ppm | - | Fairchild Semiconductor | - | Bulk | - | Active | - | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | ±20ppm | LVPECL | - | - | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | 350 mW | - | - | - | PNP | 250 @ 2mA, 5V | 20nA | - | 550mV @ 1.25mA, 50mA | - | 45 V | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | ||
![]() 510CCB-ABAG Skyworks | 16 |
| - | Panel Mount | 4-SMD, No Lead | Flange | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | AFD50 | - | - | Gold | Copper Alloy | - | ±30ppm | - | TE Connectivity Deutsch Connectors | - | Bag | Metal | Obsolete | - | -55°C ~ 200°C | MIL-DTL-26482 G Series II, AFD | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | Receptacle, Male Pins | XO (Standard) | - | 41 | - | Olive Drab | Aviation, Automotive, Military | - | Bayonet Lock | 7.5A, 13A | 3.3V | N (Normal) | Unshielded | Environment Resistant | - | - | ±20ppm | CMOS | Olive Drab Cadmium | 20-41 | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 510QAB-AAAG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 221050 | - | - | - | - | - | ±100ppm | - | Molex | - | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | ±50ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 590TB-ADG Skyworks | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | RN731J | - | - | - | - | - | ±50ppm | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Obsolete | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | XO (Standard) | 72.3 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | 2.5V | - | - | - | - | - | ±25ppm | CMOS | - | - | Enable/Disable | Crystal | 90mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 591KD-BDG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | MS27473E16B | - | - | - | - | - | ±20ppm | - | Corsair | - | Bag | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | ±7ppm | CML | - | - | Enable/Disable | Crystal | 110mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 511NCA-AAAG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 503159 | - | - | - | - | - | ±30ppm | - | Molex | - | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | ±20ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 510SCA-BBAG Skyworks | 7 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Free Hanging (In-Line) | - | - | Female | - | - | U.FL-LPHF | 50 Ohms | 1.37mm OD Coaxial Cable | - | - | - | ±30ppm | 6 GHz | Hirose Electric Co Ltd | - | Bulk | - | Active | - | -40°C ~ 90°C | U.FL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | U.FL (UMCC) to Cable | - | ±20ppm | CMOS, Dual (Complementary) | - | - | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | - | Cable (Round) | - | - | - | - | - | 0.050 (1.28mm) | 5.906 (150.00mm) | - | - | - | - | ||
![]() 590WC-ADG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 120070 | - | - | - | - | - | ±30ppm | - | Molex | - | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | ±20ppm | CML | - | - | Enable/Disable | Crystal | 110mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 511EBB-CBAG Skyworks | 16 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | ERC50 | - | - | - | - | - | ±50ppm | - | Vishay Dale | - | Bulk | - | Active | - | -65°C ~ 175°C | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 2 | - | ±25ppm/°C | - | XO (Standard) | 42.2 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | - | 2.5V | - | - | - | - | - | ±25ppm | LVPECL | - | - | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | ||
![]() 591FB-DDG Skyworks | 16 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | Panel Mount | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Male | Q-0401Q0 | - | RG-174 | - | - | - | ±50ppm | 4 GHz | Amphenol Custom Cable | 50 Ohms | Bag | - | Active | - | - | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Black | - | - | - | - | 2.5V | - | - | - | BNC to MMCX | - | ±25ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | BNC Jack | - | MMCX Plug | - | - | - | - | Shielded | 0.071 (1.80mm) | 18.00 (457.20mm) | - | - | - | - | ||
![]() 510KBA-CBAG Skyworks | 34 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 510KBA | - | - | - | - | - | ±50ppm | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | ±25ppm | CMOS | - | - | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | - | ||
![]() 590ND-ADG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 590ND | - | - | - | - | - | ±20ppm | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | ±7ppm | LVDS | - | - | Enable/Disable | Crystal | 100mA | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | ||
![]() 510LAA-CAAG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 510LAA | - | - | - | - | - | ±100ppm | - | Skyworks Solutions Inc. | - | Strip | - | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | ±50ppm | HCSL | - | - | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - |