- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Voltage - Supply | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Circuit | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Lead Style | Spread Spectrum Bandwidth | Operate Time | Release Time | Power - Rated | Size - Body | Current - Switching | Operate Range | Current - Carry | Voltage - Switching DC | Features | Release Range | Height Seated (Max) | Thickness (Max) | Length - Overall | Height Above Board | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510NBB-BBAG Skyworks | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | 510NBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±25ppm | CMOS, Dual (Complementary) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 511RCB-AAAG Skyworks | 26 |
| - | Surface Mount | 6-SMD, No Lead | - | 511RCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±20ppm | CMOS, Dual (In-Phase) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 511JBB-BBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 511JBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±25ppm | LVDS | - | Enable/Disable | Crystal | 23mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 510QCB-BAAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 510QCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±20ppm | CMOS, Dual (Complementary) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590WB-CDG Skyworks | 13 |
| - | Surface Mount | 6-SMD, No Lead | - | 590WB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si590 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±25ppm | CML | - | Enable/Disable | Crystal | 110mA | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 215 MHz ~ 524.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 591KD-ADG Skyworks | 34 |
| - | Surface Mount | 6-SMD, No Lead | - | 591KD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±7ppm | CML | - | Enable/Disable | Crystal | 110mA | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 510HAA-CBAG Skyworks | 7 |
| - | Surface Mount | 6-SMD, No Lead | - | 510HAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±50ppm | HCSL | - | Enable/Disable | Crystal | 44mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() DSC1500MA3A-PROGT Microchip | In Stock | - | - | Surface Mount | 4-VFLGA | - | - | ±20ppm | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | DSC150X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | ±20ppm | LVCMOS | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | - | - | 2.3 MHz ~ 170 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | ||
![]() 511LBB-CAAG Skyworks | 24 |
| - | Surface Mount | 6-SMD, No Lead | - | 511LBB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | ±25ppm | HCSL | - | Enable/Disable | Crystal | 44mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 591DB-BDG Skyworks | 11 |
| - | Through Hole | 6-SMD, No Lead | - | 591DB | ±50ppm | Littelfuse Inc. | Bulk | Obsolete | - | -40°C ~ 125°C | MITI-3V1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Glass Body Reed | - | - | - | - | 0.3 pF | 3.3V | ±25ppm | CML | Axial | Enable/Disable | Crystal | 110mA | SPST-NO | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | 450 µs | 0.2 ms | - | 0.071 Dia x 0.276 L (1.80mm x 7.00mm) | 250mA (DC) | - | 500mA (DC) | 170 V | - | - | 0.071 (1.80mm) | - | 1.811 (46.00mm) | - | - | ||
![]() 510KAA-ABAG Skyworks | 28 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | RN732A | ±100ppm | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | XO (Standard) | 3.74 kOhms | Thin Film | - | 0.1W, 1/10W | - | 1.8V | ±50ppm | CMOS | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() 590MD-DDG Skyworks | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | TNPW0603 | ±20ppm | Vishay Dale | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TNPW e3 | 0.063 L x 0.033 W (1.60mm x 0.85mm) | ±0.1% | 2 | ±25ppm/°C | XO (Standard) | 437 Ohms | Thin Film | - | 0.1W, 1/10W | - | 3.3V | ±7ppm | LVPECL | - | Enable/Disable | Crystal | 125mA | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 525 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() 510HCA-CAAG Skyworks | 11 |
| - | Surface Mount | 6-SMD, No Lead | - | 510HCA | ±30ppm | Sanyo Denki America Inc. | Bulk | Obsolete | - | -40°C ~ 85°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±20ppm | HCSL | - | Enable/Disable | Crystal | 44mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 590WB-BDG Skyworks | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | - | 590WB | ±50ppm | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 100V | -55°C ~ 150°C | VJ High Q | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | - | C0G, NP0 | XO (Standard) | - | - | RF, Microwave, High Frequency | - | 3.3 pF | 1.8V | ±25ppm | CML | - | Enable/Disable | Crystal | 110mA | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 214.999 MHz | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Epoxy Mountable | - | - | 0.036 (0.92mm) | - | - | - | ||
![]() 510HCA-BBAG Skyworks | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | 120027 | ±30ppm | Molex | Bulk | Active | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±20ppm | HCSL | - | Enable/Disable | Crystal | 44mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.28mm) | - | - | - | - | ||
![]() 510MAA-CBAG Skyworks | 28 |
| - | Surface Mount | Radial | - | 510MAA | ±100ppm | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | Active | - | -55°C ~ 125°C | Z | 1.200 L x 0.260 W (30.48mm x 6.60mm) | ±0.01% | 2 | ±0.2ppm/°C | XO (Standard) | 500 kOhms | Metal Foil | - | 1W | - | 3.3V | ±50ppm | CMOS, Dual (In-Phase) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.413 (10.49mm) | - | - | - | - | ||
![]() 591NA-ADG Skyworks | 41 |
| - | Surface Mount | 6-SMD, No Lead | - | D38999/26KA | ±100ppm | Corsair | Bag | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±50ppm | LVDS | - | Enable/Disable | Crystal | 100mA | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 591ED-DDG Skyworks | 11 |
| - | Surface Mount | 6-SMD, No Lead | - | 015039 | ±20ppm | Molex | Bulk | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 2.5V | ±7ppm | LVPECL | - | Enable/Disable | Crystal | 125mA | - | - | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | ||
![]() 511NBA-CBAG Skyworks | In Stock | - | - | Surface Mount | 2512 (6432 Metric) | 2512 | 511NBA | ±50ppm | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CSRN | 0.250 L x 0.124 W (6.35mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | XO (Standard) | 160 mOhms | Thick Film | - | 2W | - | 3.3V | ±25ppm | CMOS, Dual (Complementary) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() 511MAB-AAAG Skyworks | 28 |
| - | Surface Mount | 6-SMD, No Lead | - | 090131 | ±100ppm | Molex | Bulk | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | ±50ppm | CMOS, Dual (In-Phase) | - | Enable/Disable | Crystal | 26mA | - | - | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - |