- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | Coil voltage max. | Coil voltage min. | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Enclosure description | Frequency Stability(Full temperature range) | Gross weight | Leads | Mechanical durability | Mounting | Package | Rated coil voltage | Relay series | Relay variant | Relay variant1 | RoHS | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Operating Temperature | Supply Voltage | Terminal pitch | Current rating | Frequency | Output Type | Contact resistance | Operate time | Coil current | Release time | Switching capacity |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6DN-1AL-24DC OMRON Electronic Components | In Stock | - | - | 5A / 250V AC | 5.05x12.45x19.97mm | - | 180mW | - | - | 3.2kΩ | 5A | Ag/Au | SPST-NO | 5A / 30V DC | - | - | 2.43g | - | - | PCB | - | 24V DC | G6DN | miniature | - | - | max. 125V DC | max. 277V AC | electromagnetic | -40...90°C | - | - | 7.62mm | - | - | - | 100mΩ | 10ms | 7.5mA | 5ms | - | ||
![]() TQ2SAL212ZJ PANASONIC | In Stock | - | - | 0.5A / 125V AC | 14x9x5.6mm | RoHS compliant | 200mW | - | - | 720Ω | 2A | - | - | 1A / 30V DC | - | - | 2g | - | 100000000 cycles | SMD | - | 12V DC | TQ | miniature | - | - | max. 110V DC | max. 125V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | - | - | 16.7mA | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ±20ppm | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | -40℃~+85℃ | 3.3V | - | - | 125MHz | LVDS | - | - | - | - | - | ||
![]() SMF-S-112DBH SANYOU | In Stock | - | - | 16A / 277V AC | 29x12.7x13.85mm | RoHS compliant | 400mW | 15.6V DC | 9V DC | 360Ω | 16A | AgSnO<sub>2</sub> | SPDT | - | - | - | 14.69g | - | - | THT | - | 12V DC | SMF-H | miniature | - | - | max. 277V AC | - | electromagnetic | -40...85°C | - | - | - | 16A | - | - | 100mΩ | - | - | - | 4432VA | ||
![]() SRG-SH-124DM SANYOU | 10000 | - | - | 17A / 250V AC | 21x16x21.8mm | RoHS compliant | 360mW | 31.2V DC | 18V DC | 1.6kΩ | 20A | AgNi | SPST-NO | - | - | - | 15g | - | - | THT | - | 24V DC | SRG | - | - | - | max. 277V AC | - | electromagnetic | -40...105°C | - | - | - | 17A | - | - | 100mΩ | - | - | - | - | ||
![]() G6A-274P-ST15-US 12DC OMRON Electronic Components | In Stock | - | - | 0.5A / 125V AC | 20.2x10.1x8.4mm | - | - | - | - | 720Ω | 3A | Ag/Au | DPDT | 2A / 30V DC | hermetic seal | - | 3.5g | for soldering | 100000000 cycles | PCB | - | 12V DC | G6A | miniature | - | - | max. 220V DC | max. 250V AC | electromagnetic | -40...70°C | - | - | - | - | - | - | 50mΩ | 5ms | 16.7mA | 3ms | - | ||
![]() G5NB-1A4-E-HA DC12 OMRON Electronic Components | In Stock | - | - | 5A / 250V AC | 20.5x7.2x15.3mm | - | - | - | - | 720Ω | 5A | silver alloy | SPST-NO | 3A / 30V DC | hermetic seal | - | 4g | for soldering | 5000000 cycles | PCB | - | 12V DC | G5NB | miniature | - | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 16.7mA | 10ms | - | ||
![]() G5Q-14 DC12 (SP) OMRON Electronic Components | In Stock | - | - | 10A / 125V AC | 20x10x15.5mm | - | - | - | - | 360Ω | 10A | silver alloy | SPDT | 5A / 30V DC | hermetic seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 12V DC | G5Q | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...105°C | - | - | - | - | - | - | 100mΩ | 10ms | 33.3mA | 5ms | - | ||
![]() G5NB-1A-E-HA-SP DC24 OMRON Electronic Components | In Stock | - | - | 5A / 250V AC | 20.5x7.2x15.3mm | - | - | - | - | 1.62kΩ | 5A | silver alloy | SPST-NO | 3A / 30V DC | standard seal | - | 4g | for soldering | 5000000 cycles | PCB | - | 24V DC | G5NB | miniature | - | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 11.1mA | 10ms | - | ||
![]() G5Q-1-EU DC9 (TY) OMRON Electronic Components | In Stock | - | - | 10A / 250V AC | 20x10x15.5mm | - | - | - | - | 202Ω | 10A | silver alloy | SPDT | 5A / 30V DC | standard seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 9V DC | G5Q-EU | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 44.4mA | 5ms | - | ||
![]() G5Q-1-EU-HA DC24 (TY) OMRON Electronic Components | In Stock | - | - | 10A / 250V AC | 20x10x15.5mm | - | - | - | - | 1.44kΩ | 10A | silver alloy | SPDT | 5A / 30V DC | standard seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 24V DC | G5Q-EU | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 16.7mA | 5ms | - | ||
![]() G5Q-1-EU-HA DC24 (SP) OMRON Electronic Components | In Stock | - | - | 10A / 250V AC | 20x10x15.5mm | - | - | - | - | 1.44kΩ | 10A | silver alloy | SPDT | 5A / 30V DC | standard seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 24V DC | G5Q-EU | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 16.7mA | 5ms | - | ||
![]() G5Q-1A4-EU-HA DC12 (TY) OMRON Electronic Components | In Stock | - | - | 10A / 250V AC | 20x10x15.5mm | - | - | - | - | 720Ω | 10A | silver alloy | SPST-NO | 5A / 30V DC | hermetic seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 12V DC | G5Q-EU | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 16.7mA | 5ms | - | ||
![]() G5Q-1-EU DC12 (TY) OMRON Electronic Components | 149 |
| - | 10A / 250V AC | 20x10x15.5mm | - | - | - | - | 360Ω | 10A | silver alloy | SPDT | 5A / 30V DC | standard seal | - | 6.5g | for soldering | 10000000 cycles | PCB | - | 12V DC | G5Q-EU | miniature | - | - | max. 30V DC | max. 277V AC | electromagnetic | -40...85°C | - | - | - | - | - | - | 100mΩ | 10ms | 33.3mA | 5ms | - | ||
![]() 50.12.9.048.4000 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.4x25mm | RoHS compliant | 700mW | - | - | 3.28kΩ | 15A | AgSnO<sub>2</sub> | DPDT | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 48V DC | 50.12 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 14.4mA | - | - | ||
![]() 50.14.9.110.4220 FINDER | In Stock | - | - | 8A / 250V AC | 40x13x16.5mm | RoHS compliant | 0.8W | - | - | 15125Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x2 + SPST-NC x2 | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 110V DC | 50.14 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 7.7mA | - | - | ||
![]() 50.16.9.110.5420 FINDER | In Stock | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | - | - | 15125Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x4 + SPST-NC x2 | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 110V DC | 50.16 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 7.7mA | - | - | ||
![]() 50.16.9.048.5420 FINDER | In Stock | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | - | - | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x4 + SPST-NC x2 | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 48V DC | 50.16 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 16.6mA | - | - | ||
![]() 50.14.9.048.4310 FINDER | In Stock | - | - | 8A / 250V AC | 40x13x16.5mm | RoHS compliant | 0.8W | - | - | 2.88kΩ | 15A | AgSnO<sub>2</sub> | SPST-NO x3 + SPST-NC | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 48V DC | 50.14 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 16.6mA | - | - | ||
![]() 50.16.9.024.5330 FINDER | 250 | - | - | 8A / 250V AC | 55x16.5x16.5mm | RoHS compliant | 0.8W | - | - | 720Ω | 15A | AgSnO<sub>2</sub> | SPST-NO x3 + SPST-NC x3 | 8A / 24V DC | - | - | 20g | - | - | PCB | - | 24V DC | 50.16 | miniature | safety | - | max. 220V DC | max. 400V AC | electromagnetic | -40...70°C | - | - | 5mm | - | - | - | - | - | 33.3mA | - | - |