- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Mounting | Mounting1 | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Terminal pitch | Coil current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45.71.7.006.1410 FINDER | In Stock | - | - | 16A / 250V AC | 40.7x12.5x28.5mm | RoHS compliant | 360mW | 100Ω | 30A | AgNi | SPST-NC | 16A / 24V DC | 20g | PCB | - | 6V DC | 45.71 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...125°C | - | 60mA | ||
![]() 43.41.7.018.5001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 1.3kΩ | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 18V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 13.8mA | ||
![]() 43.41.7.036.4000 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgSnO<sub>2</sub> | SPDT | 10A / 24V DC | 15g | PCB | socket | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 6.9mA | ||
![]() 41.31.9.060.4311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 43.41.7.048.5000 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 5.2mA | ||
![]() 41.52.9.060.0011 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | - | 60V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 43.41.7.048.5001 FINDER | In Stock | - | - | 10A / 250V AC | 30.2x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgNi + Au | SPDT | 10A / 24V DC | 15g | PCB | socket | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 3.2mm | 5.2mA | ||
![]() 43.41.7.036.2301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgCdO | SPST-NO | 10A / 24V DC | 15g | PCB | - | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 6.9mA | ||
![]() 41.61.9.006.4311 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 90Ω | 30A | AgSnO<sub>2</sub> | - | 16A / 24V DC | 15g | PCB | - | 6V DC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 66.7mA | ||
![]() 41.31.9.110.5010 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 24.2kΩ | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | - | 110V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 4.5mA | ||
![]() 41.31.9.012.5311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 360Ω | 25A | AgNi + Au | - | 12A / 24V DC | 15g | PCB | - | 12V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 33.3mA | ||
![]() 43.41.7.036.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 5.2kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 36V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 6.9mA | ||
![]() 41.52.9.060.0311 FINDER | In Stock | - | - | 8A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 15A | AgNi | - | 8A / 24V DC | 15g | PCB | - | 60V DC | 41.52 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA | ||
![]() 45.91.7.009.2310 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | ||
![]() 45.31.9.006.0610 FINDER | In Stock | - | - | 10A / 500V AC | 31.4x12.5x28.5mm | RoHS compliant | 550mW | 72Ω | 30A | AgNi | SPST-NO | 10A / 24V DC | 20g | PCB | - | 6V DC | 45.31 | miniature | - | max. 220V DC | max. 500V AC | electromagnetic | -40...105°C | - | 83mA | ||
![]() 43.41.7.048.5301 FINDER | In Stock | - | - | 10A / 250V AC | 28.6x15.4x10.2mm | RoHS compliant | 250mW | 9.2kΩ | 15A | AgNi + Au | SPST-NO | 10A / 24V DC | 15g | PCB | - | 48V DC | 43.41 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | 5mm | 5.2mA | ||
![]() 45.71.7.015.0310 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | ||
![]() 41.31.9.024.4011 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 1.44kΩ | 25A | AgSnO<sub>2</sub> | - | 12A / 24V DC | 15g | PCB | - | 24V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 16.7mA | ||
![]() 41.61.8.024.0000 FINDER | In Stock | - | - | 16A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 0.75VA | 350Ω | 30A | AgNi | - | 16A / 24V DC | 15g | PCB | - | 24V AC | 41.61 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 31.6mA | ||
![]() 41.31.9.060.0311 FINDER | In Stock | - | - | 12A / 250V AC | 29x12.6x15.7mm | RoHS compliant | 400mW | 9kΩ | 25A | AgNi | - | 12A / 24V DC | 15g | PCB | - | 60V DC | 41.31 | miniature | - | max. 220V DC | max. 400V AC | electromagnetic | - | - | 6.6mA |