- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC contacts rating @R | Body dimensions | Certificates | Coil power consumption | CoilResistance | Contact current max. | Contact Materials | Contacts configuration | DC contacts rating @R | Gross weight | Leads | Mounting | Mounting1 | Rated coil voltage | Relay series | Relay variant | Relay variant1 | Switched voltage | Switched voltage1 | Type of relay | Operating temperature | Contact resistance | Operate time | Coil current | Release time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5PZ-1A4-E DC18 OMRON Electronic Components | 999 |
| - | 20A / 250V AC | 23.8x10.3x24.9mm | - | - | - | 20A | - | SPST-NO | - | 10.4g | - | PCB | - | 18V DC | G5PZ | miniature | - | max. 250V AC | - | electromagnetic | -40...70°C | 100mΩ | - | - | - | ||
![]() G7EB-1AP1-E DC24 OMRON Electronic Components | 63 |
| - | - | 50.5x37x40.5mm | - | - | - | 120A | - | SPST-NO | - | 99.85g | - | PCB | - | 24V DC | G7EB | power | - | max. 60V DC | max. 800V AC | electromagnetic | -40...85°C | 5mΩ | - | - | - | ||
![]() 40.31.9.012.4001 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 40.31.6.012.0300 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 40.31.6.012.4300 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 34.51.7.006.0310 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 34.51.7.012.4019 FINDER | In Stock | - | - | 6A / 250V AC | 28x5x15mm | RoHS compliant | 170mW | 1715Ω | 10A | AgSnO<sub>2</sub> | SPDT | 6A / 24V DC | 5g | - | PCB | socket | 12V DC | 34.51 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | - | - | 7mA | - | ||
![]() 34.51.7.005.5019 FINDER | In Stock | - | - | 6A / 250V AC | 28x5x15mm | RoHS compliant | 170mW | 715Ω | 10A | AgNi + Au | SPDT | 6A / 24V DC | 5g | - | PCB | socket | 5V DC | 34.51 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | - | - | 7mA | - | ||
![]() 40.31.6.012.0301 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 32.21.7.018.2300 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 40.31.9.012.4000 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 40.31.6.012.0001 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 30.22.9.048.0010 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 5g | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 34.51.7.005.0319 FINDER | In Stock | - | - | 6A / 250V AC | 28x5x15mm | RoHS compliant | 170mW | 715Ω | 10A | AgNi | SPDT | 6A / 24V DC | 5g | - | PCB | socket | 5V DC | 34.51 | miniature | sensitive | max. 220V DC | max. 400V AC | electromagnetic | -40...85°C | - | - | 7mA | - | ||
![]() G6RN-1A7-E-ASI-CF-HA DC24 OMRON Electronic Components | 42 |
| - | 10A / 250V AC | 28.5x10x15mm | - | 220mW | 2.62kΩ | 10A | AgSnIn | SPST-NO | 5A / 30V DC | 9.12g | for soldering | PCB | - | 24V DC | G6RN | miniature | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | 100mΩ | 15ms | 9.2mA | 5ms | ||
![]() G6RN-1A7-E-ASI-CF-HA DC12 OMRON Electronic Components | 423 |
| - | 10A / 250V AC | 28.5x10x15mm | - | 220mW | 655Ω | 10A | AgSnIn | SPST-NO | 5A / 30V DC | 9.11g | for soldering | PCB | - | 12V DC | G6RN | miniature | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | 100mΩ | 15ms | 18.3mA | 5ms | ||
![]() G6RN-17-E-ASI-CF-HA DC12 OMRON Electronic Components | 2112 |
| - | 8A / 250V AC | 28.5x10x15mm | - | 220mW | 655Ω | 8A | AgSnIn | SPDT | 5A / 30V DC | 9.29g | for soldering | PCB | - | 12V DC | G6RN | miniature | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | 100mΩ | 15ms | 18.3mA | 5ms | ||
![]() G6RN-17-E-ASI-CF-HA DC6 OMRON Electronic Components | 344 |
| - | 8A / 250V AC | 28.5x10x15mm | - | 220mW | 164Ω | 8A | AgSnIn | SPDT | 5A / 30V DC | 9.185g | for soldering | PCB | - | 6V DC | G6RN | miniature | - | max. 30V DC | max. 250V AC | electromagnetic | -40...85°C | 100mΩ | 15ms | 36.6mA | 5ms | ||
![]() 40.52.9.009.0300 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - | ||
![]() 40.61.8.125.4001 FINDER | In Stock | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 20g | - | - | - | - | - | miniature | - | - | - | electromagnetic | - | - | - | - | - |